- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Housing Material | Approvals | Bezel Style | Case Size | Case Style | Connections | Lens Shape | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Number of Outlets | Outputs | Range | Supply Voltage-Max | Supply Voltage-Min | Series | Current Rating | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | Load Capacitance | Protections | Terminal Type | Product Type | Lens Color | Depth Behind Panel | Output Format | Connection Type | Lamp Type | Operating Voltage | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 656E8734I3T CTS | In Stock | - | - | 7 mm x 5 mm | - | CE, cULus, EAC, TUV | - | - | - | - | - | PILZ | 542263 | + 85 C | - 40 C | - | - | 2 Semiconductor | - | 3.465 V | 3.135 V | 656 | - | 87.351542 MHz | 30 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | - | - | LVPECL | 5 Pin M12 Connector | - | 24 VDC | IP66, IP67 | 2 mm | 7 mm | 5 mm | ||
![]() 654C14454C2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | Black Plastic | - | - | - | Flat Round | Cutler Hammer, Div of Eaton Co | M22-L-Y-W | + 70 C | - 20 C | - | - | - | - | 2.625 V | 2.375 V | 654C | - | 144.5 MHz | 30 PPM | SMD/SMT | - | 15 pF | - | Screw | Standard Oscillators | Yellow | 1.77 | HCMOS | - | LED | - | IP67, IP69K | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 634V20003I3T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | - | - | Schneider | 112746 | + 85 C | - 40 C | - | - | - | - | 3.465 V | 3.135 V | 634 | - | 200 MHz | 50 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | - | - | LVDS | Flanged | - | - | - | 1.1 mm | 3.2 mm | 2.5 mm | ||
![]() 654L13204I2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | Turck | U-98381 | + 85 C | - 40 C | - | - | - | - | 2.625 V | 2.375 V | 654 | - | 132 MHz | 30 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | - | - | LVDS | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656E10403C2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | 2.5 | Lower Mount | 1/4 NPT | - | NOSHOK | 25-500-1500-psi | + 70 C | - 20 C | - | - | - | 0-1,500 psi | 2.625 V | 2.375 V | 656 | - | 104 MHz | 50 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | - | - | LVPECL | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - 20 C | - | - | - | - | 3.465 VDC | 3.135 VDC | 334C | - | 148.5 MHz | 50 PPM | SMD/SMT | 2.5 V | 15 pF | - | - | VCXO | - | - | HCMOS | - | - | - | - | - | - | - | ||
![]() 358P777B5C2T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | Bridgeport Fittings Inc | - | + 70 C | - 20 C | - | - | - | - | - | - | 358P/L | - | 77.76 MHz | 25 PPM | SMD/SMT | 2.5 V | - | - | - | VCXO | - | - | LVPECL | - | - | - | - | - | - | - | ||
![]() 656M148B5C3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | GE | EP102ULH2D16 | + 70 C | - 20 C | DIN Rail | - | - | - | 3.465 V | 3.135 V | 656M | 16 A | 148.351648 MHz | 25 PPM | SMD/SMT | - | 15 pF | Branch Circuit | - | Standard Oscillators | - | - | HCMOS | - | - | - | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 656V31255C3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | + 70 C | - 20 C | - | - | - | - | 3.465 V | 3.135 V | 656 | - | 312.5 MHz | 25 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | - | - | LVDS | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656M148B3C3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | HMX34AG10522-S | + 70 C | - 20 C | - | - | - | - | 3.465 V | 3.135 V | 656M | - | 148.351648 MHz | 50 PPM | SMD/SMT | - | 15 pF | - | - | Standard Oscillators | - | - | HCMOS | - | - | - | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 634V20003C2T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | - | - | ABB | ACH580-PCR-361A-4+B056+E213+K475+L501 | + 70 C | - 20 C | - | - | - | - | 2.625 V | 2.375 V | 634 | - | 200 MHz | 50 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | - | - | LVDS | - | - | - | - | 1.1 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | O-Z Gedney | J-2530 | + 70 C | - 20 C | - | - | - | - | 3.465 VDC | 3.135 VDC | 356C | - | 122.88 MHz | 50 PPM | SMD/SMT | 3.3 V | 15 pF | - | - | VCXO | - | - | HCMOS | - | - | - | - | - | - | - | ||
![]() 654E38D3C2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | + 70 C | - 20 C | - | - | - | - | 2.625 V | 2.375 V | 654 | - | 38.84 MHz | 50 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | - | - | LVPECL | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654L12283C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | ABB | MS132-S1-M3-35 | + 70 C | - 20 C | - | - | - | - | 3.465 V | 3.135 V | 654 | - | 122.88 MHz | 50 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | - | - | LVDS | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 358P270B3C3T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-143A-2+J429+K451+L512 | + 70 C | - 20 C | - | - | - | - | 3.465 VDC | 3.135 VDC | 358P/L | - | 270 MHz | 50 PPM | SMD/SMT | 3.3 V | - | - | - | VCXO | - | - | LVPECL | - | - | - | - | - | - | - | ||
![]() 358P742B4C3T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | + 70 C | - 20 C | - | - | - | - | - | - | 358P/L | - | 74.25 MHz | 30 PPM | SMD/SMT | 3.3 V | - | - | - | VCXO | - | - | LVPECL | - | - | - | - | - | - | - | ||
![]() 358P742B4C2T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | Cooper | 78205114876 | + 70 C | - 20 C | - | - | - | - | - | - | 358P/L | - | 74.25 MHz | 30 PPM | SMD/SMT | 2.5 V | - | - | - | VCXO | - | - | LVPECL | - | - | - | - | - | - | - | ||
![]() 656E2505C3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | Hubbell | CCMBC | + 70 C | - 20 C | - | - | - | - | 3.465 V | 3.135 V | 656 | - | 25 MHz | 25 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | - | - | LVPECL | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 356L625B5C3T CTS | In Stock | - | - | - | Aluminum | - | - | - | - | - | - | Grace Technologies | P-P11R2R3-M2RD0 | + 70 C | - 20 C | - | (2) 125V Receptacles | - | - | - | - | 356P/L | - | 62.5 MHz | 25 PPM | SMD/SMT | 3.3 V | - | - | - | VCXO | - | - | LVDS | - | - | - | IP65 | - | - | - | ||
![]() 654L2504I2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | 2.625 V | 2.375 V | 654 | - | 25 MHz | 30 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | - | - | LVDS | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm |