- Product Type
- Output Format
- Frequency Stability
- Termination Style
- Frequency
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Series
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Supply Voltage-Max | Supply Voltage-Min | Packaging | Series | Tolerance | Max Operating Temperature | Min Operating Temperature | Color | Gender | Capacitance | Subcategory | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | Dielectric | ELV | Max Current Rating | Load Capacitance | Wire/Cable Type | Cable Length | Viewing Angle | Forward Current | Test Current | Forward Voltage | Luminous Intensity | Product Type | Wire/Cable Diameter | Illumination Color | Luminous Flux | Output Format | Mode | Wire/Cable Color | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 578S260CAT CTS | In Stock | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | - | - | - | Yellow | Male | - | - | - | - | - | - | - | Compliant | - | - | Fiber Optic | 7 m | - | - | - | - | - | - | 3 mm | - | - | - | Singlemode | Yellow | - | 7 m | - | - | No | - | Not Applicable | ||
![]() 345LB5I1555T CTS | 14536 | - | - | - | - | - | - | - | - | - | - | - | 345 | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | LVPECL | - | - | - | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 578L300ITT CTS | In Stock | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 578 | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TCXO | - | - | - | Clipped Sine Wave | - | - | - | - | - | - | - | - | - | ||
![]() 653L18756C2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | + 70 C | - 20 C | - | 2.62 V | 2.37 V | - | 653 | - | - | - | - | - | - | - | 187.5 MHz | 20 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVDS | - | - | 1.2 mm | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 653L17506C2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | + 70 C | - 20 C | - | 2.62 V | 2.37 V | - | 653 | - | - | - | - | - | - | - | 175 MHz | 20 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVDS | - | - | 1.2 mm | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 579R320CTT CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | 579 | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TCXO | - | - | - | HCMOS | - | - | - | - | - | - | - | - | - | ||
![]() 578R260IAT CTS | In Stock | - | - | - | - | 24 | - | - | Compliant | - | - | - | 578 | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCTCXO | - | - | - | Clipped Sine Wave | - | - | - | 8.7 mm | 3.8 mm | 1.47 mm | - | - | Contains Lead | ||
![]() 653P17335I3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | + 85 C | - 40 C | Non-Compliant | 3.46 V | 3.13 V | - | 653 | - | - | - | - | - | - | - | 173.3708 MHz | 25 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVPECL | - | - | 1.2 mm | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 578R250ITT CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | 578 | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TCXO | - | - | - | Clipped Sine Wave | - | - | - | - | - | - | - | - | - | ||
![]() 578R300IAT CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | 578 | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCTCXO | - | - | - | Clipped Sine Wave | - | - | - | - | - | - | - | - | - | ||
![]() 637V16115I2T CTS | In Stock | - | - | Surface Mount | 7 mm x 5 mm | - | + 85 C | - 40 C | Compliant | 2.62 V | 2.37 V | Cut Tape | 637 | - | 110 °C | -40 °C | White | - | - | - | 161.1328 MHz | 25 PPM | SMD/SMT | - | - | - | 800 mA | - | - | - | 150 ° | 800 mA | 350 mA | 3.2 V | 52 cd | Standard Oscillators | - | White | 112 lm | LVDS | - | - | 2 mm | 7 mm | 5 mm | - | - | No SVHC | - | ||
![]() 579L300IAT CTS | In Stock | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 579 | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCTCXO | - | - | - | HCMOS | - | - | - | - | - | - | - | - | - | ||
![]() 578R100CTT CTS | In Stock | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 578 | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TCXO | - | - | - | Clipped Sine Wave | - | - | - | - | - | - | - | - | - | ||
![]() 633E148A5C2T CTS | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | + 70 C | - 20 C | - | 2.62 V | 2.37 V | - | 633 | - | - | - | - | - | - | - | 148.3516 MHz | 25 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVPECL | - | - | 1 mm | 3.2 mm | 2.5 mm | - | - | - | - | ||
![]() 578R270CTT CTS | In Stock | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 578 | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TCXO | - | - | - | Clipped Sine Wave | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | + 85 C | - 40 C | - | 3.6 V | 3 V | - | CB3LV | - | - | - | - | - | - | - | 33.333 MHz | 50 PPM | SMD/SMT | - | - | - | - | 50 pF | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | HCMOS | - | - | 1.8 mm | 7 mm | 5 mm | - | - | - | - | ||
![]() 633L15003C3T CTS | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | + 70 C | - 20 C | - | 3.46 V | 3.13 V | - | 633 | - | - | - | - | - | - | - | 150 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVDS | - | - | 1 mm | 3.2 mm | 2.5 mm | - | - | - | - | ||
![]() 353VB5A015T CTS | In Stock | - | - | - | - | - | + 60 C | - 10 C | - | 3.47 V | 3.14 V | - | 353 | - | - | - | - | - | - | - | 1.544 MHz | 25 PPM | SMD/SMT | 3.3 V | - | - | - | 15 pF | - | - | - | - | - | - | - | VCXO | - | - | - | HCMOS | - | - | 1.2 mm | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 353TB3I24FT CTS | In Stock | - | - | - | - | - | + 85 C | - 40 C | - | 2.63 V | 2.38 V | - | 353 | - | - | - | - | - | - | - | 24.5454 MHz | 50 PPM | SMD/SMT | 2.5 V | - | - | - | 15 pF | - | - | - | - | - | - | - | VCXO | - | - | - | HCMOS | - | - | 1.2 mm | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 353TB3I100T CTS | In Stock | - | - | Surface Mount | - | - | + 85 C | - 40 C | Non-Compliant | 2.63 V | 2.38 V | - | 353 | 5 % | 125 °C | -55 °C | - | - | 680 pF | - | 10 MHz | 50 PPM | SMD/SMT | 2.5 V | C0G | - | - | 15 pF | - | - | - | - | - | - | - | VCXO | - | - | - | HCMOS | - | - | 1.2 mm | 5 mm | 3.2 mm | - | - | - | - |