- Frequency Stability
- Product Type
- Output Format
- Frequency
- Termination Style
- Maximum Operating Temperature
- Minimum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Dielectric Material | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Contact Sizes | Data Converters | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of I/Os | Package | Primary Material | Product Status | Supply Voltage-Max | Supply Voltage-Min | Voltage Rating AC | Voltage Rating DC | Voltage-Output 1 | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Contact Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Housing Color | Operating Supply Voltage | Voltage - Input (Min) | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Note | Oscillator Type | Current - Output (Max) | Load Capacitance | Speed | RAM Size | Shell Size, MIL | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Spread Spectrum Bandwidth | Connectivity | Control Features | Cable Opening | Voltage - Output 2 | Number of Logic Elements/Cells | Product Type | Voltage - Output 3 | Includes | EEPROM Size | Total RAM Bits | Number of LABs/CLBs | Output Format | Absolute Pull Range (APR) | Capacity | Features | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | RS73F1JRT | - | - | - | - | + 85 C | KOA Speer Electronics, Inc. | - 40 C | - | Tape & Reel (TR) | - | Active | 3.465 VDC | 3.135 VDC | - | - | - | - | -55°C ~ 155°C | RS73-RT | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.25% | 2 | - | ±25ppm/°C | - | - | 26.7 kOhms | - | Thick Film | - | - | 0.2W, 1/5W | - | - | - | - | - | - | - | - | 448 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | LVDS | - | - | Automotive AEC-Q200 | - | 0.022 (0.55mm) | - | - | - | - | AEC-Q200 | ||
![]() 334P625B4I3T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | PEI-Genesis | - 40 C | - | Bulk | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 62.5 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | LVPECL | - | - | - | - | - | - | - | - | - | - | ||
![]() 334L250B4I2T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | CTS-Frequency Controls | - 40 C | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | 520 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | TCXO | - | - | - | - | - | - | - | - | - | - | 2.8V | - | - | - | 38.4 MHz | ±2ppm | Clipped Sine Wave | - | - | SMD/SMT | - | Crystal | 2.5mA | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | LVDS | - | - | - | - | 0.039 (1.00mm) | - | - | - | - | - | ||
![]() 656E14853C3T CTS | In Stock | - | - | Panel Mount, Through Hole | 7 mm x 5 mm | Flange | - | Composite | - | - | - | - | - | CTVP00RF | Gold | Copper Alloy | - | - | + 70 C | Amphenol Aerospace Operations | - 20 C | - | Bulk | Composite | Active | 3.465 V | 3.135 V | - | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ HD | - | - | - | Solder | - | Receptacle, Female Sockets | - | - | 19 | - | Silver | Military | - | - | Threaded | - | - | - | B | Shielded | Environment Resistant | 148.5 MHz | 50 PPM | - | Electroless Nickel | 11-19 | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | LVPECL | - | - | Alignment Disc | 2 mm | - | 7 mm | 5 mm | 50.0µin (1.27µm) | - | - | ||
![]() 656C16113I2T CTS | In Stock | - | - | Through Hole | 64-DIP (0.750, 19.05mm) | - | - | - | 64-SH-DIP | - | - | - | - | MB89623 | - | - | - | A/D 8x8b | + 85 C | Infineon Technologies | - 40 C | 53 | Bulk | - | Obsolete | 2.625 V | 2.375 V | - | - | - | - | -40°C ~ 85°C (TA) | F²MC-8L MB89620R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 161.1328 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External | - | 15 pF | 10MHz | 256 x 8 | - | 2.2V ~ 6V | F²MC-8L | POR, PWM, WDT | Mask ROM | 8-Bit | 8KB (8K x 8) | - | EBI/EMI, Serial I/O | - | - | - | - | Standard Oscillators | - | - | - | - | - | HCMOS | - | - | - | 1.85 mm | - | 7 mm | 5 mm | - | - | - | ||
![]() 634L25003C3T CTS | In Stock | - | - | Chassis Mount | Rectangular Box | - | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | + 70 C | Vishay Beyschlag/Draloric/BC Components | - 20 C | - | Bulk | - | Active | 3.465 V | 3.135 V | 550V | 1250V (1.25kV) | - | - | -55°C ~ 105°C | MKP386M | 2.283 L x 0.984 W (58.00mm x 25.00mm) | ±5% | - | Screw Terminals | - | - | - | - | - | - | - | Snubber | - | 3 µF | - | - | - | - | - | - | - | 250 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 4 mOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | LVDS | - | - | Low ESR | 1.1 mm | 1.772 (45.00mm) | 3.2 mm | 2.5 mm | - | - | - | ||
![]() 656L7774I2T CTS | In Stock | - | - | Panel Mount | 7 mm x 5 mm | Flange | - | Aluminum Alloy | - | - | - | - | - | CA310 | Silver | - | - | - | + 85 C | ITT Cannon, LLC | - 40 C | - | Bulk | Metal | Active | 2.625 V | 2.375 V | - | - | - | 50V | -55°C ~ 125°C | MIL-DTL-5015, CA-B | - | - | - | Crimp | - | Receptacle, Female Sockets | - | - | 28 | - | Olive Drab | - | - | - | Reverse Bayonet Lock | - | 22A, 41A | - | N (Normal) | - | IP67 - Dust Tight, Waterproof | 77.76 MHz | 30 PPM | - | Olive Drab Cadmium | 28-A63 | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | LVDS | - | - | - | 2 mm | - | 7 mm | 5 mm | - | - | - | ||
![]() 634L20004C2T CTS | In Stock | - | - | - | Nonstandard | - | - | - | - | - | - | - | - | PSJ2NT | - | - | - | - | + 70 C | KOA Speer Electronics, Inc. | - 20 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 2.625 V | 2.375 V | - | - | - | - | -65°C ~ 175°C | PSJ2 | 0.394 L x 0.205 W (10.00mm x 5.20mm) | ±1% | 2 | - | ±75ppm/°C | - | - | 2 mOhms | - | Metal Element | - | - | 6W | - | - | - | - | - | - | - | - | 200 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | LVDS | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | 1.1 mm | 0.054 (1.37mm) | 3.2 mm | 2.5 mm | - | - | AEC-Q200 | ||
![]() 634L20005C2T CTS | In Stock | - | - | Free Hanging (In-Line) | 3.2 mm x 2.5 mm | - | Circular | Thermoplastic | - | - | - | Plastic | - | KJB6T | - | - | 22D | - | + 70 C | ITT Cannon, LLC | - 20 C | - | Bulk | - | Active | 2.625 V | 2.375 V | - | - | - | - | -65°C ~ 175°C | KJB | - | - | - | - | - | Plug Housing | For Male Pins | - | 6 | - | - | - | - | - | Threaded | Crimp | - | - | N (Normal) | Shielded | Environment Resistant | 200 MHz | 25 PPM | - | Cadmium over Electroless Nickel | 9-35 | SMD/SMT | - | - | - | - | - | - | - | Olive Drab | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | LVDS | - | - | Coupling Nut | 1.1 mm | - | 3.2 mm | 2.5 mm | - | - | - | ||
![]() 654V34945C3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | PEI-Genesis | - 20 C | - | Bulk | - | Active | 3.465 V | 3.135 V | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 349.4 MHz | 25 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | LVDS | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | ||
![]() 634E10003C2T CTS | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Texas Instruments | - 20 C | - | Bulk | - | Active | 2.625 V | 2.375 V | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | LVPECL | - | - | - | 1.1 mm | - | 3.2 mm | 2.5 mm | - | - | - | ||
![]() 356P500B3C3T CTS | In Stock | - | - | Through Hole | 9-DIP Module | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | ABB Power Electronics Inc. | - 20 C | - | Bulk | - | Obsolete | 3.465 VDC | 3.135 VDC | - | - | 5V | - | -40°C ~ 100°C | JW030 (30W) | 2.40 L x 2.28 W x 0.50 H (61.0mm x 57.9mm x 12.7mm) | - | - | - | - | - | Isolated Module | - | - | - | - | ITE (Commercial) | 30 W | - | - | - | - | - | - | - | - | 50 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | 1 | 81% | 1.5 kV | 75V | - | 3.3 V | 36V | - | - | - | - | - | - | 6A | - | - | - | - | - | - | - | - | - | - | - | - | Enable, Active High | - | - | - | VCXO | - | - | - | - | - | LVPECL | - | - | Remote On/Off, OCP, OVP | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | + 85 C | EPSON | - 40 C | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 13.52127 MHz | ±15ppm | CMOS | - | - | SMD/SMT | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | - | 2.5 V | - | - | - | - | 1.1µA | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | HCMOS | - | - | - | - | 0.047 (1.20mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | PEI-Genesis | - 40 C | - | Bulk | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 148.35 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | LVPECL | - | - | - | - | - | - | - | - | - | - | ||
![]() 634V12503I2T CTS | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | PEI-Genesis | - 40 C | - | Bulk | - | Active | 2.625 V | 2.375 V | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | LVDS | - | - | - | 1.1 mm | - | 3.2 mm | 2.5 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | PEI-Genesis | - 40 C | - | Bulk | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 148.35 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 324-LFBGA, CSPBGA | - | - | - | 324-CSPBGA (15x15) | - | - | - | - | XC7A100 | - | - | - | - | + 70 C | AMD | - 20 C | 210 | Tray | - | Active | - | - | - | - | - | - | 0°C ~ 100°C (TJ) | Artix-7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.95V ~ 1.05V | - | - | - | 153.6 MHz | 25 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 101440 | VCXO | - | - | - | 4976640 | 7925 | LVPECL | - | - | - | - | - | - | - | - | - | - | ||
![]() 634P14853I2T CTS | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | KEMET | - 40 C | - | Bulk | - | Active | 2.625 V | 2.375 V | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 148.5 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | LVPECL | - | - | - | 1.1 mm | - | 3.2 mm | 2.5 mm | - | - | - | ||
![]() 634C20004C2T CTS | In Stock | - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | - | - | - | - | - | - | + 70 C | RCD Components | - 20 C | - | Tape & Reel (TR) | - | Active | 2.625 V | 2.375 V | - | - | - | - | -55°C ~ 155°C | BLU | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.1% | 2 | - | 25ppm/°C | - | - | 11.5 kOhms | - | Thin Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | 200 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | HCMOS | - | - | Moisture Resistant | 1.1 mm | 0.026 (0.65mm) | 3.2 mm | 2.5 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Wire/Steel | - | - | - | - | - | - | - | - | + 85 C | Metro | - 40 C | - | Box | - | Active | - | - | - | - | - | - | - | - | 68 H | - | - | - | - | - | Wire Truck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | LVDS | - | 900 lbs | - | - | - | - | - | - | - | - |