- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Minimum Operating Temperature
- Maximum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
- Height
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Housing Material | Shape | Approvals | Insulation Materials | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Outlets | RoHS | Shaft Type | Supply Voltage-Max | Supply Voltage-Min | Timing Range | Voltage, Rating | Operating Temperature | Series | Termination | Composition | Shielding | Current Rating | Frequency | Frequency Stability | Number of Conductors | Termination Style | Output Voltage | Output Type | Operating Supply Voltage | Wire Gauge | Load Capacitance | Jacket Color | Product Type | Coil Voltage | Output Format | Outer Diameter | Mode of Operation | Connection Type | Input Voltage | Power Type | Contacts | Bearings | IP Rating | Mating Connector | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Mencom | - | + 70 C | - 20 C | - | - | - | - | - | 3.465 VDC | 3.135 VDC | - | - | - | 356P/L | - | - | - | - | 125 MHz | 50 PPM | - | SMD/SMT | - | - | 2.5 V | - | - | - | VCXO | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 356L500B3I3T CTS | In Stock | - | - | - | - | Aluminum | - | - | - | Grace Technologies | P-P11R2R3-M3RD0 | + 85 C | - 40 C | - | - | (2) 125V Receptacles | - | - | 3.465 VDC | 3.135 VDC | - | - | - | 356P/L | - | - | - | - | 50 MHz | 50 PPM | - | SMD/SMT | - | - | 3.3 V | - | - | - | VCXO | - | LVDS | - | - | - | - | - | - | - | IP65 | - | - | - | - | ||
![]() 656P2504I3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | Turck | U-98443 | + 85 C | - 40 C | - | - | - | - | - | 3.465 V | 3.135 V | - | - | - | 656 | - | - | - | - | 25 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | TB | - | - | Hubbell | TB68 | + 85 C | - 40 C | - | - | - | - | - | 3.465 VDC | 3.135 VDC | - | - | - | 356P/L | - | Iron | - | - | 125 MHz | 50 PPM | - | SMD/SMT | - | - | 2.5 V | - | - | - | VCXO | - | LVDS | - | - | Threaded | - | - | - | - | - | - | - | - | - | ||
![]() 654L10623C2T CTS | In Stock | - | - | Socket | 5 mm x 3.2 mm | - | - | UL | - | Amperite | 5C150 | + 70 C | - 20 C | - | - | - | - | - | 2.625 V | 2.375 V | 150 | - | - | 654 | 8 Pin | - | - | - | 106.25 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | 5 VAC, 5 VDC | LVDS | - | Off Delay | - | - | - | 1NC | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654E5004I3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | Miscellaneous | - | + 85 C | - 40 C | - | - | - | - | - | 3.465 V | 3.135 V | - | - | - | 654 | - | - | - | - | 50 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656E3883C3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | Vynckier Enclosure Systems | AN4032HPLA | + 70 C | - 20 C | - | - | - | - | - | 3.465 V | 3.135 V | - | - | - | 656 | - | - | - | - | 38.88 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656M15364C3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | Cooper | 79903820547 | + 70 C | - 20 C | - | - | - | - | - | 3.465 V | 3.135 V | - | - | - | 656M | - | - | - | - | 153.6 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | 15 pF | - | Standard Oscillators | - | HCMOS | - | - | - | - | - | - | - | - | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 654V34944C2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | Mencom | MS14S-4MFP-2M | + 70 C | - 20 C | - | - | - | - | - | 2.625 V | 2.375 V | - | - | - | 654 | - | - | - | - | 349.4 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | - | LVDS | - | - | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | PUR | Murrelektronik | 7000-C0201-3350000 | + 70 C | - 20 C | - | - | - | - | - | - | - | - | 300 V | - | 356P/L | - | - | Shielded | - | 125 MHz | 30 PPM | 4 | SMD/SMT | - | - | 2.5 V | 22 AWG | - | Gray | VCXO | - | LVDS | 0.232 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 656C8734I3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | NTE Electronics | J-315BK | + 85 C | - 40 C | - | - | - | - | - | 3.465 V | 3.135 V | - | - | - | 656C | - | - | - | - | 87.351542 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | 15 pF | - | Standard Oscillators | - | HCMOS | - | - | - | - | - | - | - | - | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 634V10003C2T CTS | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | - | - | - | Schneider | 133554 | + 70 C | - 20 C | - | - | - | - | - | 2.625 V | 2.375 V | - | - | - | 634 | - | - | - | - | 100 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | - | LVDS | - | - | Threaded | - | - | - | - | - | - | 1.1 mm | 3.2 mm | 2.5 mm | ||
![]() 358C38DB5C3T CTS | In Stock | - | - | - | - | - | - | - | - | Danaher Controls | HS352000C3433 | + 70 C | - 20 C | - | Hollowshaft | - | - | Hollow | - | - | - | - | -40 to 70 Degrees C | 358C | 12 Pin Connector | - | - | - | 38.84 MHz | 25 PPM | - | SMD/SMT | 5 VDC | Differential | 3.3 V | - | 15 pF | - | VCXO | - | HCMOS | - | - | - | 5~26 VDC | - | - | Yes | IP67 | Not Included | - | - | - | ||
![]() 654P9605C2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | Johnson Controls | 0336-001 | + 70 C | - 20 C | - | - | - | - | - | 2.625 V | 2.375 V | - | - | - | 654 | - | - | - | - | 96 MHz | 25 PPM | - | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Mencom | - | + 70 C | - 20 C | - | - | - | - | - | - | - | - | - | - | 334P/L | - | - | - | - | 122.88 MHz | 30 PPM | - | SMD/SMT | - | - | 2.5 V | - | - | - | VCXO | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 334L625B5C3T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | + 70 C | - 20 C | - | - | - | - | - | - | - | - | - | - | 334P/L | - | - | - | - | 62.5 MHz | 25 PPM | - | SMD/SMT | - | - | 3.3 V | - | - | - | VCXO | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Murrelektronik | 7700-A3A01-UBB0100 | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | - | 356C | - | - | - | - | 200 MHz | 30 PPM | - | SMD/SMT | - | - | 3.3 V | - | 15 pF | - | VCXO | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Turck | 46857225 | + 70 C | - 20 C | - | - | - | Yes | - | 3.465 VDC | 3.135 VDC | - | - | - | 356C | - | - | - | - | 200 MHz | 50 PPM | - | SMD/SMT | - | N/O | 2.5 V | - | 15 pF | - | VCXO | - | HCMOS | - | - | Cable with M8 Connector | - | DC | - | - | - | - | - | - | - | ||
![]() 654C8733I2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | CE, CSA, UL | - | Cutler Hammer, Div of Eaton Corp | PDG54K0800P5YM | + 85 C | - 40 C | Panel | - | - | - | - | 2.625 V | 2.375 V | - | - | - | 654C | - | - | - | 800 A | 87.351542 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | 15 pF | - | Standard Oscillators | - | HCMOS | - | - | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654E20484I3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | Mencom | - | + 85 C | - 40 C | - | - | - | - | - | 3.465 V | 3.135 V | - | - | - | 654 | - | - | - | - | 204.8 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm |