- Product Type
- Output Format
- Frequency Stability
- Termination Style
- Frequency
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Series
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Maximum Operating Temperature | Memory Types | Minimum Operating Temperature | Number of I/Os | Number of Macrocells | RoHS | Supply Voltage-Max | Supply Voltage-Min | Series | Max Operating Temperature | Min Operating Temperature | Frequency | Frequency Stability | Termination Style | Max Supply Voltage | Min Supply Voltage | Product Type | Number of Gates | Max Frequency | Number of Programmable I/O | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 653V18436A2T CTS | In Stock | - | - | - | - | - | - | - | - | - | 2.62 V | 2.37 V | 653 | - | - | 184.32 MHz | 20 PPM | SMD/SMT | - | - | Standard Oscillators | - | - | - | LVDS | - | - | - | ||
![]() 653P17336A2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | 2.62 V | 2.37 V | 653 | - | - | 173.3708 MHz | 20 PPM | SMD/SMT | - | - | Standard Oscillators | - | - | - | LVPECL | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 637E17855C3T CTS | In Stock | - | - | 7 mm x 5 mm | + 70 C | - | - 20 C | - | - | - | 3.46 V | 3.13 V | 637 | - | - | 178.5 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | - | - | - | LVPECL | 2 mm | 7 mm | 5 mm | ||
![]() 637L16115C3T CTS | In Stock | - | - | 7 mm x 5 mm | + 70 C | - | - 20 C | - | - | - | 3.46 V | 3.13 V | 637 | - | - | 161.1328 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | - | - | - | LVDS | 1.7 mm | 7 mm | 5 mm | ||
![]() 637L17853C2T CTS | In Stock | - | - | 7 mm x 5 mm | + 70 C | - | - 20 C | - | - | - | 2.62 V | 2.37 V | 637 | - | - | 178.5 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | - | - | - | LVDS | 1.7 mm | 7 mm | 5 mm | ||
![]() 638V156E6C3T CTS | In Stock | - | - | 7 mm x 5 mm | + 70 C | - | - 20 C | - | - | - | 3.46 V | 3.13 V | 638 | - | - | 156.2539 MHz | 20 PPM | SMD/SMT | - | - | Standard Oscillators | - | - | - | LVDS | 2 mm | 7 mm | 5 mm | ||
![]() 638V15556A2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | - | 2.62 V | 2.37 V | 638 | - | - | 155.52 MHz | 20 PPM | SMD/SMT | - | - | Standard Oscillators | - | - | - | LVDS | 2 mm | 7 mm | 5 mm | ||
![]() 638E12505C3T CTS | In Stock | - | - | 7 mm x 5 mm | + 70 C | EEPROM | - 20 C | 68 | 256 | Non-Compliant | 3.46 V | 3.13 V | 638 | 85 °C | -40 °C | 125 MHz | 25 PPM | SMD/SMT | 5.5 V | 4.5 V | Standard Oscillators | 10000 | 83.3 MHz | 68 | LVPECL | 2 mm | 7 mm | 5 mm | ||
![]() 637P156J6A3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | - | 3.4 V | 3.1 V | 637 | - | - | 156.25875 MHz | 20 PPM | SMD/SMT | - | - | Standard Oscillators | - | - | - | LVPECL | 1.7 mm | 7 mm | 5 mm | ||
![]() 637V50B6A3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | Non-Compliant | 3.46 V | 3.13 V | 637 | - | - | 50.0025 MHz | 20 PPM | SMD/SMT | - | - | Standard Oscillators | - | - | - | LVDS | 2 mm | 7 mm | 5 mm | ||
![]() 655P156E5I2T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 85 C | - | - 40 C | - | - | - | 2.62 V | 2.37 V | 655 | - | - | 156.2539 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | - | - | - | LVPECL | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 653V15935C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 70 C | - | - 20 C | - | - | Non-Compliant | 3.46 V | 3.13 V | 653 | - | - | 159.375 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | - | - | - | LVDS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 655P156G6A2T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 60 C | - | - 10 C | - | - | - | 2.62 V | 2.37 V | 655 | - | - | 156.26953 MHz | 20 PPM | SMD/SMT | - | - | Standard Oscillators | - | - | - | LVPECL | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 653P156E5C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 70 C | - | - 20 C | - | - | Non-Compliant | 3.46 V | 3.13 V | 653 | - | - | 156.2539 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | - | - | - | LVPECL | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 637P17855I3T CTS | In Stock | - | - | 7 mm x 5 mm | + 85 C | - | - 40 C | - | - | Non-Compliant | 3.4 V | 3.1 V | 637 | - | - | 178.5 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | - | - | - | LVPECL | 1.7 mm | 7 mm | 5 mm | ||
![]() 637L21253C3T CTS | In Stock | - | - | 7 mm x 5 mm | + 70 C | - | - 20 C | - | - | - | 3.46 V | 3.13 V | 637 | - | - | 212.5 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | - | - | - | LVDS | 1.7 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | CB3LV | - | - | - | 50 PPM | SMD/SMT | - | - | Standard Oscillators | - | - | - | - | - | - | - | ||
![]() 637L18432I2T CTS | In Stock | - | - | 7 mm x 5 mm | + 85 C | - | - 40 C | - | - | Non-Compliant | 2.62 V | 2.37 V | 637 | - | - | 184.32 MHz | 100 PPM | SMD/SMT | - | - | Standard Oscillators | - | - | - | LVDS | 1.7 mm | 7 mm | 5 mm | ||
![]() 633V15005I3T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 85 C | - | - 40 C | - | - | - | 3.46 V | 3.13 V | 633 | - | - | 150 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | - | - | - | LVDS | 1 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |