- Product Type
- Output Format
- Frequency Stability
- Termination Style
- Frequency
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Series
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Supply Voltage-Max | Supply Voltage-Min | Series | Subcategory | Current Rating | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | Load Capacitance | Product Type | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 353LB3C163R CTS | In Stock | - | - | - | + 70 C | - 20 C | - | 3.47 V | 3.14 V | 353 | - | - | 16.384 MHz | 50 PPM | SMD/SMT | 3.3 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 633L5005I3T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 85 C | - 40 C | - | 3.46 V | 3.13 V | 633 | - | - | 50 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 1 mm | 3.2 mm | 2.5 mm | ||
![]() 353LB6A128R CTS | In Stock | - | - | - | + 60 C | - 10 C | - | 3.47 V | 3.14 V | 353 | - | - | 12.8 MHz | 20 PPM | SMD/SMT | 3.3 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | + 85 C | - 30 C | SMD/SMT | 6 V | - 500 mV | 520 | Oscillators | 2 mA | 16.368 MHz | 2 PPM | SMD/SMT | 3 V | 10 pF | TCXO | Clipped Sine Wave | 0.8 mm | 2.5 mm | 2 mm | ||
![]() 579R130CTT CTS | In Stock | - | - | - | - | - | - | - | - | 579 | Oscillators | - | - | - | - | - | - | TCXO | HCMOS | - | - | - | ||
![]() 653P20006A3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | 3.46 V | 3.13 V | 653 | - | - | 200 MHz | 20 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 637P22503I2T CTS | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | - | 2.6 V | 2.3 V | 637 | - | - | 225 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 1.7 mm | 7 mm | 5 mm | ||
![]() 637E20005I3T CTS | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | - | 3.46 V | 3.13 V | 637 | - | - | 200 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 2 mm | 7 mm | 5 mm | ||
![]() 653E21253C2T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 70 C | - 20 C | - | 2.62 V | 2.37 V | 653 | - | - | 212.5 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 653P31252I2T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 85 C | - 40 C | - | 2.62 V | 2.37 V | 653 | - | - | 312.5 MHz | 100 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 637E15933I3T CTS | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | - | 3.46 V | 3.13 V | 637 | - | - | 159.375 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 2 mm | 7 mm | 5 mm | ||
![]() 655E16116A2T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 60 C | - 10 C | - | 2.62 V | 2.37 V | 655 | - | - | 161.1328 MHz | 20 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 315LB3I1000T CTS | In Stock | - | - | - | - | - | - | - | - | 315 | - | - | - | - | - | 3.3 V | - | VCXO | HCMOS | - | 5 mm | 3.2 mm | ||
![]() 637V17856A3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | 3.46 V | 3.13 V | 637 | - | - | 178.5 MHz | 20 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 2 mm | 7 mm | 5 mm | ||
![]() 653L17856C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 70 C | - 20 C | - | 3.46 V | 3.13 V | 653 | - | - | 178.5 MHz | 20 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 637P17506A3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | 3.4 V | 3.1 V | 637 | - | - | 175 MHz | 20 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 1.7 mm | 7 mm | 5 mm | ||
![]() 638V16113C3T CTS | In Stock | - | - | 7 mm x 5 mm | + 70 C | - 20 C | - | 3.46 V | 3.13 V | 638 | - | - | 161.1328 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 2 mm | 7 mm | 5 mm | ||
![]() 653V167A6C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 70 C | - 20 C | - | 3.46 V | 3.13 V | 653 | - | - | 167.3728 MHz | 20 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 637L17505I3T CTS | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | - | 3.46 V | 3.13 V | 637 | - | - | 175 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 1.7 mm | 7 mm | 5 mm | ||
![]() 653L17856C2T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 70 C | - 20 C | - | 2.62 V | 2.37 V | 653 | - | - | 178.5 MHz | 20 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 1.2 mm | 5 mm | 3.2 mm |