- Product Type
- Output Format
- Frequency Stability
- Termination Style
- Frequency
- Maximum Operating Temperature
- Minimum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Supply Voltage-Max | Supply Voltage-Min | Voltage Rating DC | Voltage, Rating | Series | Type | Subcategory | Current Rating | Frequency | Frequency Stability | Termination Style | Actuator Type | Load Capacitance | Number of Poles | Product Type | Output Format | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CA20C1604INT CTS | In Stock | - | - | - | AIRPAX | 3 | Not Illuminated | Sensata | + 85 C | - 40 C | Panel Mount | - | 3.3 V | 1.8 V | - | - | - | Supplementary Protector | Circuit Breakers | 70 A | 16 MHz | 30 PPM | Stud | Lever | 15 pF | 3 Pole | Standard Oscillators | HCMOS | Circuit Breakers | Circuit Breakers | 0.8 mm | 2 mm | 1.6 mm | ||
![]() CA20C1437NNT CTS | In Stock | - | - | 2 mm x 1.6 mm | AIRPAX | 3 | - | Sensata | + 150 C | - 40 C | - | - | 3.3 V | 1.8 V | - | - | - | Special Construction | Circuit Breakers | - | 14.31818 MHz | 150 PPM | SMD/SMT | - | 15 pF | - | Standard Oscillators | HCMOS | Circuit Breakers | Circuit Breakers | 0.8 mm | 2 mm | 1.6 mm | ||
![]() CA20C1207PLT CTS | In Stock | - | - | - | AIRPAX | 3 | Not Illuminated | Sensata | + 105 C | - 55 C | - | - | 3.3 V | 1.8 V | - | - | - | - | Circuit Breakers | - | 12 MHz | 150 PPM | SMD/SMT | - | 15 pF | 1 Pole | Standard Oscillators | HCMOS | Circuit Breakers | Circuit Breakers | 0.8 mm | 2 mm | 1.6 mm | ||
![]() CA70C3007MNT CTS | In Stock | - | - | - | AIRPAX | 3 | Not Illuminated | Sensata | + 125 C | - 55 C | - | - | 5 V | 1.8 V | - | - | - | Supplementary Protector | Circuit Breakers | - | 30 MHz | 150 PPM | SMD/SMT | - | 15 pF | 4 Pole | Standard Oscillators | HCMOS | Circuit Breakers | Circuit Breakers | 1.8 mm | 7 mm | 5 mm | ||
![]() CA20C0403GMT CTS | In Stock | - | - | - | AIRPAX | 3 | Not Illuminated | Sensata | + 105 C | - 40 C | Panel Mount | N | 3.3 V | 1.8 V | - | - | - | - | Circuit Breakers | 0.5 A | 4 MHz | 50 PPM | Hook Terminal | Toggle | 15 pF | 1 Pole | Standard Oscillators | HCMOS | Circuit Protectors | Circuit Breakers | 16.66 mm | 40.77 mm | 39.67 mm | ||
![]() CA70C2607NLT CTS | In Stock | - | - | 7 mm x 5 mm | AIRPAX | 3 | - | Sensata | + 150 C | - 40 C | - | - | 3.46 V | 3.13 V | - | - | - | Hydraulic-Magnetic | Circuit Breakers | - | 26 MHz | 150 PPM | SMD/SMT | - | 15 pF | 2 Pole | Standard Oscillators | HCMOS | Circuit Protectors | Circuit Breakers | 1.8 mm | 7 mm | 5 mm | ||
![]() CA70C24C4IMT CTS | In Stock | - | - | 7 mm x 5 mm | AIRPAX | 3 | Not Illuminated | Sensata | + 85 C | - 40 C | Panel Mount | N | 1.89 V | 1.71 V | - | - | - | - | Circuit Breakers | 0.3 A | 24.576 MHz | 30 PPM | Hook Terminal | Toggle | 15 pF | 1 Pole | Standard Oscillators | HCMOS | Circuit Protectors | Circuit Breakers | 16.66 mm | 40.77 mm | 39.67 mm | ||
![]() CA70C24C2MLT CTS | In Stock | - | - | 7 mm x 5 mm | Schurter | 10 | - | Schurter | + 125 C | - 55 C | - | - | 3.46 V | 3.13 V | - | - | - | - | Switches | - | 24.576 MHz | 100 PPM | SMD/SMT | - | 15 pF | - | Pushbutton Switches | HCMOS | - | Pushbutton Switches | 1.8 mm | 7 mm | 5 mm | ||
![]() CA70C2212PNT CTS | In Stock | - | - | 7 mm x 5 mm | AIRPAX | 3 | Not Illuminated | Sensata | + 85 C | - 40 C | Panel Mount | - | 2.66 V | 2.37 V | - | 80 V | - | - | Circuit Breakers | 15 A | 22.1184 MHz | 100 PPM | SMD/SMT | Rocker | 15 pF | - | Standard Oscillators | HCMOS | Circuit Breakers | Circuit Breakers | 1.8 mm | 7 mm | 5 mm | ||
![]() CA70C1433IMT CTS | In Stock | - | - | - | AIRPAX | 3 | Not Illuminated | Sensata | + 85 C | - 40 C | Panel Mount | - | 5 V | 1.8 V | - | - | - | Magnetic | Circuit Breakers | - | 14.31818 MHz | 50 PPM | Connector | Lever | 15 pF | 3 Pole | Standard Oscillators | HCMOS | Circuit Breakers | Circuit Breakers | 1.8 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 7 mm x 5 mm | AIRPAX | 3 | Not Illuminated | Sensata | + 125 C | - 40 C | Panel Mount | - | 3.46 V | 3.13 V | 125 VDC | - | - | Supplementary Protector | Circuit Breakers | 70 A | 125 MHz | 50 PPM | Stud | Lever | 15 pF | 2 Pole | Standard Oscillators | HCMOS | Circuit Breakers | Circuit Breakers | 1.8 mm | 7 mm | 5 mm | ||
![]() CA70C1003GLT CTS | In Stock | - | - | 7 mm x 5 mm | AIRPAX | 3 | Not Illuminated | Sensata | + 105 C | - 40 C | - | - | 3.46 V | 3.13 V | - | - | - | Supplementary Protector | Circuit Breakers | - | 10 MHz | 50 PPM | SMD/SMT | - | 15 pF | 1 Pole | Standard Oscillators | HCMOS | Circuit Breakers | Circuit Breakers | 1.8 mm | 7 mm | 5 mm | ||
![]() CA50C4807PMT CTS | In Stock | - | - | 5 mm x 3.2 mm | AIRPAX | 3 | Not Illuminated | Sensata | + 85 C | - 40 C | Panel Mount | - | 1.89 V | 1.71 V | - | 80 V | - | - | Circuit Breakers | 20 A | 48 MHz | 150 PPM | SMD/SMT | Rocker | 15 pF | - | Standard Oscillators | HCMOS | Circuit Breakers | Circuit Breakers | 1.3 mm | 5 mm | 3.2 mm | ||
![]() CA50C2002GMT CTS | In Stock | - | - | 5 mm x 3.2 mm | AIRPAX | 3 | Not Illuminated | Sensata | + 105 C | - 40 C | Panel Mount | N | 1.89 V | 1.71 V | - | - | - | - | Circuit Breakers | 0.3 A | 20 MHz | 100 PPM | Hook Terminal | Toggle | 15 pF | 1 Pole | Standard Oscillators | HCMOS | Circuit Protectors | Circuit Breakers | 16.66 mm | 40.77 mm | 39.67 mm | ||
![]() CA50C1432HMT CTS | In Stock | - | - | - | Sensata Technologies | 1000 | - | Sensata | + 125 C | - 40 C | - | - | 5 V | 1.8 V | - | - | 1NT | - | Sensors | - | 14.31818 MHz | 100 PPM | SMD/SMT | - | 15 pF | - | Thermostats | HCMOS | - | Thermostats | 1.3 mm | 5 mm | 3.2 mm | ||
![]() CA50C1223GLT CTS | In Stock | - | - | 5 mm x 3.2 mm | Sensata Technologies | 1000 | - | Sensata | + 105 C | - 40 C | - | - | 3.4 V | 3.1 V | - | - | 1NT | - | Sensors | - | 12.288 MHz | 50 PPM | SMD/SMT | - | 15 pF | - | Thermostats | HCMOS | - | Thermostats | 1.3 mm | 5 mm | 3.2 mm | ||
![]() CA50C1202GLT CTS | In Stock | - | - | - | AIRPAX | 3 | Not Illuminated | Sensata | + 105 C | - 40 C | - | - | 5 V | 1.8 V | - | - | - | Manual Motor Controller | Circuit Breakers | - | 12 MHz | 100 PPM | SMD/SMT | - | 15 pF | 1 Pole | Standard Oscillators | HCMOS | Circuit Breakers | Circuit Breakers | 1.3 mm | 5 mm | 3.2 mm | ||
![]() CA32C3742HLT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | AIRPAX | 3 | Not Illuminated | Sensata | + 125 C | - 40 C | - | - | 3.46 V | 3.13 V | - | - | - | Magnetic | Circuit Breakers | - | 37.4 MHz | 100 PPM | SMD/SMT | - | 15 pF | 2 Pole | Standard Oscillators | HCMOS | Circuit Breakers | Circuit Breakers | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA32C24C7NMT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | AIRPAX | 3 | Not Illuminated | Sensata | + 150 C | - 40 C | Panel Mount | - | 1.89 V | 1.71 V | - | - | - | Magnetic | Circuit Breakers | - | 24.576 MHz | 50 PPM | Stud | Lever | 15 pF | 1 Pole | Standard Oscillators | HCMOS | Circuit Breakers | Circuit Breakers | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA32C2214ILT CTS | In Stock | - | - | - | AIRPAX | 3 | Not Illuminated | Sensata | + 85 C | - 40 C | - | - | 3.3 V | 1.8 V | - | - | - | Manual Motor Controller | Circuit Breakers | - | 22.1184 MHz | 30 PPM | SMD/SMT | - | 15 pF | 3 Pole | Standard Oscillators | HCMOS | Circuit Breakers | Circuit Breakers | 1.2 mm | 3.2 mm | 2.5 mm |