- Product Type
- Output Format
- Frequency Stability
- Termination Style
- Frequency
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Series
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Illuminated | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 2 | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Voltage Rating DC | Packaging | Series | Type | Subcategory | Current Rating | Frequency | Frequency Stability | Termination Style | Number of Outputs | Actuator Type | Load Capacitance | Number of Poles | Output Power | Product Type | Output Format | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CA32C1602GNT CTS | In Stock | - | - | - | AIRPAX | 3 | Illuminated | - | - | Sensata | + 85 C | - 40 C | - | Panel Mount | - | - | - | 3.3 V | 1.8 V | - | - | - | - | - | - | Circuit Breakers | 250 mA | 16 MHz | 100 PPM | Solder Lug | - | Rocker | 15 pF | 1 Pole | - | Standard Oscillators | HCMOS | Circuit Protectors | Circuit Breakers | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA32C2407PNT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | AIRPAX | 3 | Not Illuminated | - | - | Sensata | + 105 C | - 55 C | - | Panel Mount | - | - | N | 2.66 V | 2.37 V | - | - | - | - | - | - | Circuit Breakers | - | 24 MHz | 50 PPM | Hook Terminal | - | Toggle | 15 pF | 3 Pole | - | Standard Oscillators | HCMOS | Circuit Protectors | Circuit Breakers | 49.2 mm | 45.21 mm | 39.67 mm | ||
Tiny WHSL | In Stock | - | - | 3.2 mm x 2.5 mm | AIRPAX | 3 | Not Illuminated | - | - | Sensata | + 85 C | - 40 C | - | Panel Mount | - | - | - | 1.89 V | 1.71 V | - | - | - | - | - | - | Circuit Breakers | - | 10 MHz | 30 PPM | SMD/SMT | - | Toggle | 15 pF | - | - | Standard Oscillators | HCMOS | Circuit Breakers | Circuit Breakers | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA32C0805ILT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | AIRPAX | 3 | - | - | - | Sensata | + 85 C | - 40 C | - | - | - | - | - | 3.46 V | 3.13 V | - | - | - | - | - | Hydraulic-Magnetic | Circuit Breakers | - | 8 MHz | 25 PPM | SMD/SMT | - | - | 15 pF | 2 Pole | - | Standard Oscillators | HCMOS | Circuit Protectors | Circuit Breakers | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA32C0803IMT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | Microchip Technology | 2600 | - | - | - | Microchip | + 85 C | - 40 C | Yes | - | - | - | Details | 1.89 V | 1.71 V | - | - | - | Reel | - | - | Sensors | - | 8 MHz | 50 PPM | SMD/SMT | - | - | 15 pF | - | - | Smoke Detectors | HCMOS | - | Smoke Detectors | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA32C0807HMT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | AIRPAX | 3 | Not Illuminated | - | - | Sensata | + 85 C | - 40 C | - | Panel Mount | - | - | - | 1.89 V | 1.71 V | - | - | - | - | - | - | Circuit Breakers | 30 A | 8 MHz | 50 PPM | Quick Connect | - | Toggle | 15 pF | 2 Pole | - | Standard Oscillators | HCMOS | Circuit Breakers | Circuit Breakers | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA70C5005INT CTS | In Stock | - | - | 7 mm x 5 mm | AIRPAX | 3 | Not Illuminated | - | - | Sensata | + 85 C | - 40 C | - | Panel Mount | - | - | - | 2.66 V | 2.37 V | - | - | - | - | - | - | Circuit Breakers | 5 A | 50 MHz | 25 PPM | Screw | - | Toggle | 15 pF | 1 Pole | - | Standard Oscillators | HCMOS | Circuit Breakers | Circuit Breakers | 1.8 mm | 7 mm | 5 mm | ||
![]() CA25C3207HMT CTS | In Stock | - | - | - | AIRPAX | 3 | Not Illuminated | - | - | Sensata | + 85 C | - 40 C | - | Panel Mount | - | - | - | 3.3 V | 1.8 V | AIRPAX | 1.128767 oz | - | - | Snapak | - | Circuit Breakers | 7 A | 32 MHz | 50 PPM | Screw | - | Push-Pull | 15 pF | 1 Pole | - | Standard Oscillators | HCMOS | Circuit Breakers | Circuit Breakers | 1 mm | 2.5 mm | 2 mm | ||
![]() CA25C2405ILT CTS | In Stock | - | - | - | AIRPAX | 3 | Not Illuminated | - | - | Sensata | + 85 C | - 40 C | - | Panel Mount | - | - | - | 3.3 V | 1.8 V | AIRPAX | 3.174657 oz | - | - | IAL/IDL/IML/IUL | Hydraulic-Magnetic | Circuit Breakers | 15 A | 24 MHz | 25 PPM | Quick Connect | - | Handle | 15 pF | 1 Pole | - | Magnetic Circuit Breakers | HCMOS | Circuit Breakers | Circuit Breakers | 1 mm | 2.5 mm | 2 mm | ||
![]() CA25C2503HMT CTS | In Stock | - | - | - | AIRPAX | 3 | Not Illuminated | - | - | Sensata | + 125 C | - 40 C | - | Panel Mount | - | - | N | 3.3 V | 1.8 V | - | - | 50 VDC | - | - | - | Circuit Breakers | 20 A | 25 MHz | 50 PPM | Hook Terminal | - | Toggle | 15 pF | 2 Pole | - | Standard Oscillators | HCMOS | Circuit Protectors | Circuit Breakers | 32.53 mm | 45.21 mm | 39.67 mm | ||
![]() CA25C2407PMT CTS | In Stock | - | - | - | AIRPAX | 3 | Not Illuminated | - | - | Sensata | + 105 C | - 55 C | - | Panel Mount | - | - | N | 3.3 V | 1.8 V | - | - | - | - | - | - | Circuit Breakers | 3 A | 24 MHz | 50 PPM | Hook Terminal | - | Toggle | 15 pF | 1 Pole | - | Standard Oscillators | HCMOS | Circuit Protectors | Circuit Breakers | 16.66 mm | 40.77 mm | 39.67 mm | ||
![]() CA25C1432GMT CTS | In Stock | - | - | - | Advanced Energy | 1 | - | 30 V | 23 V | Advanced Energy | + 65 C | - 40 C | - | Chassis Mount | 31 mA | 0 V to - 4 kV | - | 3.3 V | 1.8 V | - | - | - | - | Dual Polarity C | - | DC-DC Converter | - | 14.31818 MHz | 100 PPM | SMD/SMT | 2 Output | - | 15 pF | - | 250 W | Non-Isolated DC-DC Converters | HCMOS | Non-Isolated / POL | Non-Isolated DC/DC Converters | 1 mm | 2.5 mm | 2 mm | ||
![]() CA25C24C7PLT CTS | In Stock | - | - | - | AIRPAX | 3 | Not Illuminated | - | - | Sensata | + 85 C | - 40 C | - | Panel Mount | - | - | - | 3.3 V | 1.8 V | - | - | - | - | - | - | Circuit Breakers | 20 A | 24.576 MHz | 50 PPM | Sloder Lug | - | Rocker | 15 pF | 2 Pole | - | Standard Oscillators | HCMOS | Circuit Protectors | Circuit Breakers | 1 mm | 2.5 mm | 2 mm | ||
![]() CA25C2504ILT CTS | In Stock | - | - | - | AIRPAX | 3 | Not Illuminated | - | - | Sensata | + 85 C | - 40 C | - | Panel Mount | - | - | - | 3.3 V | 1.8 V | - | - | - | - | - | Supplementary Protector | Circuit Breakers | - | 25 MHz | 30 PPM | Stud | - | Lever | 15 pF | 2 Pole | - | Standard Oscillators | HCMOS | Circuit Breakers | Circuit Breakers | 1 mm | 2.5 mm | 2 mm | ||
![]() CA25C1227PLT CTS | In Stock | - | - | - | AIRPAX | 3 | Not Illuminated | - | - | Sensata | + 85 C | - 40 C | - | Panel Mount | - | - | - | 3.3 V | 1.8 V | - | - | - | - | - | - | Circuit Breakers | 40 A | 12.288 MHz | 50 PPM | Screw | - | Toggle | 15 pF | 2 Pole | - | Standard Oscillators | HCMOS | Circuit Breakers | Circuit Breakers | 1 mm | 2.5 mm | 2 mm | ||
![]() CA25C0803HMT CTS | In Stock | - | - | - | AIRPAX | 3 | Not Illuminated | - | - | Sensata | + 85 C | - 40 C | - | Panel Mount | - | - | - | 3.3 V | 1.8 V | AIRPAX | 6.349313 oz | - | - | IAL/IDL/IML/IUL | Hydraulic-Magnetic | Circuit Breakers | - | 8 MHz | 50 PPM | Stud | - | Handle | 15 pF | 2 Pole | - | Magnetic Circuit Breakers | HCMOS | Circuit Breakers | Circuit Breakers | 1 mm | 2.5 mm | 2 mm | ||
![]() CA20C4002GNT CTS | In Stock | - | - | 2 mm x 1.6 mm | AIRPAX | 3 | Not Illuminated | - | - | Sensata | + 85 C | - 40 C | - | Panel Mount | - | - | - | 3.3 V | 1.8 V | - | - | - | - | - | - | Circuit Breakers | 40 A | 40 MHz | 100 PPM | Quick Connect | - | Toggle | 15 pF | 1 Pole | - | Standard Oscillators | HCMOS | Circuit Breakers | Circuit Breakers | 0.8 mm | 2 mm | 1.6 mm | ||
![]() CA20C4003ILT CTS | In Stock | - | - | 2 mm x 1.6 mm | TE Connectivity | 1 | - | - | - | TE Connectivity | + 85 C | - 40 C | - | - | - | - | Details | 3.3 V | 1.8 V | - | 0.670205 oz | - | - | - | - | Circular Connectors | - | 40 MHz | 50 PPM | SMD/SMT | - | - | 15 pF | - | - | Circular MIL Spec Backshells | HCMOS | - | Circular MIL Spec Backshells | 0.8 mm | 2 mm | 1.6 mm | ||
![]() CA20C3842HMT CTS | In Stock | - | - | - | Samtec | 1 | - | - | - | Samtec | + 125 C | - 40 C | - | - | - | - | - | 3.3 V | 1.8 V | Flex Stack | - | - | - | TW | Stacking Header | Headers & Wire Housings | - | 38.4 MHz | 100 PPM | SMD/SMT | - | - | 15 pF | - | - | Headers & Wire Housings | HCMOS | - | Headers & Wire Housings | 0.8 mm | 2 mm | 1.6 mm | ||
![]() CA20C3844IMT CTS | In Stock | - | - | - | AIRPAX | 3 | Not Illuminated | - | - | Sensata | + 85 C | - 40 C | - | Panel Mount | - | - | N | 3.3 V | 1.8 V | - | - | - | - | - | - | Circuit Breakers | 3 A | 38.4 MHz | 30 PPM | Hook Terminal | - | Toggle | 15 pF | 3 Pole | - | Standard Oscillators | HCMOS | Circuit Protectors | Circuit Breakers | 49.2 mm | 45.21 mm | 39.67 mm |