- Product Type
- Output Format
- Frequency Stability
- Termination Style
- Frequency
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Series
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Material | Housing Material | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Illuminated | Inside Diameter | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Screw Head | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Number of Positions | Color | Applications | Number of Rows | Gender | Subcategory | Power Rating | Pitch | Technology | Current Rating | Frequency | Frequency Stability | Termination Style | Actuator Type | Contact Gender | Housing Color | Lead Diameter | Plating | Load Capacitance | Number of Poles | Thread Size | Product Type | Output Format | Outside Diameter | Product | Mounting Angle | Features | Product Category | Diameter | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CA20C3842GMT CTS | In Stock | - | - | - | 2 mm x 1.6 mm | - | - | AIRPAX | - | 3 | Not Illuminated | - | Sensata | + 105 C | - 40 C | Panel Mount | N | - | 3.3 V | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | 38.4 MHz | 100 PPM | Hook Terminal | Toggle | - | - | - | - | 15 pF | 2 Pole | - | Standard Oscillators | HCMOS | - | Circuit Protectors | - | - | Circuit Breakers | - | 32.53 mm | 45.21 mm | 39.67 mm | - | ||
![]() CA20C2604IMT CTS | In Stock | - | - | - | - | - | - | AIRPAX | - | 3 | Not Illuminated | - | Sensata | + 85 C | - 40 C | Panel Mount | - | - | 3.3 V | 1.8 V | - | - | - | - | - | - | - | - | Manual Motor Controller | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | 26 MHz | 30 PPM | Stud | Lever | - | - | - | - | 15 pF | 3 Pole | - | Standard Oscillators | HCMOS | - | Circuit Breakers | - | - | Circuit Breakers | - | 0.8 mm | 2 mm | 1.6 mm | - | ||
![]() CA20C2405ILT CTS | In Stock | - | - | - | 2 mm x 1.6 mm | - | - | AIRPAX | - | 3 | Not Illuminated | - | Sensata | + 85 C | - 40 C | Panel Mount | - | - | 3.3 V | 1.8 V | - | - | - | - | - | - | - | - | Manual Motor Controller | - | - | - | - | - | - | Circuit Breakers | - | - | - | 30 A | 24 MHz | 25 PPM | Stud | Lever | - | - | - | - | 15 pF | 3 Pole | - | Standard Oscillators | HCMOS | - | Circuit Breakers | - | - | Circuit Breakers | - | 0.8 mm | 2 mm | 1.6 mm | - | ||
![]() CA20C1202NLT CTS | In Stock | - | - | - | 2 mm x 1.6 mm | - | - | AIRPAX | - | 3 | Not Illuminated | - | Sensata | + 150 C | - 40 C | Panel Mount | - | - | 3.3 V | 1.8 V | - | - | - | - | - | - | - | - | Hydraulic-Magnetic | - | - | - | - | - | - | Circuit Breakers | - | - | - | 60 A | 12 MHz | 100 PPM | Stud | Handle | - | - | - | - | 15 pF | 1 Pole | - | Standard Oscillators | HCMOS | - | Circuit Protectors | - | - | Circuit Breakers | - | 0.8 mm | 2 mm | 1.6 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 7 mm x 5 mm | - | - | AIRPAX | - | 3 | Not Illuminated | - | Sensata | + 85 C | - 40 C | Panel Mount | - | - | 3.3 V | 1.8 V | - | - | - | 80 V | - | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | 25 A | 24.576 MHz | 150 PPM | Screw | Toggle | - | - | - | - | 15 pF | 1 Pole | - | Standard Oscillators | HCMOS | - | Circuit Breakers | - | - | Circuit Breakers | - | 1.8 mm | 7 mm | 5 mm | - | ||
Tiny WHSL | In Stock | - | - | Gold | 7 mm x 5 mm | - | Polyester | Samtec | Phosphor Bronze | 1 | - | - | Samtec | + 125 C | - 55 C | Through Hole | - | - | 3.3 V | 1.8 V | Flex Stack | - | - | - | Bulk | MTSW | - | - | Pin Strip | - | 5 Position | - | - | 1 Row | - | Headers & Wire Housings | - | 2.54 mm | - | - | 30 MHz | 100 PPM | Solder Pin | - | Pin (Male) | Black | - | - | 15 pF | - | - | Headers & Wire Housings | HCMOS | - | Headers | Straight | - | Headers & Wire Housings | - | 1.8 mm | 7 mm | 5 mm | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | AIRPAX | - | 3 | Not Illuminated | - | Sensata | + 105 C | - 55 C | - | N | - | 3.3 V | 1.8 V | - | - | 50 VDC | - | - | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | 20 A | 27 MHz | 100 PPM | SMD/SMT | Toggle | - | - | - | - | 15 pF | 2 Pole | - | Standard Oscillators | HCMOS | - | Circuit Protectors | - | - | Circuit Breakers | - | 32.53 mm | 45.21 mm | 39.67 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | AIRPAX | - | 3 | Not Illuminated | - | Sensata | + 105 C | - 55 C | Panel Mount | N | - | 3.3 V | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | 5 A | 24 MHz | 100 PPM | Hook Terminal | Toggle | - | - | - | - | 15 pF | 2 Pole | - | Standard Oscillators | HCMOS | - | Circuit Protectors | - | - | Circuit Breakers | - | 32.53 mm | 45.21 mm | 39.67 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | Steel | - | Fascomp | - | 50 | - | - | Fascomp | + 105 C | - 55 C | - | Details | - | 3.3 V | 1.8 V | - | - | - | - | - | - | - | - | Hex | - | - | Clear | - | - | Male / Male | Hardware | - | - | - | - | 22.1184 MHz | 150 PPM | SMD/SMT | - | - | - | - | Zinc | 15 pF | - | 8-32, 10-32 | Standoffs, Spacers & Supports | HCMOS | - | Standoffs | - | - | Standoffs & Spacers | - | 1.3 mm | 0.125 in | 3.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | Stainless Steel | - | Fascomp | - | 100 | - | 0.115 in | Fascomp | + 105 C | - 55 C | - | Details | - | 3.3 V | 1.8 V | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | Hardware | - | - | - | - | 50 MHz | 100 PPM | SMD/SMT | - | - | - | - | - | 15 pF | - | - | Standoffs, Spacers & Supports | HCMOS | 0.25 in | Spacers | - | - | Standoffs & Spacers | - | 1 mm | 0.875 in | 2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2.5 mm x 2 mm | Aluminum | - | Fascomp | - | 50 | - | - | Fascomp | + 105 C | - 55 C | - | Details | - | 3.46 V | 3.13 V | - | - | - | - | - | - | - | - | Hex | - | - | - | - | - | Female / Female | Hardware | - | - | - | - | 26 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | 15 pF | - | 1/4-20 | Standoffs, Spacers & Supports | HCMOS | 0.5 in | Standoffs | - | - | Standoffs & Spacers | - | 1 mm | 1 in | 2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | Steel | - | Fascomp | - | 25 | - | - | Fascomp | + 125 C | - 55 C | - | Details | - | 3.3 V | 1.8 V | - | - | - | - | - | - | - | - | Hex | - | - | Clear | - | - | Male / Female | Hardware | - | - | - | - | 50 MHz | 100 PPM | SMD/SMT | - | - | - | - | Zinc | 15 pF | - | 10-32 | Standoffs, Spacers & Supports | HCMOS | - | Standoffs | - | - | Standoffs & Spacers | - | 1 mm | 1.75 in | 2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | AIRPAX | - | 3 | Not Illuminated | - | Sensata | + 85 C | - 40 C | Panel Mount | - | - | 3.3 V | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | 20 A | 156.25 MHz | 100 PPM | Quick Connect | Toggle | - | - | - | - | 15 pF | 2 Pole | - | Standard Oscillators | HCMOS | - | Circuit Breakers | - | - | Circuit Breakers | - | 1.3 mm | 5 mm | 3.2 mm | - | ||
![]() CA70C3207HMT CTS | In Stock | - | - | - | - | - | - | AIRPAX | - | 3 | Not Illuminated | - | Sensata | + 85 C | - 40 C | Panel Mount | - | - | 5 V | 1.8 V | AIRPAX | 3.174657 oz | - | - | - | IAL/IDL/IML/IUL | - | - | Hydraulic-Magnetic | - | - | - | - | - | - | Circuit Breakers | - | - | - | 50 A | 32 MHz | 150 PPM | Quick Connect | Handle | - | - | - | - | 15 pF | 1 Pole | - | Magnetic Circuit Breakers | HCMOS | - | Circuit Breakers | - | - | Circuit Breakers | - | 1.8 mm | 7 mm | 5 mm | - | ||
![]() CA70C1007PMT CTS | In Stock | - | - | - | - | - | - | AIRPAX | - | 3 | Not Illuminated | - | Sensata | + 85 C | - 40 C | Panel Mount | - | - | 5 V | 1.8 V | AIRPAX | 3.174657 oz | - | - | - | IAL/IDL/IML/IUL | - | - | Hydraulic-Magnetic | - | - | - | - | - | - | Circuit Breakers | - | - | - | 1 A | 10 MHz | 150 PPM | Quick Connect | Handle | - | - | - | - | 15 pF | 1 Pole | - | Magnetic Circuit Breakers | HCMOS | - | Circuit Breakers | - | - | Circuit Breakers | - | 1.8 mm | 7 mm | 5 mm | - | ||
![]() CA50C2503IMT CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | Vishay / BC Components | - | 500 | - | - | Vishay | + 155 C | - 55 C | PCB Mount | Details | - | 1.89 V | 1.71 V | - | 0.059966 oz | - | 10 kV | Ammo Pack | VR68 | 5 % | 200 PPM / C | - | 11 MOhms | - | - | High humidity environment | - | - | Resistors | 1 W | - | Metal Film | - | 25 MHz | 50 PPM | Axial | - | - | - | 0.78 mm | - | 15 pF | - | - | Metal Film Resistors | HCMOS | - | Metal Film Resistors | - | High pulse loading capability | Metal Film Resistors - Through Hole | 6.8 mm | 1.3 mm | 18 mm | 3.2 mm | - | ||
![]() CA50C1603HNT CTS | In Stock | - | - | - | 5 mm x 3.2 mm | Stainless Steel | - | Fascomp | - | 20 | - | - | Fascomp | + 125 C | - 40 C | - | Details | - | 2.6 V | 2.3 V | - | - | - | - | - | - | - | - | Round Thumb Nut | - | - | - | - | - | - | Hardware | - | - | - | - | 16 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | 15 pF | - | 10-24 | Screws & Fasteners | HCMOS | 0.5 in | Nuts | - | - | Screws & Fasteners | - | 1.3 mm | 0.3438 in | 3.2 mm | - | ||
![]() CA50C1223GNT CTS | In Stock | - | - | - | - | Stainless Steel | - | Fascomp | - | 20 | - | - | Fascomp | + 105 C | - 40 C | - | Details | Socket | 5 V | 1.8 V | - | - | - | - | - | - | - | - | Shoulder Screw | - | - | - | - | - | - | Hardware | - | - | - | - | 12.288 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | 15 pF | - | 8-32 | Screws & Fasteners | HCMOS | - | Screws | - | - | Screws & Fasteners | - | 1.3 mm | 1.718 in | 3.2 mm | - | ||
![]() CA32C3742NLT CTS | In Stock | - | - | - | - | Steel | - | Fascomp | - | 200 | - | - | Fascomp | + 150 C | - 40 C | - | Details | - | 3.3 V | 1.8 V | - | - | - | - | - | - | - | - | Hex | - | - | Clear | - | - | Male / Female | Hardware | - | - | - | - | 37.4 MHz | 100 PPM | SMD/SMT | - | - | - | - | Zinc | 15 pF | - | 4-40 | Standoffs, Spacers & Supports | HCMOS | 3/16 in | Standoffs | - | - | Standoffs & Spacers | - | 1.2 mm | 1.25 in | 2.5 mm | - | ||
![]() CA50C0802GLT CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | AIRPAX | - | 3 | Not Illuminated | - | Sensata | + 105 C | - 40 C | Panel Mount | N | - | 3.4 V | 3.1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | 8 MHz | 100 PPM | Screw | Toggle | - | - | - | - | 15 pF | 1 Pole | - | Standard Oscillators | HCMOS | - | Circuit Protectors | - | - | Circuit Breakers | - | 16.66 mm | 40.77 mm | 39.67 mm | - |