- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Approvals | Case Size | Case Style | Connections | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Range | RoHS | Supply Voltage-Max | Supply Voltage-Min | Series | Type | Current Rating | Frequency | Frequency Stability | Termination Style | Load Capacitance | Protections | Product Type | Output Format | Legend | Background Color | Language | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 654V15363C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | Miscellaneous | VJ647M | + 70 C | - 20 C | - | - | - | 3.465 V | 3.135 V | 654 | - | - | 153.6 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656V148A4C3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | Cooper | 79903833641 | + 70 C | - 20 C | - | - | - | 3.465 V | 3.135 V | 656 | - | - | 148.3516 MHz | 30 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656P8674I3T CTS | In Stock | - | - | 7 mm x 5 mm | Polystyrene | - | - | - | - | Brady | 126901 | + 85 C | - 40 C | - | - | - | 3.465 V | 3.135 V | 656 | Traffic/Parking Signs | - | 86.7 MHz | 30 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | Hot Pipes Do Not Touch | White | English | 2 mm | 7 mm | 5 mm | ||
![]() 656L322A3C3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | Miscellaneous | - | + 70 C | - 20 C | - | - | - | 3.465 V | 3.135 V | 656 | - | - | 322.265625 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656M5005C2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | + 70 C | - 20 C | - | - | - | 2.625 V | 2.375 V | 656M | - | - | 50 MHz | 25 PPM | SMD/SMT | 15 pF | - | Standard Oscillators | HCMOS | - | - | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 654L148A5C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | + 70 C | - 20 C | - | - | - | 3.465 V | 3.135 V | 654 | - | - | 148.3516 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656P23305C3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | 4 | Lower Mount | 1/2 NPT | NOSHOK | 40-510-30/60-psi/kPa | + 70 C | - 20 C | - | -30 Hg-60 psi | - | 3.465 V | 3.135 V | 656 | - | - | 233 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 654L23305C2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | CE, CSA, IEC, UL | - | - | - | Cutler Hammer, Div of Eaton Co | LGX325039B20G | + 70 C | - 20 C | - | - | No | 2.625 V | 2.375 V | 654 | - | 250 A | 233 MHz | 25 PPM | SMD/SMT | - | Ground Fault | Standard Oscillators | LVDS | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654E4334I2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | 4.5 | Lower Mount | 1/4 NPT | NOSHOK | 45-760-10000-psi/bar-1/4 | + 85 C | - 40 C | - | 0-10,000 psi | - | 2.625 V | 2.375 V | 654 | - | - | 43.35 MHz | 30 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656L322A3I3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | Miscellaneous | RD3R9EB2 | + 85 C | - 40 C | - | - | - | 3.465 V | 3.135 V | 656 | - | - | 322.265625 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 654V15365C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | ABB | ACH580-BCR-143A-2+J429+K475+L501 | + 70 C | - 20 C | - | - | - | 3.465 V | 3.135 V | 654 | - | - | 153.6 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656L322A4I2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | - | 2.625 V | 2.375 V | 656 | - | - | 322.265625 MHz | 30 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 634V13204C2T CTS | In Stock | - | - | - | - | - | - | - | - | Mencom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 654C7423I3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | - | 3.465 V | 3.135 V | 654C | - | - | 74.25 MHz | 50 PPM | SMD/SMT | 15 pF | - | Standard Oscillators | HCMOS | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654E4333C2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | Fagor Automation | - | + 70 C | - 20 C | - | - | - | 2.625 V | 2.375 V | 654 | - | - | 43.35 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654M20485C2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | + 70 C | - 20 C | - | - | - | 2.625 V | 2.375 V | 654M | - | - | 204.8 MHz | 25 PPM | SMD/SMT | 15 pF | - | Standard Oscillators | HCMOS | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656P20484C3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | Turck | U-98468 | + 70 C | - 20 C | - | - | - | 3.465 V | 3.135 V | 656 | - | - | 204.8 MHz | 30 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 654L7424C2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | Miscellaneous | - | + 70 C | - 20 C | - | - | - | 2.625 V | 2.375 V | 654 | - | - | 74.25 MHz | 30 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654V30004C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | CE, CSA, UL | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG54K1200D2DM | + 70 C | - 20 C | Panel | - | - | 3.465 V | 3.135 V | 654 | - | 1,200 A | 300 MHz | 30 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656M38D3I3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | - | 3.465 V | 3.135 V | 656M | - | - | 38.84 MHz | 50 PPM | SMD/SMT | 15 pF | - | Standard Oscillators | HCMOS | - | - | - | 1.85 mm | 7 mm | 5 mm |