- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Minimum Operating Temperature
- Maximum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
- Height
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Housing Material | Approvals | Case Size | Case Style | Connections | Insulation Materials | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Number of Outlets | Outputs | Range | RoHS | Supply Voltage-Max | Supply Voltage-Min | Timing Range | Series | Termination | Type | Applications | Shielding | Current Rating | Frequency | Frequency Stability | Number of Conductors | Termination Style | Output Type | Load Capacitance | Jacket Color | Protections | Product Type | Coil Voltage | Output Format | Legend | Background Color | Mode of Operation | Language | Connection Type | Operating Voltage | Power Type | Contacts | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 656V13204C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | 4 | Lower Mount | 1/2 NPT | - | NOSHOK | 40-901-5000-psi/bar-1/2 | + 70 C | - 20 C | - | - | - | 0-5,000 psi | - | 2.625 V | 2.375 V | - | 656 | - | - | - | - | - | 132 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | Standard Oscillators | - | LVDS | - | - | - | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 654V15004C3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | CSA, UL | - | - | - | PUR | Murrelektronik | 8000-00000-3565000 | + 70 C | - 20 C | - | - | - | - | - | 3.465 V | 3.135 V | - | 654 | - | - | Distribution | Unshielded | - | 150 MHz | 30 PPM | 6 | SMD/SMT | - | - | Gray | - | Standard Oscillators | - | LVDS | - | - | - | - | - | - | - | - | - | 1.2 mm | 164 | 3.2 mm | ||
![]() 654V5004C2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | GE | EP102ULH2D63 | + 70 C | - 20 C | DIN Rail | - | - | - | - | 2.625 V | 2.375 V | - | 654 | - | - | - | - | 63 A | 50 MHz | 30 PPM | - | SMD/SMT | - | - | - | Branch Circuit | Standard Oscillators | - | LVDS | - | - | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 634L12503C2T CTS | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | - | - | Murrelektronik | 7000-08741-3190750 | + 70 C | - 20 C | - | - | - | - | - | 2.625 V | 2.375 V | - | 634 | - | - | - | - | - | 125 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | Standard Oscillators | - | LVDS | - | - | - | - | - | - | - | - | - | 1.1 mm | 3.2 mm | 2.5 mm | ||
![]() 654L74A5C2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | Polyester | - | - | - | - | - | - | Brady | 126902 | + 70 C | - 20 C | - | - | - | - | - | 2.625 V | 2.375 V | - | 654 | - | Traffic/Parking Signs | - | - | - | 74.1758 MHz | 25 PPM | - | SMD/SMT | - | - | - | - | Standard Oscillators | - | LVDS | Hot Pipes Do Not Touch | White | - | English | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656P7773I3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | Cooper | 79903820568 | + 85 C | - 40 C | - | - | - | - | - | 3.465 V | 3.135 V | - | 656 | - | - | - | - | - | 77.76 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656P15363I3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | O-Z Gedney | J-3540 | + 85 C | - 40 C | - | - | - | - | - | 3.465 V | 3.135 V | - | 656 | - | - | - | - | - | 153.6 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656E14455C3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | Turck | U-98474 | + 70 C | - 20 C | - | - | - | - | - | 3.465 V | 3.135 V | - | 656 | - | - | - | - | - | 144.5 MHz | 25 PPM | - | SMD/SMT | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656M16114C3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | Aluminum | - | - | - | - | - | Grace Technologies | P-P11R2S11-M3RE0-C15 | + 70 C | - 20 C | - | (1) Continental European Receptacle | - | - | - | 3.465 V | 3.135 V | - | 656M | - | - | - | - | - | 161.1328 MHz | 30 PPM | - | SMD/SMT | - | 15 pF | - | - | Standard Oscillators | - | HCMOS | - | - | - | - | - | - | - | - | IP65 | 1.85 mm | 7 mm | 5 mm | ||
![]() 656P18434C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | Schneider | 470193 | + 70 C | - 20 C | - | - | - | - | - | 2.625 V | 2.375 V | - | 656 | - | - | - | - | - | 184.32 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | Threaded | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656M12283I3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | CE, CSA, UL | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG54K1200D2DN | + 85 C | - 40 C | Panel | - | - | - | - | 3.465 V | 3.135 V | - | 656M | - | - | - | - | 1,200 A | 122.88 MHz | 50 PPM | - | SMD/SMT | - | 15 pF | - | - | Standard Oscillators | - | HCMOS | - | - | - | - | - | - | - | - | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 656C15555C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | ATEX | - | - | - | - | Turck | 10568001 | + 70 C | - 20 C | - | - | - | - | Yes | 2.625 V | 2.375 V | - | 656C | - | - | - | - | - | 155.52 MHz | 25 PPM | - | SMD/SMT | Namur | 15 pF | - | - | Standard Oscillators | - | HCMOS | - | - | - | - | Cable with M12 Connector | - | DC | - | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 656V14453I2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | PILZ | 570611 | + 85 C | - 40 C | - | - | 2 Semiconductor | - | - | 2.625 V | 2.375 V | - | 656 | - | - | - | - | - | 144.5 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | Standard Oscillators | - | LVDS | - | - | - | - | 8 Pin M12 Connector | 24 VDC | - | - | IP67 | 2 mm | 7 mm | 5 mm | ||
![]() 654M20003I2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | Mencom | - | + 85 C | - 40 C | - | - | - | - | - | 2.625 V | 2.375 V | - | 654M | - | - | - | - | - | 200 MHz | 50 PPM | - | SMD/SMT | - | 15 pF | - | - | Standard Oscillators | - | HCMOS | - | - | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654C15625C2T CTS | In Stock | - | - | Surface | 5 mm x 3.2 mm | - | - | CE, CSA, UL | - | - | - | - | SSAC | KRPS4130MM-SSAC | + 70 C | - 20 C | - | - | - | - | - | 2.625 V | 2.375 V | 30 | 654C | 0.250 in Flat Blade | - | - | - | - | 156.25 MHz | 25 PPM | - | SMD/SMT | - | 15 pF | - | - | Standard Oscillators | 120 VAC | HCMOS | - | - | On Delay | - | - | - | - | SPDT | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654M14853I3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | 3.465 V | 3.135 V | - | 654M | - | - | - | - | - | 148.5 MHz | 50 PPM | - | SMD/SMT | - | 15 pF | - | - | Standard Oscillators | - | HCMOS | - | - | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654M15004C2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | Hubbell | CEXT111MFL05 | + 70 C | - 20 C | - | - | - | - | - | 2.625 V | 2.375 V | - | 654M | - | - | - | - | - | 150 MHz | 30 PPM | - | SMD/SMT | - | 15 pF | - | - | Standard Oscillators | - | HCMOS | - | - | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654C10403C3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | 2.5 | Lower Mount | 1/4 NPT | - | NOSHOK | 25-100-100-psi/kg/cm2 | + 70 C | - 20 C | - | - | - | 0-100 psi | - | 3.465 V | 3.135 V | - | 654C | - | - | - | - | - | 104 MHz | 50 PPM | - | SMD/SMT | - | 15 pF | - | - | Standard Oscillators | - | HCMOS | - | - | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656V16003I2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | Aluminum | - | - | - | - | - | Grace Technologies | P-P11R33#2-H3RX | + 85 C | - 40 C | - | None | - | - | - | 2.625 V | 2.375 V | - | 656 | - | - | - | - | - | 160 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | Standard Oscillators | - | LVDS | - | - | - | - | - | - | - | - | IP65 | 2 mm | 7 mm | 5 mm | ||
![]() 656M7773I2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | Schneider | 470192 | + 85 C | - 40 C | - | - | - | - | - | 2.625 V | 2.375 V | - | 656M | - | - | - | - | - | 77.76 MHz | 50 PPM | - | SMD/SMT | - | 15 pF | - | - | Standard Oscillators | - | HCMOS | - | - | - | - | Threaded | - | - | - | - | 1.85 mm | 7 mm | 5 mm |