- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Minimum Operating Temperature
- Maximum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
- Height
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Housing Material | Approvals | Case Size | Case Style | Connections | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Number of Outlets | Operation | Range | RoHS | Supply Voltage-Max | Supply Voltage-Min | Series | Current Rating | Frequency | Frequency Stability | Termination Style | Load Capacitance | Protections | Product Type | Output Format | Connection Type | Contacts | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 656E20003C2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | Klockner-Moeller, Div of Eaton | J-DIL1M(24V50/60HZ) | + 70 C | - 20 C | - | - | - | - | - | 2.625 V | 2.375 V | 656 | - | 200 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 654M10005C2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | 4.5 | Lower Mount | 1/2 NPT | NOSHOK | 45-760-100-psi/bar | + 70 C | - 20 C | - | - | - | 0-100 psi | - | 2.625 V | 2.375 V | 654M | - | 100 MHz | 25 PPM | SMD/SMT | 15 pF | - | Standard Oscillators | HCMOS | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654L2704C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | CE, CSA, UL | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG54K1200D3WM | + 70 C | - 20 C | Panel | - | - | - | - | 3.465 V | 3.135 V | 654 | 1,200 A | 27 MHz | 30 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656V4334I2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | 2.625 V | 2.375 V | 656 | - | 43.35 MHz | 30 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656C5003C2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | Hubbell | CEXT332FWL01XP | + 70 C | - 20 C | - | - | - | - | - | 2.625 V | 2.375 V | 656C | - | 50 MHz | 50 PPM | SMD/SMT | 15 pF | - | Standard Oscillators | HCMOS | - | - | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 656M148B3I2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | Hubbell | CEXT332FWL01 | + 85 C | - 40 C | - | - | - | - | - | 2.625 V | 2.375 V | 656M | - | 148.351648 MHz | 50 PPM | SMD/SMT | 15 pF | - | Standard Oscillators | HCMOS | - | - | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 654M10003C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | Vynckier Enclosure Systems | - | + 70 C | - 20 C | - | - | - | - | - | 3.465 V | 3.135 V | 654M | - | 100 MHz | 50 PPM | SMD/SMT | 15 pF | - | Standard Oscillators | HCMOS | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656E7684I3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | 4 | Lower Mount | 1/4 NPT | NOSHOK | 40-901-6000-psi/kPa | + 85 C | - 40 C | - | - | - | 0-6,000 psi | - | 3.465 V | 3.135 V | 656 | - | 76.8 MHz | 30 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 654E8674C2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | Cooper | 79903833599 | + 70 C | - 20 C | - | - | - | - | - | 2.625 V | 2.375 V | 654 | - | 86.7 MHz | 30 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656V9215C3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | Schneider | 133740 | + 70 C | - 20 C | - | - | - | - | - | 3.465 V | 3.135 V | 656 | - | 92.16 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | Threaded | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 654V23303C2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | Hubbell | CEXT332MFL01 | + 70 C | - 20 C | - | - | - | - | - | 2.625 V | 2.375 V | 654 | - | 233 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654P7773C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | Turck | - | + 70 C | - 20 C | - | - | - | - | - | 3.465 V | 3.135 V | 654 | - | 77.76 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654V24573I2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | Murrelektronik | 7000-41511-6370150 | + 85 C | - 40 C | - | - | - | - | - | 2.625 V | 2.375 V | 654 | - | 245.76 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656M20004C2T CTS | In Stock | - | - | 7 mm x 5 mm | Stainless Steel | - | - | - | - | Grace Technologies | P-P11R33-M5RD3-C10 | + 70 C | - 20 C | - | (2) 125V Receptacles | - | - | - | 2.625 V | 2.375 V | 656M | - | 200 MHz | 30 PPM | SMD/SMT | 15 pF | - | Standard Oscillators | HCMOS | - | - | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 656L74A4I3T CTS | In Stock | - | - | 7 mm x 5 mm | - | CE, CSA, UL | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG54K1200D3WN | + 85 C | - 40 C | Panel | - | - | - | - | 3.465 V | 3.135 V | 656 | 1,200 A | 74.1758 MHz | 30 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656P13503I3T CTS | In Stock | - | - | 7 mm x 5 mm | - | CE, CSA, IEC, UL | - | - | - | Cutler Hammer, Div of Eaton Co | LGX340032B20G | + 85 C | - 40 C | - | - | - | - | No | 3.465 V | 3.135 V | 656 | 400 A | 135 MHz | 50 PPM | SMD/SMT | - | Ground Fault | Standard Oscillators | LVPECL | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656C13503C2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | Klockner-Moeller, Div of Eaton | J-DIL2M(208V60HZ) | + 70 C | - 20 C | - | - | - | - | - | 2.625 V | 2.375 V | 656C | - | 135 MHz | 50 PPM | SMD/SMT | 15 pF | - | Standard Oscillators | HCMOS | - | - | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 654C15555C2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | HT20P11F2516 | + 70 C | - 20 C | - | - | - | - | - | 2.625 V | 2.375 V | 654C | - | 155.52 MHz | 25 PPM | SMD/SMT | 15 pF | - | Standard Oscillators | HCMOS | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656V3883C2T CTS | In Stock | - | - | 7 mm x 5 mm | - | CCC, CSA, TUV, UL | - | - | - | IDEC | AOW320-R | + 70 C | - 20 C | - | - | Maintained | - | - | 2.625 V | 2.375 V | 656 | - | 38.88 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | - | 2NO | IP65 | 2 mm | 7 mm | 5 mm | ||
![]() 656L10623I2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | 2.625 V | 2.375 V | 656 | - | 106.25 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | - | - | - | 2 mm | 7 mm | 5 mm |