- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Housing Material | Approvals | Insulation Materials | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Outlets | Operation | RoHS | Shaft Type | Supply Voltage-Max | Supply Voltage-Min | Voltage, Rating | Operating Temperature | Series | Termination | Type | Shielding | Current Rating | Frequency | Frequency Stability | Number of Conductors | Termination Style | Output Voltage | Output Type | Wire Gauge | Load Capacitance | Jacket Color | Protections | Product Type | Output Format | Legend | Background Color | Outer Diameter | Language | Number of Pairs | Input Voltage | Contacts | Bearings | IP Rating | Mating Connector | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 656M18433C3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | Cooper | 79903800612 | + 70 C | - 20 C | - | - | - | - | - | - | 3.465 V | 3.135 V | - | - | 656M | - | - | - | - | 184.32 MHz | 50 PPM | - | SMD/SMT | - | - | - | 15 pF | - | - | Standard Oscillators | HCMOS | - | - | - | - | - | - | - | - | - | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 656V38D3I3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | Danaher Controls | HS352000G3346 | + 85 C | - 40 C | - | Hollowshaft | - | - | - | Hollow | 3.465 V | 3.135 V | - | -40 to 70 Degrees C | 656 | 7 Pin Connector | - | - | - | 38.84 MHz | 50 PPM | - | SMD/SMT | 5~26 VDC | Differential | - | - | - | - | Standard Oscillators | LVDS | - | - | - | - | - | 5~26 VDC | - | Yes | IP67 | Included | 2 mm | 7 mm | 5 mm | ||
![]() 654P5005C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | CE, CSA, UL | - | Cutler Hammer, Div of Eaton Corp | PDG54K1200D3YM | + 70 C | - 20 C | Panel | - | - | - | - | - | 3.465 V | 3.135 V | - | - | 654 | - | - | - | 1,200 A | 50 MHz | 25 PPM | - | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | LVPECL | - | - | - | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656E9213I3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | CCC, CSA, TUV, UL | - | IDEC | AOW320-S | + 85 C | - 40 C | - | - | - | Maintained | - | - | 3.465 V | 3.135 V | - | - | 656 | - | - | - | - | 92.16 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | LVPECL | - | - | - | - | - | - | 2NO | - | IP65 | - | 2 mm | 7 mm | 5 mm | ||
![]() 654V10005C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | + 70 C | - 20 C | - | - | - | - | - | - | 3.465 V | 3.135 V | - | - | 654 | - | - | - | - | 100 MHz | 25 PPM | - | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | LVDS | - | - | - | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654V3883C2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | Miscellaneous | - | + 70 C | - 20 C | - | - | - | - | - | - | 2.625 V | 2.375 V | - | - | 654 | - | - | - | - | 38.88 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | LVDS | - | - | - | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654E2503C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | + 70 C | - 20 C | - | - | - | - | - | - | 3.465 V | 3.135 V | - | - | 654 | - | - | - | - | 25 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | LVPECL | - | - | - | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656C20003I2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | Mencom | - | + 85 C | - 40 C | - | - | - | - | - | - | 2.625 V | 2.375 V | - | - | 656C | - | - | - | - | 200 MHz | 50 PPM | - | SMD/SMT | - | - | - | 15 pF | - | - | Standard Oscillators | HCMOS | - | - | - | - | - | - | - | - | - | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 654M13203I3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | Turck | U-98537 | + 85 C | - 40 C | - | - | - | - | - | - | 3.465 V | 3.135 V | - | - | 654M | - | - | - | - | 132 MHz | 50 PPM | - | SMD/SMT | - | - | - | 15 pF | - | - | Standard Oscillators | HCMOS | - | - | - | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656E15624C3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | ABB | ACH580-BCR-144A-6+B056+F267+K475 | + 70 C | - 20 C | - | - | - | - | - | - | 3.465 V | 3.135 V | - | - | 656 | - | - | - | - | 156.25 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | LVPECL | - | - | - | - | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656C24574C3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | Cooper | 79903800208 | + 70 C | - 20 C | - | - | - | - | - | - | 3.465 V | 3.135 V | - | - | 656C | - | - | - | - | 245.76 MHz | 30 PPM | - | SMD/SMT | - | - | - | 15 pF | - | - | Standard Oscillators | HCMOS | - | - | - | - | - | - | - | - | - | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 634V12504C2T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | - | - | - | - | Miscellaneous | - | + 70 C | - 20 C | - | - | - | - | - | - | 2.625 V | 2.375 V | - | - | 634 | - | - | - | - | 125 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | LVDS | - | - | - | - | - | - | - | - | - | - | 1.1 mm | 3.2 mm | 2.5 mm | ||
![]() 656M15624C2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | PVC | Murrelektronik | 7000-C0201-8000000 | + 70 C | - 20 C | - | - | - | - | - | - | 2.625 V | 2.375 V | 300 V | - | 656M | - | - | Shielded | - | 156.25 MHz | 30 PPM | 4 | SMD/SMT | - | - | 22 AWG | 15 pF | Green | - | Standard Oscillators | HCMOS | - | - | 0.256 | - | 2 | - | - | - | - | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 656E98303I2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | 2.625 V | 2.375 V | - | - | 656 | - | - | - | - | 983.04 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | LVPECL | - | - | - | - | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656E9214C3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | Klockner-Moeller, Div of Eaton | J-DIL2M(24V50HZ) | + 70 C | - 20 C | - | - | - | - | - | - | 3.465 V | 3.135 V | - | - | 656 | - | - | - | - | 92.16 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | LVPECL | - | - | - | - | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 654L5004I2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | Aluminum | - | - | Grace Technologies | P-P11R3-H2R0 | + 85 C | - 40 C | - | - | (1) 120V Receptacle | - | - | - | 2.625 V | 2.375 V | - | - | 654 | - | - | - | - | 50 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | LVDS | - | - | - | - | - | - | - | - | IP65 | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654M12505C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | CE, CSA, IEC, UL | - | Cutler Hammer, Div of Eaton Co | LGX340032ZGG | + 70 C | - 20 C | - | - | - | - | No | - | 3.465 V | 3.135 V | - | - | 654M | - | - | - | 400 A | 125 MHz | 25 PPM | - | SMD/SMT | - | - | - | 15 pF | - | Ground Fault | Standard Oscillators | HCMOS | - | - | - | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656P156A3I2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | 2.625 V | 2.375 V | - | - | 656 | - | - | - | - | 156.253906 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | LVPECL | - | - | - | - | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656L5404I3T CTS | In Stock | - | - | 7 mm x 5 mm | Aluminum | - | - | - | Brady | 126924 | + 85 C | - 40 C | - | - | - | - | - | - | 3.465 V | 3.135 V | - | - | 656 | - | Safety Signs | - | - | 54 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | LVDS | Permission To Use Scaffold Shall Be Obtained From ___ Management | Orange | - | English | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656P14453C3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | Vynckier Enclosure Systems | - | + 70 C | - 20 C | - | - | - | - | - | - | 3.465 V | 3.135 V | - | - | 656 | - | - | - | - | 144.5 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | LVPECL | - | - | - | - | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm |