- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Minimum Operating Temperature
- Maximum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
- Height
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Housing Material | Approvals | Case Size | Case Style | Connections | Insulation Materials | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Outlets | Range | RoHS | Shaft Type | Supply Voltage-Max | Supply Voltage-Min | Voltage, Rating | Operating Temperature | Series | Termination | Composition | Color | Shielding | Current Rating | Frequency | Frequency Stability | Number of Conductors | Termination Style | Output Voltage | Output Type | Wire Gauge | Load Capacitance | Number of Levels | Number of Poles | Jacket Color | Protections | Product Type | Temperature Range | Output Format | Connection Type | Input Voltage | Pin Length | Bearings | IP Rating | Mating Connector | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 656V74A4C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | Greenlee | 34329 | + 70 C | - 20 C | - | - | - | - | - | - | 2.625 V | 2.375 V | - | - | 656 | - | - | - | - | - | 74.1758 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVDS | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656V62203I2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | CE, CSA, UL | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG54K1200D4DM | + 85 C | - 40 C | Panel | - | - | - | - | - | 2.625 V | 2.375 V | - | - | 656 | - | - | - | - | 1,200 A | 622.08 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVDS | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656E12503C3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | Name Brand Replacements™ | ATY1014-01 | + 70 C | - 20 C | - | - | - | - | - | - | 3.465 V | 3.135 V | - | - | 656 | - | - | - | - | - | 125 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 654V3885C2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | Danaher Controls | HS352000G3442 | + 70 C | - 20 C | - | Hollowshaft | - | - | - | Hollow | 2.625 V | 2.375 V | - | -40 to 70 Degrees C | 654 | 10 Pin Connector | - | - | - | - | 38.88 MHz | 25 PPM | - | SMD/SMT | 5~26 VDC | Differential | - | - | - | - | - | - | Standard Oscillators | - | LVDS | - | 5~26 VDC | - | Yes | IP67 | Not Included | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654M12284I2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | Klockner-Moeller, Div of Eaton | J-DIL2M(24V60HZ) | + 85 C | - 40 C | - | - | - | - | - | - | 2.625 V | 2.375 V | - | - | 654M | - | - | - | - | - | 122.88 MHz | 30 PPM | - | SMD/SMT | - | - | - | 15 pF | - | - | - | - | Standard Oscillators | - | HCMOS | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656V6253I3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | 3.465 V | 3.135 V | - | - | 656 | - | - | - | - | - | 62.5 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVDS | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656M15554C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | Aluminum | - | - | - | - | - | Grace Technologies | P-P11R3-H2RX-C3C10 | + 70 C | - 20 C | - | - | None | - | - | - | 2.625 V | 2.375 V | - | - | 656M | - | - | - | - | - | 155.52 MHz | 30 PPM | - | SMD/SMT | - | - | - | 15 pF | - | - | - | - | Standard Oscillators | - | HCMOS | - | - | - | - | IP65 | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 654M6255C2T CTS | In Stock | - | - | PCB Mount | 5 mm x 3.2 mm | - | CSA;UR | - | - | - | - | WECO Electrical Connectors | 971-SLR-SMD-1.1/08 | + 70 C | - 20 C | - | - | - | - | Yes | - | 2.625 V | 2.375 V | - | - | 654M | - | Polyamide | Black | - | - | 62.5 MHz | 25 PPM | - | SMD/SMT | - | - | - | 15 pF | 1 | 8 | - | - | Standard Oscillators | -40 to 221 Degrees F | HCMOS | - | - | 1.8 MilliMeters | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654V322A3I3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | CE, CSA, IEC, UL | - | - | - | - | Cutler Hammer, Div of Eaton Co | LGX340033B20G | + 85 C | - 40 C | - | - | - | - | No | - | 3.465 V | 3.135 V | - | - | 654 | - | - | - | - | 400 A | 322.265625 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | Ground Fault | Standard Oscillators | - | LVDS | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656M15555C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | PVC | Murrelektronik | 7000-C0201-4990000 | + 70 C | - 20 C | - | - | - | - | - | - | 2.625 V | 2.375 V | 300 V | - | 656M | - | - | - | Shielded | - | 155.52 MHz | 25 PPM | 4 | SMD/SMT | - | - | 18 AWG | 15 pF | - | - | Gray | - | Standard Oscillators | - | HCMOS | - | - | - | - | - | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 656P74A4I3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | HT20P11F5016CULS42 | + 85 C | - 40 C | - | - | - | - | - | - | 3.465 V | 3.135 V | - | - | 656 | - | - | - | - | - | 74.1758 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 654E18433I2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | Danaher Controls | HS352000G3447 | + 85 C | - 40 C | - | Hollowshaft | - | - | - | Hollow | 2.625 V | 2.375 V | - | -40 to 70 Degrees C | 654 | 10 Pin Connector | - | - | - | - | 184.32 MHz | 50 PPM | - | SMD/SMT | 5~26 VDC | Differential | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | 5~26 VDC | - | Yes | IP67 | Included | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656P15554C3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | 4 | Lower Mount | 1/4 NPT | - | NOSHOK | 40-400-1500-psi-1/4 | + 70 C | - 20 C | - | - | - | 0-1,500 psi | - | - | 3.465 V | 3.135 V | - | - | 656 | - | - | - | - | - | 155.52 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656P2504C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | Hubbell | CEXT332MFL25 | + 70 C | - 20 C | - | - | - | - | - | - | 2.625 V | 2.375 V | - | - | 656 | - | - | - | - | - | 25 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656C23303I3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | Miscellaneous | - | + 85 C | - 40 C | - | - | - | - | - | - | 3.465 V | 3.135 V | - | - | 656C | - | - | - | - | - | 233 MHz | 50 PPM | - | SMD/SMT | - | - | - | 15 pF | - | - | - | - | Standard Oscillators | - | HCMOS | - | - | - | - | - | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 656M12284I2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | Schneider | 470180 | + 85 C | - 40 C | - | - | - | - | - | - | 2.625 V | 2.375 V | - | - | 656M | - | - | - | - | - | 122.88 MHz | 30 PPM | - | SMD/SMT | - | - | - | 15 pF | - | - | - | - | Standard Oscillators | - | HCMOS | Threaded | - | - | - | - | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 654V322A3C2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | Murrelektronik | 7000-94001-6261500 | + 70 C | - 20 C | - | - | - | - | - | - | 2.625 V | 2.375 V | - | - | 654 | - | - | - | - | - | 322.265625 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVDS | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656C8735C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | Hubbell | VJBC | + 70 C | - 20 C | - | - | - | - | - | - | 2.625 V | 2.375 V | - | - | 656C | - | - | - | - | - | 87.351542 MHz | 25 PPM | - | SMD/SMT | - | - | - | 15 pF | - | - | - | - | Standard Oscillators | - | HCMOS | - | - | - | - | - | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 656E12284I3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | 3.465 V | 3.135 V | - | - | 656 | - | - | - | - | - | 122.88 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 654P20004C3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | + 70 C | - 20 C | - | - | - | - | - | - | 3.465 V | 3.135 V | - | - | 654 | - | - | - | - | - | 200 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm |