- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Housing Material | Approvals | Case Size | Case Style | Connections | Enclosure | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Number of Outlets | Range | Supply Voltage-Max | Supply Voltage-Min | Timing Range | Series | Termination | Type | Composition | Current Rating | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | Load Capacitance | Number of Poles | Protections | Terminal Type | Product Type | Coil Voltage | RPM | Bearing Type | Output Format | Legend | Motor Type | Overload Protection | Background Color | Overall Length | Mode of Operation | Language | Connection Type | Phase | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | 74HC00N | + 85 C | - 40 C | - | - | - | 3.465 VDC | 3.135 VDC | - | 356P/L | - | - | - | - | 155.52 MHz | 50 PPM | SMD/SMT | 3.3 V | - | - | - | - | VCXO | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | + 70 C | - 20 C | - | - | - | - | - | - | 358C | - | - | - | - | 122.88 MHz | 30 PPM | SMD/SMT | 2.5 V | 15 pF | - | - | - | VCXO | - | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 356P742B3C3T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - 20 C | - | - | - | 3.465 VDC | 3.135 VDC | - | 356P/L | - | - | - | - | 74.25 MHz | 50 PPM | SMD/SMT | 3.3 V | - | - | - | - | VCXO | - | - | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Schneider | 470222 | + 70 C | - 20 C | - | - | - | - | - | - | 358P/L | - | - | - | - | 312.5 MHz | 30 PPM | SMD/SMT | 3.3 V | - | - | - | - | VCXO | - | - | - | LVDS | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | ||
![]() 634E2503C2T CTS | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | - | - | Miscellaneous | - | + 70 C | - 20 C | - | - | - | 2.625 V | 2.375 V | - | 634 | - | - | - | - | 25 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | Standard Oscillators | - | - | - | LVPECL | - | - | - | - | - | - | - | - | - | - | 1.1 mm | 3.2 mm | 2.5 mm | ||
![]() 356C867B3C2T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | J005 | + 70 C | - 20 C | - | - | - | 3.465 VDC | 3.135 VDC | - | 356C | - | - | - | - | 86.7 MHz | 50 PPM | SMD/SMT | 2.5 V | 15 pF | - | - | - | VCXO | - | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 634C14853C2T CTS | In Stock | - | - | Foot Mount,Rigid | 3.2 mm x 2.5 mm | - | - | CSA, UL | - | - | - | Drip Proof | Marathon Electric | 056S17D2046 | + 70 C | - 20 C | - | - | - | 2.625 V | 2.375 V | - | 634C | - | General Purpose | Steel | - | 148.5 MHz | 50 PPM | SMD/SMT | - | 15 pF | 4 | - | - | Standard Oscillators | - | 1,800 RPM | Ball | HCMOS | - | Split Phase | None | - | 10.22 | - | - | - | 1 | - | 1.1 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | HARTING | - | + 85 C | - 40 C | - | - | - | - | - | - | 356P/L | - | - | - | - | 122.88 MHz | 30 PPM | SMD/SMT | 2.5 V | - | - | - | - | VCXO | - | - | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 358C450B3C2T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - 20 C | - | - | - | 3.465 VDC | 3.135 VDC | - | 358C | - | - | - | - | 45 MHz | 50 PPM | SMD/SMT | 2.5 V | 15 pF | - | - | - | VCXO | - | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Lee Electric | 3200-6-120V | + 70 C | - 20 C | - | - | - | - | - | - | 358P/L | - | - | - | - | 144.5 MHz | 25 PPM | SMD/SMT | 3.3 V | - | - | - | - | VCXO | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 634C13204C2T CTS | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | - | - | Turck | U-98597 | + 70 C | - 20 C | - | - | - | 2.625 V | 2.375 V | - | 634C | - | - | - | - | 132 MHz | 30 PPM | SMD/SMT | - | 15 pF | - | - | - | Standard Oscillators | - | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | 1.1 mm | 3.2 mm | 2.5 mm | ||
![]() 656M9213I2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | Aluminum | - | - | - | - | - | Grace Technologies | P-P13#2Q102-M3RF0 | + 85 C | - 40 C | - | (2) GFCI | - | 2.625 V | 2.375 V | - | 656M | - | - | - | - | 92.16 MHz | 50 PPM | SMD/SMT | - | 15 pF | - | - | - | Standard Oscillators | - | - | - | HCMOS | - | - | - | - | - | - | - | - | - | IP65 | 1.85 mm | 7 mm | 5 mm | ||
![]() 358L74AB5C3T CTS | In Stock | - | - | - | - | Aluminum | - | - | - | - | - | - | Brady | 126945 | + 70 C | - 20 C | - | - | - | - | - | - | 358P/L | - | Safety Signs | - | - | 74.175 MHz | 25 PPM | SMD/SMT | 3.3 V | - | - | - | - | VCXO | - | - | - | LVDS | Buried Electric Line Below | - | - | Yellow | - | - | English | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 4 | Lower Mount | 1/4 NPT | - | NOSHOK | 40-510-300-psi/kPa-1/4 | + 85 C | - 40 C | - | - | 0-300 psi | 3.465 VDC | 3.135 VDC | - | 356C | - | - | - | - | 148.5 MHz | 50 PPM | SMD/SMT | 2.5 V | 15 pF | - | - | - | VCXO | - | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - 20 C | - | - | - | - | - | - | 334P/L | - | - | - | - | 200 MHz | 25 PPM | SMD/SMT | 2.5 V | - | - | - | - | VCXO | - | - | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface | - | - | - | CE, CSA, UL | - | - | - | - | SSAC | TSDR412SB30M-SSAC | + 70 C | - 20 C | - | - | - | 3.465 VDC | 3.135 VDC | 2 | 356C | 0.250 in Flat Blade | - | - | - | 148.5 MHz | 50 PPM | SMD/SMT | 2.5 V | 15 pF | - | - | - | VCXO | 120 VAC | - | - | HCMOS | - | - | - | - | - | Repeat Cycle | - | - | - | - | - | - | - | ||
![]() 356C768B4I3T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | Schneider | 470221 | + 85 C | - 40 C | - | - | - | - | - | - | 356C | - | - | - | - | 76.8 MHz | 30 PPM | SMD/SMT | 3.3 V | 15 pF | - | - | - | VCXO | - | - | - | HCMOS | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | ||
![]() 358L38DB3I3T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | HT29R11S7516 | + 85 C | - 40 C | - | - | - | 3.465 VDC | 3.135 VDC | - | 358P/L | - | - | - | - | 38.84 MHz | 50 PPM | SMD/SMT | 3.3 V | - | - | - | - | VCXO | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 358L625B3C3T CTS | In Stock | - | - | - | - | - | - | CE, UL | - | - | - | - | GE | EP102ULHC13 | + 70 C | - 20 C | DIN Rail | - | - | 3.465 VDC | 3.135 VDC | - | 358P/L | - | - | - | 13 A | 62.5 MHz | 50 PPM | SMD/SMT | 3.3 V | - | - | Branch Circuit | Screw | VCXO | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 634C25003I3T CTS | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | - | - | Miscellaneous | - | + 85 C | - 40 C | - | - | - | 3.465 V | 3.135 V | - | 634C | - | - | - | - | 250 MHz | 50 PPM | SMD/SMT | - | 15 pF | - | - | - | Standard Oscillators | - | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | 1.1 mm | 3.2 mm | 2.5 mm |