- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Series
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Base Product Number | Contact Finish Mating | Contact Sizes | For Use With/Related Products | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Primary Material | Product Status | Supply Voltage-Max | Supply Voltage-Min | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Number of Rows | Power (Watts) | Fastening Type | Contact Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Current - Supply (Disable) (Max) | Note | Flange Feature | Load Capacitance | Connector Style | Operating Mode | Shell Size, MIL | Accessory Type | Frequency Tolerance | Spread Spectrum Bandwidth | Product Type | Includes | Output Format | Absolute Pull Range (APR) | Features | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 656P7774C3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | + 70 C | PEI-Genesis | - 20 C | Bulk | - | Active | 3.465 V | 3.135 V | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 77.76 MHz | 30 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | 2 mm | - | 7 mm | 5 mm | - | - | - | - | ||
![]() 654V74A5C3T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | + 70 C | SiTime | - 20 C | Tape & Reel (TR) | - | Active | 3.465 V | 3.135 V | - | -20°C ~ 70°C | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 2.8V | - | - | - | 54 MHz | ±10ppm | LVCMOS, LVTTL | - | - | - | SMD/SMT | Standby (Power Down) | MEMS | 33mA | - | - | - | 70µA | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVDS | - | - | 1.2 mm | 0.039 (1.00mm) | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 656V38D4C2T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | - | + 70 C | EPSON | - 20 C | Tape & Reel (TR) | - | Active | 2.625 V | 2.375 V | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 10.178 MHz | ±15ppm | CMOS | - | - | - | SMD/SMT | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVDS | - | - | 2 mm | 0.055 (1.40mm) | 7 mm | 5 mm | - | - | - | - | ||
![]() 656L20004C3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | + 70 C | KEMET | - 20 C | Bulk | - | Active | 3.465 V | 3.135 V | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 MHz | 30 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVDS | - | - | 2 mm | - | 7 mm | 5 mm | - | - | - | - | ||
![]() 654M16114I2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | + 85 C | PEI-Genesis | - 40 C | Bulk | - | Active | 2.625 V | 2.375 V | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 161.1328 MHz | 30 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | Standard Oscillators | - | HCMOS | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 654C10004I2T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | + 85 C | Suntsu Electronics, Inc. | - 40 C | Bulk | - | Active | 2.625 V | 2.375 V | - | -10°C ~ 60°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.576 MHz | ±50ppm | - | - | - | - | SMD/SMT | - | - | - | - | 80 Ohms | - | - | - | - | 10pF | - | Fundamental | - | - | ±50ppm | - | Standard Oscillators | - | HCMOS | - | - | 1.2 mm | 0.026 (0.65mm) | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 656M156A4I3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | Multiple Series | + 85 C | Schneider Electric | - 40 C | Bulk | - | Active | 3.465 V | 3.135 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 156.253906 MHz | 30 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | Rails | - | - | Standard Oscillators | - | HCMOS | - | - | 1.85 mm | - | 7 mm | 5 mm | - | - | - | - | ||
![]() 656E18433C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | + 70 C | Siemens | - 20 C | Bulk | - | Active | 2.625 V | 2.375 V | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 184.32 MHz | 50 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | 2 mm | - | 7 mm | 5 mm | - | - | - | - | ||
![]() 654E24573C3T CTS | In Stock | - | - | Panel Mount | 5 mm x 3.2 mm | Flange | - | Composite | - | - | KJB0T | Gold | - | - | + 70 C | ITT Cannon, LLC | - 20 C | Bulk | Composite | Active | 3.465 V | 3.135 V | - | -65°C ~ 175°C | KJB | - | - | - | Crimp | - | Receptacle, Male Pins | - | - | 37 | - | Olive Drab | - | - | Threaded | - | - | - | A | - | Environment Resistant | 245.76 MHz | 50 PPM | - | Olive Drab Cadmium | 15-35 | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | 50.0µin (1.27µm) | - | - | ||
![]() 654M25005C3T CTS | In Stock | - | - | Through Hole, Right Angle | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | + 70 C | EDAC Inc. | - 20 C | Bulk | - | Active | 3.465 V | 3.135 V | - | - | B57 | - | - | - | Solder | - | Receptacle | - | - | 24 | - | - | 2 | - | - | - | - | - | - | - | - | 250 MHz | 25 PPM | - | - | - | Gold | SMD/SMT | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | 15 pF | Outer Shroud Contacts | - | - | - | - | - | Standard Oscillators | - | HCMOS | - | - | 1.2 mm | - | 5 mm | 3.2 mm | 30.0µin (0.76µm) | - | - | - | ||
![]() 654C20004C2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | + 70 C | PEI-Genesis | - 20 C | Bulk | - | Active | 2.625 V | 2.375 V | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 MHz | 30 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | Standard Oscillators | - | HCMOS | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 654V156A4C3T CTS | In Stock | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | + 70 C | RCD Components | - 20 C | Bulk | - | Active | 3.465 V | 3.135 V | - | -55°C ~ 150°C | PR | 0.225 Dia x 0.598 L (5.72mm x 15.20mm) | ±5% | 2 | - | ±100ppm/°C | - | - | 30 Ohms | - | Wirewound | - | - | 1W | - | - | - | - | - | - | - | 156.253906 MHz | 30 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVDS | - | High Voltage, Pulse Withstanding | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 654P23305C3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | + 70 C | EDAC Inc. | - 20 C | Bulk | - | Active | 3.465 V | 3.135 V | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 233 MHz | 25 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 656E16114I3T CTS | In Stock | - | - | Free Hanging (In-Line) | 7 mm x 5 mm | - | - | Aluminum Alloy | - | - | CIR06 | Silver | - | - | + 85 C | ITT Cannon, LLC | - 40 C | Bulk | Metal | Active | 3.465 V | 3.135 V | 900VAC, 1250VDC | -55°C ~ 125°C | CIR | - | - | - | Solder Cup | - | Plug, Female Sockets | - | - | 3 | - | Olive Drab | - | - | Bayonet Lock | - | 23A | - | N (Normal) | - | - | 161.1328 MHz | 30 PPM | - | Olive Drab Cadmium | 20-3 | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | 2 mm | - | 7 mm | 5 mm | - | - | - | - | ||
![]() 656L4503C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | + 70 C | PEI-Genesis | - 20 C | Bulk | - | Active | 2.625 V | 2.375 V | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 MHz | 50 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVDS | - | - | 2 mm | - | 7 mm | 5 mm | - | - | - | - | ||
![]() 656V18434I2T CTS | In Stock | - | - | Free Hanging (In-Line) | 7 mm x 5 mm | - | - | Aluminum | - | - | CT6M | Silver | - | - | + 85 C | ITT Cannon, LLC | - 40 C | Bulk | Metal | Active | 2.625 V | 2.375 V | 50V | -55°C ~ 125°C | MIL-DTL-5015, CT | - | - | - | Solder Cup | - | Plug, Female Sockets | - | - | 17 | - | Olive Drab | - | - | Threaded | - | - | - | N (Normal) | - | Environment Resistant | 184.32 MHz | 30 PPM | - | Olive Drab Cadmium | 20-29 | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVDS | - | - | 2 mm | - | 7 mm | 5 mm | - | - | - | - | ||
![]() 656V15363I3T CTS | In Stock | - | - | Panel Mount | 7 mm x 5 mm | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | - | - | LJT07RT15 | - | 16 (1), 20 (14) | - | + 85 C | Amphenol Aerospace Operations | - 40 C | Bulk | - | Active | 3.465 V | 3.135 V | - | -65°C ~ 200°C | MIL-DTL-38999 Series I, LJT | - | - | - | - | - | Receptacle Housing | For Male Pins | - | 15 | - | - | - | - | Bayonet Lock | Crimp | - | - | N (Normal) | Unshielded | Environment Resistant | 153.6 MHz | 50 PPM | - | Electroless Nickel | 15-15 | - | SMD/SMT | - | - | - | Silver | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVDS | - | - | 2 mm | - | 7 mm | 5 mm | - | - | - | - | ||
![]() 656L40003C3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | + 70 C | Infineon Technologies | - 20 C | Tray | - | Obsolete | 3.465 V | 3.135 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 MHz | 50 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVDS | - | - | 2 mm | - | 7 mm | 5 mm | - | - | - | - | ||
![]() 656V2504C3T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | - | + 70 C | EPSON | - 20 C | Tape & Reel (TR) | - | Active | 3.465 V | 3.135 V | - | -40°C ~ 85°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 29.49152 MHz | ±15ppm | CMOS | - | - | - | SMD/SMT | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVDS | - | - | 2 mm | 0.051 (1.30mm) | 7 mm | 5 mm | - | - | - | - | ||
![]() 654C3885C2T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | - | + 70 C | EPSON | - 20 C | Tape & Reel (TR) | - | Active | 2.625 V | 2.375 V | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 49.42 MHz | ±15ppm | CMOS | - | - | - | SMD/SMT | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | 3.5mA | - | - | 15 pF | - | - | - | - | - | - | Standard Oscillators | - | HCMOS | - | - | 1.2 mm | 0.055 (1.40mm) | 5 mm | 3.2 mm | - | - | - | - |