- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Minimum Operating Temperature
- Maximum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
- Height
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Approvals | Insulation Materials | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Range | RoHS | Shaft Type | Supply Voltage-Max | Supply Voltage-Min | Voltage, Rating | Operating Temperature | Series | Termination | Shielding | Current Rating | Frequency | Frequency Stability | Number of Conductors | Termination Style | Output Voltage | Output Type | Operating Supply Voltage | Wire Gauge | Load Capacitance | Jacket Color | Protections | Terminal Type | Product Type | Output Format | Outer Diameter | Connection Type | Input Voltage | Power Type | Bearings | IP Rating | Mating Connector | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 356C921B4C3T CTS | In Stock | - | - | - | - | - | - | - | + 70 C | - 20 C | - | - | - | - | - | - | - | - | - | 356C | - | - | - | 92.16 MHz | 30 PPM | - | SMD/SMT | - | - | 3.3 V | - | 15 pF | - | - | - | VCXO | HCMOS | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 334L777B4I3T CTS | In Stock | - | - | - | - | - | Marathon Electric | 56B34D5325 | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | 334P/L | - | - | - | 77.76 MHz | 30 PPM | - | SMD/SMT | - | - | 3.3 V | - | - | - | - | - | VCXO | LVDS | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 356C921B5C2T CTS | In Stock | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | HT48M11F2516LS42 | + 70 C | - 20 C | - | - | - | - | - | - | - | - | - | 356C | - | - | - | 92.16 MHz | 25 PPM | - | SMD/SMT | - | - | 2.5 V | - | 15 pF | - | - | - | VCXO | HCMOS | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | + 70 C | - 20 C | - | - | - | - | - | 3.465 VDC | 3.135 VDC | - | - | 334C | - | - | - | 125 MHz | 50 PPM | - | SMD/SMT | - | - | 2.5 V | - | 15 pF | - | - | - | VCXO | HCMOS | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Danaher Controls | HS35204873100 | + 70 C | - 20 C | - | Hollowshaft | - | - | Hollow | - | - | - | -40 to 70 Degrees C | 356C | 6 Pin Connector | - | - | 200 MHz | 30 PPM | - | SMD/SMT | 5~26 VDC | Single Ended | 3.3 V | - | 15 pF | - | - | - | VCXO | HCMOS | - | - | 5~26 VDC | - | Yes | IP67 | Not Included | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | CE, UL | - | Carlo Gavazzi | ICB18L50F08PO | + 70 C | - 20 C | - | - | 8 mm | No | - | 3.3 V | 3.3 V | - | - | 334C | - | - | - | 106.25 MHz | 30 PPM | - | SMD/SMT | - | NO | 3.3 V | - | 15 pF | - | - | - | VCXO | HCMOS | - | 2 Meter Cable | - | DC | - | - | - | 18 mm | - | - | - | ||
![]() 654E9214C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | + 70 C | - 20 C | - | - | - | - | - | 3.465 V | 3.135 V | - | - | 654 | - | - | - | 92.16 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | Standard Oscillators | LVPECL | - | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | 356C | - | - | - | 25 MHz | 30 PPM | - | SMD/SMT | - | - | 3.3 V | - | 15 pF | - | - | - | VCXO | HCMOS | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 334L777B5C2T CTS | In Stock | - | - | - | CE, CSA, UL | - | Cutler Hammer, Div of Eaton Corp | PDG54K1200E3CM | + 70 C | - 20 C | Panel | - | - | - | - | - | - | - | - | 334P/L | - | - | 1,200 A | 77.76 MHz | 25 PPM | - | SMD/SMT | - | - | 2.5 V | - | - | - | - | - | VCXO | LVDS | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 356L500B5C2T CTS | In Stock | - | - | - | - | - | - | - | + 70 C | - 20 C | - | - | - | - | - | - | - | - | - | 356P/L | - | - | - | 50 MHz | 25 PPM | - | SMD/SMT | - | - | 2.5 V | - | - | - | - | - | VCXO | LVDS | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 654P13503I2T CTS | In Stock | - | - | 5 mm x 3.2 mm | CE, CSA, UL, VDE | - | GE | EP103ULB13 | + 85 C | - 40 C | DIN Rail | - | - | - | - | 2.625 V | 2.375 V | - | - | 654 | - | - | 13 A | 135 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | Supplemental | Screw | Standard Oscillators | LVPECL | - | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654P13504I2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | Hubbell | CS1223BU | + 85 C | - 40 C | - | - | - | - | - | 2.625 V | 2.375 V | - | - | 654 | - | - | - | 135 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | Standard Oscillators | LVPECL | - | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654P7424I2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | Cooper | 79903827483 | + 85 C | - 40 C | - | - | - | - | - | 2.625 V | 2.375 V | - | - | 654 | - | - | - | 74.25 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | Standard Oscillators | LVPECL | - | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654P13503C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | ABB | - | + 70 C | - 20 C | - | - | - | - | - | 3.465 V | 3.135 V | - | - | 654 | - | - | - | 135 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | Standard Oscillators | LVPECL | - | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656E156A4C3T CTS | In Stock | - | - | 7 mm x 5 mm | - | PUR, PVC | Murrelektronik | 7000-C0505-6200000 | + 70 C | - 20 C | - | - | - | - | - | 3.465 V | 3.135 V | 300 V | - | 656 | - | Unshielded | - | 156.253906 MHz | 30 PPM | 3 | SMD/SMT | - | - | - | 24 AWG | - | Black | - | - | Standard Oscillators | LVPECL | 0.177 | - | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656L7683C2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | Schneider | 470234 | + 70 C | - 20 C | - | - | - | - | - | 2.625 V | 2.375 V | - | - | 656 | - | - | - | 76.8 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | Standard Oscillators | LVDS | - | Threaded | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656E23305C3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | + 70 C | - 20 C | - | - | - | - | - | 3.465 V | 3.135 V | - | - | 656 | - | - | - | 233 MHz | 25 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | Standard Oscillators | LVPECL | - | - | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 654P74A4I2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | Cooper | 79903801692 | + 85 C | - 40 C | - | - | - | - | - | 2.625 V | 2.375 V | - | - | 654 | - | - | - | 74.1758 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | Standard Oscillators | LVPECL | - | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654V7773C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | Phoenix Contact | - | + 70 C | - 20 C | - | - | - | - | - | 3.465 V | 3.135 V | - | - | 654 | - | - | - | 77.76 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | Standard Oscillators | LVDS | - | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656C38D4I3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | Cutler Hammer, Div of Eaton Corp | HT48M11S1516CU | + 85 C | - 40 C | - | - | - | - | - | 3.465 V | 3.135 V | - | - | 656C | - | - | - | 38.84 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | 15 pF | - | - | - | Standard Oscillators | HCMOS | - | - | - | - | - | - | - | - | 1.85 mm | 7 mm | 5 mm |