- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Primary Material | Product Status | Supply Voltage-Max | Supply Voltage-Min | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Voltage - Input (Max) | Output Type | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Failure Rate | Current - Supply (Disable) (Max) | Load Capacitance | Output Configuration | Operating Mode | Shell Size, MIL | Current - Output | Frequency Tolerance | Spread Spectrum Bandwidth | Control Features | Cable Opening | Voltage - Output (Min/Fixed) | Number of Regulators | Protection Features | Current - Quiescent (Iq) | Voltage Dropout (Max) | PSRR | Product Type | Voltage - Output (Max) | Output Format | Absolute Pull Range (APR) | Features | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 356C388B3C2T CTS | In Stock | - | - | - | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | - | + 70 C | KOA Speer Electronics, Inc. | - 20 C | Tape & Reel (TR) | - | Active | 3.465 VDC | 3.135 VDC | - | -55°C ~ 155°C | SG73S-RT | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | 2 | - | ±100ppm/°C | - | - | 105 kOhms | - | Thick Film | - | - | 0.2W, 1/5W | - | - | - | - | - | - | 38.88 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | 2.5 V | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | HCMOS | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | - | 0.022 (0.55mm) | - | - | - | - | - | ||
![]() 634P30003I3T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | + 85 C | EPSON | - 40 C | Tape & Reel (TR) | - | Active | 3.465 V | 3.135 V | - | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 27.3067 MHz | ±20ppm | CMOS | - | - | SMD/SMT | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | 1.1 mm | 0.055 (1.40mm) | 3.2 mm | 2.5 mm | - | - | - | ||
![]() 634E7773C2T CTS | In Stock | - | - | Panel Mount | 3.2 mm x 2.5 mm | Bulkhead - Front Side Nut | Aluminum | - | - | - | D38999/24ZB | Gold | Copper Alloy | + 70 C | Amphenol Aerospace Operations | - 20 C | Bulk | Metal | Active | 2.625 V | 2.375 V | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Crimp | - | Receptacle, Male Pins | - | - | 6 | - | Black | Aviation, Marine, Military | - | Threaded | - | - | D | Unshielded | Environment Resistant | 77.76 MHz | 50 PPM | - | Black Zinc Nickel | 11-98 | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | B | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | 1.1 mm | - | 3.2 mm | 2.5 mm | 100.0µin (2.54µm) | - | - | ||
![]() 356P500B3I3T CTS | In Stock | - | - | - | 1206 (3216 Metric) | - | - | 1206 | - | - | SG73P2 | - | - | + 85 C | KOA Speer Electronics, Inc. | - 40 C | Tape & Reel (TR) | - | Active | 3.465 VDC | 3.135 VDC | - | -55°C ~ 155°C | SG73P-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.5% | 2 | - | ±200ppm/°C | - | - | 806 Ohms | - | Thick Film | - | - | 0.333W, 1/3W | - | - | - | - | - | - | 50 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | LVPECL | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | - | 0.028 (0.70mm) | - | - | - | - | AEC-Q200 | ||
![]() 654E34945C3T CTS | In Stock | - | - | Panel Mount | 5 mm x 3.2 mm | Flange | Aluminum Alloy | - | - | - | CIR02 | Gold | - | + 70 C | ITT Cannon, LLC | - 20 C | Bulk | Metal | Active | 3.465 V | 3.135 V | 500VAC, 700VDC | -55°C ~ 125°C | CIR | - | - | - | Crimp | - | Receptacle, Male Pins | - | - | 7 | - | Olive Drab | - | - | Bayonet Lock | 13A | - | N (Normal) | - | Environment Proof | 349.4 MHz | 25 PPM | - | Olive Drab Cadmium | 16S-1 | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | ||
![]() 634L15623I2T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | + 85 C | Suntsu Electronics, Inc. | - 40 C | Bulk | - | Active | 2.625 V | 2.375 V | - | -20°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 52 MHz | ±20ppm | - | - | - | SMD/SMT | - | - | - | - | - | - | 35 Ohms | - | - | 10pF | - | Fundamental | - | - | ±15ppm | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVDS | - | - | 1.1 mm | 0.031 (0.80mm) | 3.2 mm | 2.5 mm | - | - | - | ||
![]() 634E15625C2T CTS | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | KJB6T | - | - | + 70 C | ITT Cannon, LLC | - 20 C | Bulk | - | Active | 2.625 V | 2.375 V | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 156.25 MHz | 25 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | 1.1 mm | - | 3.2 mm | 2.5 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Aluminum Alloy | - | - | - | LJT07RT11 | Gold | Copper Alloy | + 70 C | Amphenol Aerospace Operations | - 20 C | Bulk | Metal | Active | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series I, LJT | - | - | - | Crimp | - | Receptacle, Female Sockets | - | - | 6 | - | Olive Drab | Aviation, Marine, Military | - | Bayonet Lock | - | - | A | Unshielded | Environment Resistant | 153.6 MHz | 30 PPM | - | Olive Drab Cadmium over Nickel | 11-98 | SMD/SMT | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | LVDS | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() 356P867B3C2T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | KYOCERA AVX | - 20 C | Tape & Reel (TR) | - | Active | 3.465 VDC | 3.135 VDC | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 86.7 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | LVPECL | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | Flange | Aluminum Alloy and Zinc Die Cast | - | Polychloroprene | - | CA00C | Silver | Copper Alloy | + 70 C | ITT Cannon, LLC | - 20 C | Bulk | Metal | Active | - | - | 50V | -55°C ~ 125°C | MIL-DTL-5015, CA-COM-B | - | - | - | Solder Cup | - | Receptacle, Male Pins | - | - | 8 | - | Silver | Automotive, Aviation, Industrial, Instrumentation, Military, Telecom | - | Reverse Bayonet Lock | 41A | - | N (Normal) | Unshielded | IP67 - Dust Tight, Waterproof | 148.35 MHz | 25 PPM | - | Nickel | 22-23 | SMD/SMT | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | LVPECL | - | - | - | - | - | - | - | - | - | ||
![]() 634E7773I2T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | + 85 C | Suntsu Electronics, Inc. | - 40 C | Bulk | - | Active | 2.625 V | 2.375 V | - | -10°C ~ 60°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 13 MHz | ±25ppm | - | - | - | SMD/SMT | - | - | - | - | - | - | 100 Ohms | - | - | 19pF | - | Fundamental | - | - | ±15ppm | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | 1.1 mm | 0.031 (0.80mm) | 3.2 mm | 2.5 mm | - | - | - | ||
![]() 356P777B4I3T CTS | In Stock | - | - | - | - | - | - | - | - | - | CIR00 | - | - | + 85 C | ITT Cannon, LLC | - 40 C | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 77.76 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | LVPECL | - | - | - | - | - | - | - | - | - | ||
![]() 358L867B3C2T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | PEI-Genesis | - 20 C | Bulk | - | Active | 3.465 VDC | 3.135 VDC | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 86.7 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | LVDS | - | - | - | - | - | - | - | - | - | ||
![]() 356C38DB4C2T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | KYOCERA AVX | - 20 C | Tape & Reel (TR) | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38.84 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | 2.5 V | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | HCMOS | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | PEI-Genesis | - 40 C | Bulk | - | Active | 3.465 VDC | 3.135 VDC | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 322.27 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | LVPECL | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SC-74A, SOT-753 | - | - | SOT-23-5 | - | - | S-1335 | - | - | + 70 C | ABLIC Inc. | - 20 C | Tape & Reel (TR) | - | Active | 3.465 VDC | 3.135 VDC | - | -40°C ~ 85°C (TA) | S-1335 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 148.5 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | 54 µA | 5.5V | Fixed | 2.5 V | - | - | - | - | Positive | - | - | 150mA | - | - | Enable | - | 1.6V | 1 | Overcurrent, Soft-Start | 1 µA | 0.157V @ 100mA | 80dB ~ 70dB (1kHz ~ 10KHz) | VCXO | - | LVDS | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Conec | - 20 C | Bulk | - | Active | 3.465 VDC | 3.135 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 106.25 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | LVDS | - | - | - | - | - | - | - | - | - | ||
![]() 634E12503I3T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SIT8008 | - | - | + 85 C | SiTime | - 40 C | Strip | - | Active | 3.465 V | 3.135 V | - | -20°C ~ 70°C | SiT8008B | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 3.3V | - | - | - | 3.5712 MHz | ±50ppm | HCMOS, LVCMOS | - | - | SMD/SMT | Standby (Power Down) | MEMS | 4.5mA | - | - | - | - | - | 4.3µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | 1.1 mm | 0.031 (0.80mm) | 3.2 mm | 2.5 mm | - | - | - | ||
![]() 634M10005C2T CTS | In Stock | - | - | - | 0402 (1005 Metric) | - | - | 0402 | - | - | RS73G1ERT | - | - | + 70 C | KOA Speer Electronics, Inc. | - 20 C | Tape & Reel (TR) | - | Active | 2.625 V | 2.375 V | - | -55°C ~ 155°C | RS73-RT | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | - | ±50ppm/°C | - | - | 33 kOhms | - | Thick Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | 100 MHz | 25 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | HCMOS | - | Automotive AEC-Q200 | 1.1 mm | 0.016 (0.40mm) | 3.2 mm | 2.5 mm | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | ebm-papst Inc. | - 40 C | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 132 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | LVDS | - | - | - | - | - | - | - | - | - |