- Frequency Stability
- Product Type
- Output Format
- Frequency
- Termination Style
- Maximum Operating Temperature
- Minimum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Approvals | Case Size | Case Style | Connections | Insulation Materials | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Range | RoHS | Supply Voltage-Max | Supply Voltage-Min | Series | Type | Applications | Shielding | Current Rating | Frequency | Frequency Stability | Number of Conductors | Termination Style | Load Capacitance | Jacket Color | Protections | Terminal Type | Product Type | Output Format | Legend | Background Color | Language | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 654P4504C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | GE | 343L626G293 | + 70 C | - 20 C | - | - | - | 3.465 V | 3.135 V | 654 | - | - | - | - | 45 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | Standard Oscillators | LVPECL | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656V8674C2T CTS | In Stock | - | - | 7 mm x 5 mm | Aluminum | - | - | - | - | - | Brady | 126963 | + 70 C | - 20 C | - | - | - | 2.625 V | 2.375 V | 656 | Safety Signs | - | - | - | 86.7 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | Standard Oscillators | LVDS | Keep Electrical Panel Clear For 36 Inches | Yellow | English | 2 mm | 7 mm | 5 mm | ||
![]() 654M3884I3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | Hubbell | CS504W65 | + 85 C | - 40 C | - | - | - | 3.465 V | 3.135 V | 654M | - | - | - | - | 38.88 MHz | 30 PPM | - | SMD/SMT | 15 pF | - | - | - | Standard Oscillators | HCMOS | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656E322A3I2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | - | 2.625 V | 2.375 V | 656 | - | - | - | - | 322.265625 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | Standard Oscillators | LVPECL | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656P14854C2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | 2 | Center Back Mount, U-Clamp Mount | 1/4 NPT | - | NOSHOK | 20-120-1000-psi/kPa | + 70 C | - 20 C | - | 0-1,000 psi | - | 2.625 V | 2.375 V | 656 | - | - | - | - | 148.5 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | Standard Oscillators | LVPECL | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 654C15004C2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | ABB | - | + 70 C | - 20 C | - | - | - | 2.625 V | 2.375 V | 654C | - | - | - | - | 150 MHz | 30 PPM | - | SMD/SMT | 15 pF | - | - | - | Standard Oscillators | HCMOS | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654E7683I2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | CRN125 | + 85 C | - 40 C | - | - | - | 2.625 V | 2.375 V | 654 | - | - | - | - | 76.8 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | Standard Oscillators | LVPECL | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656M15555C3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | - | Miscellaneous | - | + 70 C | - 20 C | - | - | - | 3.465 V | 3.135 V | 656M | - | - | - | - | 155.52 MHz | 25 PPM | - | SMD/SMT | 15 pF | - | - | - | Standard Oscillators | HCMOS | - | - | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 656C9605C2T CTS | In Stock | - | - | 7 mm x 5 mm | - | CSA, UL | - | - | - | PUR | Murrelektronik | 8000-00000-3965000 | + 70 C | - 20 C | - | - | - | 2.625 V | 2.375 V | 656C | - | Distribution | Unshielded | - | 96 MHz | 25 PPM | 16 | SMD/SMT | 15 pF | Gray | - | - | Standard Oscillators | HCMOS | - | - | - | 1.85 mm | 164 | 5 mm | ||
![]() 654P10003C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | CE, CSA, IEC, UL | - | - | - | - | Cutler Hammer, Div of Eaton Co | LGX360035B21G | + 70 C | - 20 C | - | - | No | 3.465 V | 3.135 V | 654 | - | - | - | 600 A | 100 MHz | 50 PPM | - | SMD/SMT | - | - | Ground Fault | - | Standard Oscillators | LVPECL | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656L5405C3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | - | GE | 343L695LWG2 | + 70 C | - 20 C | - | - | - | 3.465 V | 3.135 V | 656 | - | - | - | - | 54 MHz | 25 PPM | - | SMD/SMT | - | - | - | - | Standard Oscillators | LVDS | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656C13204I3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | HT8JBH1DAB-POP | + 85 C | - 40 C | - | - | - | 3.465 V | 3.135 V | 656C | - | - | - | - | 132 MHz | 30 PPM | - | SMD/SMT | 15 pF | - | - | - | Standard Oscillators | HCMOS | - | - | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 656E30003C3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | AN56KN0E | + 70 C | - 20 C | - | - | - | 3.465 V | 3.135 V | 656 | - | - | - | - | 300 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | Standard Oscillators | LVPECL | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656M5003I2T CTS | In Stock | - | - | 7 mm x 5 mm | - | CE, CSA, UL, VDE | - | - | - | - | GE | EP103ULC02 | + 85 C | - 40 C | DIN Rail | - | - | 2.625 V | 2.375 V | 656M | - | - | - | 2 A | 50 MHz | 50 PPM | - | SMD/SMT | 15 pF | - | Supplemental | Screw | Standard Oscillators | HCMOS | - | - | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 654L4333I2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | Cooper | 79903820616 | + 85 C | - 40 C | - | - | - | 2.625 V | 2.375 V | 654 | - | - | - | - | 43.35 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | Standard Oscillators | LVDS | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654P10004C2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | CE, CSA, IEC, UL | - | - | - | - | Cutler Hammer, Div of Eaton Co | LGX360035B22G | + 70 C | - 20 C | - | - | No | 2.625 V | 2.375 V | 654 | - | - | - | 600 A | 100 MHz | 30 PPM | - | SMD/SMT | - | - | Ground Fault | - | Standard Oscillators | LVPECL | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656E31254I2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | - | Hubbell | CS50CA05 | + 85 C | - 40 C | - | - | - | 2.625 V | 2.375 V | 656 | - | - | - | - | 312.5 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | Standard Oscillators | LVPECL | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656M14854I2T CTS | In Stock | - | - | 7 mm x 5 mm | - | CE, CSA, UL | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG54K1200E3ZN | + 85 C | - 40 C | Panel | - | - | 2.625 V | 2.375 V | 656M | - | - | - | 1,200 A | 148.5 MHz | 30 PPM | - | SMD/SMT | 15 pF | - | - | - | Standard Oscillators | HCMOS | - | - | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 656M3884I2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | - | Clarostat-Honeywell | VK100N2 | + 85 C | - 40 C | - | - | - | 2.625 V | 2.375 V | 656M | - | - | - | - | 38.88 MHz | 30 PPM | - | SMD/SMT | 15 pF | - | - | - | Standard Oscillators | HCMOS | - | - | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 656C8733C3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | - | ABB | ACH580-BCR-144A-6+E213+K475+L512 | + 70 C | - 20 C | - | - | - | 3.465 V | 3.135 V | 656C | - | - | - | - | 87.351542 MHz | 50 PPM | - | SMD/SMT | 15 pF | - | - | - | Standard Oscillators | HCMOS | - | - | - | 1.85 mm | 7 mm | 5 mm |