- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Minimum Operating Temperature
- Maximum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
- Height
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Angle | Approvals | Cable Style | Case Size | Case Style | Connections | Grip Type | Insulation Materials | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Range | RoHS | Supply Voltage-Max | Supply Voltage-Min | Timing Range | Voltage, Rating | Series | Termination | Composition | Color | Shielding | Current Rating | Frequency | Frequency Stability | Number of Conductors | Termination Style | Operating Supply Voltage | Wire Gauge | Load Capacitance | Number of Levels | Number of Poles | Jacket Color | Protections | Terminal Type | Product Type | Temperature Range | Output Format | Outer Diameter | Mode of Operation | Lamp Type | Operating Voltage | Lamp Wattage | Contacts | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 654C8674I3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | - | 3.465 V | 3.135 V | - | - | 654C | - | - | - | - | - | 86.7 MHz | 30 PPM | - | SMD/SMT | - | - | 15 pF | - | - | - | - | - | Standard Oscillators | - | HCMOS | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656V7773I3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | Hubbell | CS50CA10 | + 85 C | - 40 C | - | - | - | 3.465 V | 3.135 V | - | - | 656 | - | - | - | - | - | 77.76 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVDS | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 654E4503I3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | CRN17-1/2 | + 85 C | - 40 C | - | - | - | 3.465 V | 3.135 V | - | - | 654 | - | - | - | - | - | 45 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656E12283I2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | - | 2.625 V | 2.375 V | - | - | 656 | - | - | - | - | - | 122.88 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656P66934C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | Miscellaneous | - | + 70 C | - 20 C | - | - | - | 2.625 V | 2.375 V | - | - | 656 | - | - | - | - | - | 669.3265 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656M4504I2T CTS | In Stock | - | - | - | 7 mm x 5 mm | Aluminum | 90 Degrees | CSA, UL | Round | - | - | - | Bushing Grip with Strain Relief | - | Hubbell | H2009CNK | + 85 C | - 40 C | - | - | No | 2.625 V | 2.375 V | - | - | 656M | - | Metallic | - | - | - | 45 MHz | 30 PPM | - | SMD/SMT | - | - | 15 pF | - | - | - | - | - | Standard Oscillators | - | HCMOS | - | - | - | - | - | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 656P74A5C3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - 20 C | - | - | - | 3.465 V | 3.135 V | - | - | 656 | - | - | - | - | - | 74.1758 MHz | 25 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656C8674I3T CTS | In Stock | - | - | PCB Mount | 7 mm x 5 mm | - | - | UL | - | - | - | - | - | - | Wago | 770-863 | + 85 C | - 40 C | - | - | No | 3.465 V | 3.135 V | - | - | 656C | - | Polyamide | Green | - | - | 86.7 MHz | 30 PPM | - | SMD/SMT | - | - | 15 pF | 1 | 3 | - | - | - | Standard Oscillators | -31 to 185 Degrees F | HCMOS | - | - | - | - | - | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 654P9603I2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | 2.5 | Center Back Mount | 7/16 | - | - | NOSHOK | 25-310-SST-100-psi/bar | + 85 C | - 40 C | - | 0-100 psi | - | 2.625 V | 2.375 V | - | - | 654 | - | - | - | - | - | 96 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654E4503C2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | Turck | U-98805 | + 70 C | - 20 C | - | - | - | 2.625 V | 2.375 V | - | - | 654 | - | - | - | - | - | 45 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656P8734I2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | Crouse-Hinds Industrial Produc | BUSH216 | + 85 C | - 40 C | - | - | - | 2.625 V | 2.375 V | - | - | 656 | - | - | - | - | - | 87.351542 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656M24575C3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | Clarostat-Honeywell | - | + 70 C | - 20 C | - | - | - | 3.465 V | 3.135 V | - | - | 656M | - | - | - | - | - | 245.76 MHz | 25 PPM | - | SMD/SMT | - | - | 15 pF | - | - | - | - | - | Standard Oscillators | - | HCMOS | - | - | - | - | - | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 656M4333I3T CTS | In Stock | - | - | Surface | 7 mm x 5 mm | - | - | CE, cULus | - | - | - | - | - | - | Macromatic | THR-14168-35T | + 85 C | - 40 C | - | - | Yes | 3.465 V | 3.135 V | 1 | - | 656M | 0.250 in Flat Blade | - | - | - | - | 43.35 MHz | 50 PPM | - | SMD/SMT | - | - | 15 pF | - | - | - | - | - | Standard Oscillators | - | HCMOS | - | On/Off Delay | - | - | - | SPDT | 1.85 mm | 7 mm | 5 mm | ||
![]() 358C867B3I2T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | - | 3.465 VDC | 3.135 VDC | - | - | 358C | - | - | - | - | - | 86.7 MHz | 50 PPM | - | SMD/SMT | 2.5 V | - | 15 pF | - | - | - | - | - | VCXO | - | HCMOS | - | - | - | - | - | - | - | - | - | ||
![]() 654L14453I2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | PVC | Murrelektronik | 7000-C0505-6140000 | + 85 C | - 40 C | - | - | - | 2.625 V | 2.375 V | - | 300 V | 654 | - | - | - | Unshielded | - | 144.5 MHz | 50 PPM | 4 | SMD/SMT | - | 22 AWG | - | - | - | Black | - | - | Standard Oscillators | - | LVDS | 0.197 | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654L74A4C3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | CRN200 | + 70 C | - 20 C | - | - | - | 3.465 V | 3.135 V | - | - | 654 | - | - | - | - | - | 74.1758 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVDS | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656E10404C3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | Square D | 164532 | + 70 C | - 20 C | - | - | - | 3.465 V | 3.135 V | - | - | 656 | - | - | - | - | - | 104 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656E15624I2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | UL:cUL | - | - | - | - | - | - | Edwards Signaling | 48FINA-G1-20WH | + 85 C | - 40 C | Conduit | - | No | 2.625 V | 2.375 V | - | - | 656 | - | - | Amber | - | - | 156.25 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | Flashing | Incandescent | 24 VDC | 20 Watts | - | 2 mm | 7 mm | 5 mm | ||
![]() 656P23304I3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-144A-6+F267+J429+K454 | + 85 C | - 40 C | - | - | - | 3.465 V | 3.135 V | - | - | 656 | - | - | - | - | - | 233 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656P23303I3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | CE, CSA, UL, VDE | - | - | - | - | - | - | GE | EP103ULC10 | + 85 C | - 40 C | DIN Rail | - | - | 3.465 V | 3.135 V | - | - | 656 | - | - | - | - | 10 A | 233 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | Supplemental | Screw | Standard Oscillators | - | LVPECL | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm |