- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Approvals | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Supply Voltage-Max | Supply Voltage-Min | Timing Range | Series | Termination | Type | Composition | Color | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | Load Capacitance | Number of Levels | Number of Poles | Product Type | Temperature Range | Coil Voltage | Output Format | Legend | Background Color | Mode of Operation | Language | Connection Type | Contacts | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 654L14454C2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | Mersen, formerly Ferraz Shawmut | CRN225 | + 70 C | - 20 C | - | 2.625 V | 2.375 V | - | 654 | - | - | - | - | 144.5 MHz | 30 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | - | - | LVDS | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654C13505C2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | Cooper | 79903801703 | + 70 C | - 20 C | - | 2.625 V | 2.375 V | - | 654C | - | - | - | - | 135 MHz | 25 PPM | SMD/SMT | - | 15 pF | - | - | Standard Oscillators | - | - | HCMOS | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654E148A3I2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | Murrelektronik | 7000-40701-2130600 | + 85 C | - 40 C | - | 2.625 V | 2.375 V | - | 654 | - | - | - | - | 148.3516 MHz | 50 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | - | - | LVPECL | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656P20483I3T CTS | In Stock | - | - | PCB Mount | 7 mm x 5 mm | - | UL | Wago | 770-863/073-000 | + 85 C | - 40 C | No | 3.465 V | 3.135 V | - | 656 | - | - | Polyamide | Green | 204.8 MHz | 50 PPM | SMD/SMT | - | - | 1 | 3 | Standard Oscillators | -31 to 185 Degrees F | - | LVPECL | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656E38D4I2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | Schneider | 470401 | + 85 C | - 40 C | - | 2.625 V | 2.375 V | - | 656 | - | - | - | - | 38.84 MHz | 30 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | - | - | LVPECL | - | - | - | - | Threaded | - | 2 mm | 7 mm | 5 mm | ||
![]() 656E15623I2T CTS | In Stock | - | - | - | 7 mm x 5 mm | Aluminum | - | Brady | 126969 | + 85 C | - 40 C | - | 2.625 V | 2.375 V | - | 656 | - | Safety Signs | - | - | 156.25 MHz | 50 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | - | - | LVPECL | Look Up Power Lines Overhead | Yellow | - | English | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656V148A4C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | + 70 C | - 20 C | - | 2.625 V | 2.375 V | - | 656 | - | - | - | - | 148.3516 MHz | 30 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | - | - | LVDS | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | + 70 C | - 20 C | - | - | - | - | 356C | - | - | - | - | 100 MHz | 25 PPM | SMD/SMT | 2.5 V | 15 pF | - | - | VCXO | - | - | HCMOS | - | - | - | - | - | - | - | - | - | ||
![]() 656E15553C3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | Murrelektronik | 7000-41781-2360000 | + 70 C | - 20 C | - | 3.465 V | 3.135 V | - | 656 | - | - | - | - | 155.52 MHz | 50 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | - | - | LVPECL | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656L31255C3T CTS | In Stock | - | - | - | 7 mm x 5 mm | Polystyrene | - | Brady | 126970 | + 70 C | - 20 C | - | 3.465 V | 3.135 V | - | 656 | - | Safety Signs | - | - | 312.5 MHz | 25 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | - | - | LVDS | Look Up Power Lines Overhead | Yellow | - | English | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656M12284C3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | Murrelektronik | 3124046 | + 70 C | - 20 C | - | 3.465 V | 3.135 V | - | 656M | - | - | - | - | 122.88 MHz | 30 PPM | SMD/SMT | - | 15 pF | - | - | Standard Oscillators | - | - | HCMOS | - | - | - | - | - | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 656E69343C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | Lighting Supply | - | + 70 C | - 20 C | - | 2.625 V | 2.375 V | - | 656 | - | - | - | - | 693.483 MHz | 50 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | - | - | LVPECL | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 654E30004C3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | Miscellaneous | - | + 70 C | - 20 C | - | 3.465 V | 3.135 V | - | 654 | - | - | - | - | 300 MHz | 30 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | - | - | LVPECL | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656V20484I2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | Hubbell | CS75IT4 | + 85 C | - 40 C | - | 2.625 V | 2.375 V | - | 656 | - | - | - | - | 204.8 MHz | 30 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | - | - | LVDS | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 654P10624C3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | Eaton Benches By Wright Line | WTB60-XXX-D-W | + 70 C | - 20 C | - | 3.465 V | 3.135 V | - | 654 | - | - | - | - | 106.25 MHz | 30 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | - | - | LVPECL | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654L40003C3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | Schneider | 133741 | + 70 C | - 20 C | - | 3.465 V | 3.135 V | - | 654 | - | - | - | - | 400 MHz | 50 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | - | - | LVDS | - | - | - | - | Threaded | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656L20485C3T CTS | In Stock | - | - | Surface | 7 mm x 5 mm | - | CE, CSA, UL | SSAC | KRPD22425RXD-SSAC | + 70 C | - 20 C | - | 3.465 V | 3.135 V | 0 | 656 | 0.250 in Flat Blade | - | - | - | 204.8 MHz | 25 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | - | 24 VAC | LVDS | - | - | Repeat Cycle | - | - | SPDT | 2 mm | 7 mm | 5 mm | ||
![]() 654E16005C2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | + 70 C | - 20 C | - | 2.625 V | 2.375 V | - | 654 | - | - | - | - | 160 MHz | 25 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | - | - | LVPECL | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656M10624I3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | GE | 343L889G3 | + 85 C | - 40 C | - | 3.465 V | 3.135 V | - | 656M | - | - | - | - | 106.25 MHz | 30 PPM | SMD/SMT | - | 15 pF | - | - | Standard Oscillators | - | - | HCMOS | - | - | - | - | - | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 656M7773C3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | Thomas & Betts | 035-73394 | + 70 C | - 20 C | - | 3.465 V | 3.135 V | - | 656M | - | - | - | - | 77.76 MHz | 50 PPM | SMD/SMT | - | 15 pF | - | - | Standard Oscillators | - | - | HCMOS | - | - | - | - | - | - | 1.85 mm | 7 mm | 5 mm |