- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Minimum Operating Temperature
- Maximum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
- Height
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Housing Material | Approvals | Characteristic | Class | Interrupt Rating | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Outlets | RoHS | Shaft Type | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Termination | Current Rating | Frequency | Frequency Stability | Termination Style | Output Voltage | Output Type | Load Capacitance | Protections | Terminal Type | Product Type | Output Format | Input Voltage | Bearings | IP Rating | Mating Connector | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 634L12285C3T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | Murrelektronik | 7072-43051-7400030 | + 70 C | - 20 C | - | - | - | - | - | 3.465 V | 3.135 V | - | 634 | - | - | 122.88 MHz | 25 PPM | SMD/SMT | - | - | - | - | - | Standard Oscillators | LVDS | - | - | - | - | 1.1 mm | 3.2 mm | 2.5 mm | ||
![]() 656M16115C2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | CRN300 | + 70 C | - 20 C | - | - | - | - | - | 2.625 V | 2.375 V | - | 656M | - | - | 161.1328 MHz | 25 PPM | SMD/SMT | - | - | 15 pF | - | - | Standard Oscillators | HCMOS | - | - | - | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 654L5403I3T CTS | In Stock | - | - | 5 mm x 3.2 mm | Aluminum | - | - | - | - | Grace Technologies | P-P14R2-H3R0 | + 85 C | - 40 C | - | - | (1) 120V Receptacle | - | - | 3.465 V | 3.135 V | - | 654 | - | - | 54 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | Standard Oscillators | LVDS | - | - | IP65 | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656P322A3I3T CTS | In Stock | - | - | 7 mm x 5 mm | - | CSA | Time Delay | H | 10KA @ 250V | Mersen, formerly Ferraz Shawmut | CRN35 | + 85 C | - 40 C | - | - | - | Yes | - | 3.465 V | 3.135 V | - | 656 | - | 35 Amps | 322.265625 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | Standard Oscillators | LVPECL | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 654C15553C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | Amphenol | - | + 70 C | - 20 C | - | - | - | - | - | 3.465 V | 3.135 V | - | 654C | - | - | 155.52 MHz | 50 PPM | SMD/SMT | - | - | 15 pF | - | - | Standard Oscillators | HCMOS | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654C3883I3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | ABB | ACH580-BCR-144A-6+F267+J429+L512 | + 85 C | - 40 C | - | - | - | - | - | 3.465 V | 3.135 V | - | 654C | - | - | 38.88 MHz | 50 PPM | SMD/SMT | - | - | 15 pF | - | - | Standard Oscillators | HCMOS | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654V7424I3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | Danaher Controls | HS3520488154F | + 85 C | - 40 C | - | Hollowshaft | - | - | Hollow | 3.465 V | 3.135 V | -40 to 70 Degrees C | 654 | 13 in Cable with 10 Pin Connector | - | 74.25 MHz | 30 PPM | SMD/SMT | 5~26 VDC | Differential | - | - | - | Standard Oscillators | LVDS | 5~26 VDC | Yes | IP67 | Included | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656M7684C3T CTS | In Stock | - | - | 7 mm x 5 mm | - | CE, CSA, UL, VDE | - | - | - | GE | EP103ULC20 | + 70 C | - 20 C | DIN Rail | - | - | - | - | 3.465 V | 3.135 V | - | 656M | - | 20 A | 76.8 MHz | 30 PPM | SMD/SMT | - | - | 15 pF | Supplemental | Screw | Standard Oscillators | HCMOS | - | - | - | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 656M3885C3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | Phoenix Contact | 3200302 | + 70 C | - 20 C | - | - | - | - | - | 3.465 V | 3.135 V | - | 656M | - | - | 38.88 MHz | 25 PPM | SMD/SMT | - | - | 15 pF | - | - | Standard Oscillators | HCMOS | - | - | - | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 654E15624C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | + 70 C | - 20 C | - | - | - | - | - | 3.465 V | 3.135 V | - | 654 | - | - | 156.25 MHz | 30 PPM | SMD/SMT | - | - | - | - | - | Standard Oscillators | LVPECL | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656V14453C2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | HT8KRH | + 70 C | - 20 C | - | - | - | - | - | 2.625 V | 2.375 V | - | 656 | - | - | 144.5 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | Standard Oscillators | LVDS | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 654M14855C2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | Murrelektronik | 4127775 | + 70 C | - 20 C | - | - | - | - | - | 2.625 V | 2.375 V | - | 654M | - | - | 148.5 MHz | 25 PPM | SMD/SMT | - | - | 15 pF | - | - | Standard Oscillators | HCMOS | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654M16113I3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | Turck | FK572-1M/14.5 | + 85 C | - 40 C | - | - | - | - | - | 3.465 V | 3.135 V | - | 654M | - | - | 161.1328 MHz | 50 PPM | SMD/SMT | - | - | 15 pF | - | - | Standard Oscillators | HCMOS | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654V14855C2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | Hubbell | CS8164CM1 | + 70 C | - 20 C | - | - | - | - | - | 2.625 V | 2.375 V | - | 654 | - | - | 148.5 MHz | 25 PPM | SMD/SMT | - | - | - | - | - | Standard Oscillators | LVDS | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 634L12285C2T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | - | CE, CSA, IEC, UL | - | - | - | Cutler Hammer, Div of Eaton Co | LGX360036ZGG | + 70 C | - 20 C | - | - | - | No | - | 2.625 V | 2.375 V | - | 634 | - | 600 A | 122.88 MHz | 25 PPM | SMD/SMT | - | - | - | Ground Fault | - | Standard Oscillators | LVDS | - | - | - | - | 1.1 mm | 3.2 mm | 2.5 mm | ||
![]() 656L64454C2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | Cooper | 79903801711 | + 70 C | - 20 C | - | - | - | - | - | 2.625 V | 2.375 V | - | 656 | - | - | 644.53125 MHz | 30 PPM | SMD/SMT | - | - | - | - | - | Standard Oscillators | LVDS | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656P10623C3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | Danaher Controls | HS352048823B7 | + 70 C | - 20 C | - | Hollowshaft | - | - | Hollow | 3.465 V | 3.135 V | -40 to 100 Degrees C | 656 | 10 Pin Connector | - | 106.25 MHz | 50 PPM | SMD/SMT | 5~26 VDC | Differential | - | - | - | Standard Oscillators | LVPECL | 5~26 VDC | Yes | IP67 | Included | 2 mm | 7 mm | 5 mm | ||
![]() 656L4503I3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | Clarostat-Honeywell | - | + 85 C | - 40 C | - | - | - | - | - | 3.465 V | 3.135 V | - | 656 | - | - | 45 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | Standard Oscillators | LVDS | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656C16114C2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | C25BNF230T | + 70 C | - 20 C | - | - | - | - | - | 2.625 V | 2.375 V | - | 656C | - | - | 161.1328 MHz | 30 PPM | SMD/SMT | - | - | 15 pF | - | - | Standard Oscillators | HCMOS | - | - | - | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 656V16005C2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | Miscellaneous | - | + 70 C | - 20 C | - | - | - | - | - | 2.625 V | 2.375 V | - | 656 | - | - | 160 MHz | 25 PPM | SMD/SMT | - | - | - | - | - | Standard Oscillators | LVDS | - | - | - | - | 2 mm | 7 mm | 5 mm |