- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Housing Material | Angle | Approvals | Cable Style | Grip Type | Insulation Materials | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Maximum Operating Temperature | Minimum Cable Diameter (mm) | Minimum Operating Temperature | Mounting Styles | Number of Outlets | RoHS | Shaft Type | Supply Voltage-Max | Supply Voltage-Min | Voltage, Rating | Operating Temperature | Series | Termination | Type | Composition | Applications | Shielding | Current Rating | Frequency | Frequency Stability | Number of Conductors | Termination Style | Output Voltage | Output Type | Wire Gauge | Load Capacitance | Jacket Color | Protections | Product Type | Output Format | Legend | Background Color | Language | Input Voltage | Bearings | IP Rating | Mating Connector | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 656L64454I3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | ABB | ACH580-BCR-144A-6+F267+K451+L512 | - | + 85 C | - | - 40 C | - | - | - | - | 3.465 V | 3.135 V | - | - | 656 | - | - | - | - | - | - | 644.53125 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | LVDS | - | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 654E25003C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | Eaton Benches By Wright Line | WTB72-BCX-C-Z | - | + 70 C | - | - 20 C | - | - | - | - | 3.465 V | 3.135 V | - | - | 654 | - | - | - | - | - | - | 250 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | LVPECL | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654P10623I2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | Hubbell | CS8165CM1 | - | + 85 C | - | - 40 C | - | - | - | - | 2.625 V | 2.375 V | - | - | 654 | - | - | - | - | - | - | 106.25 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | LVPECL | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656E15364C2T CTS | In Stock | - | - | 7 mm x 5 mm | Polyamide | - | Straight | - | Round | Bushing Grip with Strain Relief | - | Mencom | - | 16 mm | + 70 C | 8.99 mm | - 20 C | - | - | - | - | 2.625 V | 2.375 V | - | - | 656 | - | - | Non-Metallic | - | - | - | 153.6 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | LVPECL | - | - | - | - | - | IP68 | - | 2 mm | 7 mm | 5 mm | ||
![]() 656P6253C2T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | CSA, UL | - | - | PUR | Murrelektronik | 8000-00000-4115000 | - | + 70 C | - | - 20 C | - | - | - | - | 2.625 V | 2.375 V | - | - | 656 | - | - | - | Distribution | Unshielded | - | 62.5 MHz | 50 PPM | 20 | SMD/SMT | - | - | - | - | Gray | - | Standard Oscillators | LVPECL | - | - | - | - | - | - | - | 2 mm | 164 | 5 mm | ||
![]() 654E15624C2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | Hubbell | HBL8300GYWR | - | + 70 C | - | - 20 C | - | - | - | - | 2.625 V | 2.375 V | - | - | 654 | - | - | - | - | - | - | 156.25 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | LVPECL | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654C6253I2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | HT8KRY | - | + 85 C | - | - 40 C | - | - | - | - | 2.625 V | 2.375 V | - | - | 654C | - | - | - | - | - | - | 62.5 MHz | 50 PPM | - | SMD/SMT | - | - | - | 15 pF | - | - | Standard Oscillators | HCMOS | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654P24573C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | Miscellaneous | RD5.6EB1 | - | + 70 C | - | - 20 C | - | - | - | - | 3.465 V | 3.135 V | - | - | 654 | - | - | - | - | - | - | 245.76 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | LVPECL | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654C2503I3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | CE, CSA, IEC, UL | - | - | - | Cutler Hammer, Div of Eaton Co | LGX360038B20ZGG | - | + 85 C | - | - 40 C | - | - | No | - | 3.465 V | 3.135 V | - | - | 654C | - | - | - | - | - | 600 A | 25 MHz | 50 PPM | - | SMD/SMT | - | - | - | 15 pF | - | Ground Fault | Standard Oscillators | HCMOS | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654C10624I3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | Clarostat-Honeywell | VK100N50 | - | + 85 C | - | - 40 C | - | - | - | - | 3.465 V | 3.135 V | - | - | 654C | - | - | - | - | - | - | 106.25 MHz | 30 PPM | - | SMD/SMT | - | - | - | 15 pF | - | - | Standard Oscillators | HCMOS | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656V2704I3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | Danaher Controls | HS3520488310D | - | + 85 C | - | - 40 C | Hollowshaft | - | - | Hollow | 3.465 V | 3.135 V | - | -40 to 70 Degrees C | 656 | 10 ft Cable | - | - | - | - | - | 27 MHz | 30 PPM | - | SMD/SMT | 5~26 VDC | Single Ended | - | - | - | - | Standard Oscillators | LVDS | - | - | - | 5~26 VDC | Yes | IP67 | Not Included | 2 mm | 7 mm | 5 mm | ||
![]() 654M16114C2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | Aluminum | - | - | - | - | - | Grace Technologies | P-P15#2-M3RF0 | - | + 70 C | - | - 20 C | - | (2) GFCI | - | - | 2.625 V | 2.375 V | - | - | 654M | - | - | - | - | - | - | 161.1328 MHz | 30 PPM | - | SMD/SMT | - | - | - | 15 pF | - | - | Standard Oscillators | HCMOS | - | - | - | - | - | IP65 | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654P23304I3T CTS | In Stock | - | - | 5 mm x 3.2 mm | Polystyrene | - | - | - | - | - | - | Brady | 126976 | - | + 85 C | - | - 40 C | - | - | - | - | 3.465 V | 3.135 V | - | - | 654 | - | Safety Signs | - | - | - | - | 233 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | LVPECL | Main Electric Shut-Off | Yellow | English | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656P6255C3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | - | 3.465 V | 3.135 V | - | - | 656 | - | - | - | - | - | - | 62.5 MHz | 25 PPM | - | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | LVPECL | - | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 654M7424C2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | - | 2.625 V | 2.375 V | - | - | 654M | - | - | - | - | - | - | 74.25 MHz | 30 PPM | - | SMD/SMT | - | - | - | 15 pF | - | - | Standard Oscillators | HCMOS | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654P7684I2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | Amphenol | - | - | + 85 C | - | - 40 C | - | - | - | - | 2.625 V | 2.375 V | - | - | 654 | - | - | - | - | - | - | 76.8 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | LVPECL | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654E8734C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | - | 3.465 V | 3.135 V | - | - | 654 | - | - | - | - | - | - | 87.351542 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | LVPECL | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656P3883I3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | - | - | - | PVC | Murrelektronik | 7000-C0201-2750000 | - | + 85 C | - | - 40 C | - | - | - | - | 3.465 V | 3.135 V | 250 V | - | 656 | - | - | - | - | Shielded | - | 38.88 MHz | 50 PPM | 4 | SMD/SMT | - | - | 24 AWG | - | Gray | - | Standard Oscillators | LVPECL | - | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 654E322A5C2T CTS | In Stock | - | - | - | Aluminum | - | Straight | CSA, UL | Round | Bushing Grip with Strain Relief | - | Hubbell | 074011332 | 9.53 mm | - | 6.35 mm | - | - | - | No | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 654P14454C2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | Turck | U-98862 | - | + 70 C | - | - 20 C | - | - | - | - | 2.625 V | 2.375 V | - | - | 654 | - | - | - | - | - | - | 144.5 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | LVPECL | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm |