- Frequency Stability
- Product Type
- Output Format
- Frequency
- Termination Style
- Maximum Operating Temperature
- Minimum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Approvals | Case Size | Case Style | Connections | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Range | RoHS | Shaft Type | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Termination | Type | Composition | Color | Applications | Style | Current Rating | Frequency | Frequency Stability | Termination Style | Output Voltage | Output Type | Load Capacitance | Number of Levels | Number of Poles | Protections | Terminal Type | Product Type | Temperature Range | Output Format | Legend | Background Color | Language | Input Voltage | Bearings | IP Rating | Mating Connector | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 654L2704I2T CTS | In Stock | - | - | - | - | - | CE, CSA, UL, VDE | - | - | - | GE | EP103ULD04 | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | Supplemental | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 654M10003I3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | Danaher Controls | HS3520488344F | + 85 C | - 40 C | - | Hollowshaft | - | - | Hollow | 3.465 V | 3.135 V | -40 to 70 Degrees C | 654M | 13 in Cable with 10 Pin Connector | - | - | - | - | - | - | 100 MHz | 50 PPM | SMD/SMT | 5~26 VDC | Differential | 15 pF | - | - | - | - | Standard Oscillators | - | HCMOS | - | - | - | 5~26 VDC | Yes | IP67 | Included | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656E10004C3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | Miscellaneous | 344-6001-1 | + 70 C | - 20 C | - | - | - | - | - | 3.465 V | 3.135 V | - | 656 | - | - | - | - | - | - | - | 100 MHz | 30 PPM | SMD/SMT | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 654E7774I2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | Hubbell | CU300MU | + 85 C | - 40 C | - | - | - | - | - | 2.625 V | 2.375 V | - | 654 | - | - | - | - | - | - | - | 77.76 MHz | 30 PPM | SMD/SMT | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654P4503I3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | 3.465 V | 3.135 V | - | 654 | - | - | - | - | - | - | - | 45 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656V31254C3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | Amphenol | - | + 70 C | - 20 C | - | - | - | - | - | 3.465 V | 3.135 V | - | 656 | - | - | - | - | - | - | - | 312.5 MHz | 30 PPM | SMD/SMT | - | - | - | - | - | - | - | Standard Oscillators | - | LVDS | - | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656E322A5C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | JT310032B20 | + 70 C | - 20 C | - | - | - | - | - | 2.625 V | 2.375 V | - | 656 | - | - | - | - | - | - | - | 322.265625 MHz | 25 PPM | SMD/SMT | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 654M9603I2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | Miscellaneous | 344-6002-3 | + 85 C | - 40 C | - | - | - | - | - | 2.625 V | 2.375 V | - | 654M | - | - | - | - | - | - | - | 96 MHz | 50 PPM | SMD/SMT | - | - | 15 pF | - | - | - | - | Standard Oscillators | - | HCMOS | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656V30003I3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | CE, CSA, IEC, UL | - | - | - | Cutler Hammer, Div of Eaton Co | LGX360039W | + 85 C | - 40 C | - | - | - | No | - | 3.465 V | 3.135 V | - | 656 | - | - | - | - | - | - | 600 A | 300 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | Ground Fault | - | Standard Oscillators | - | LVDS | - | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 654E7773C2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | UL | - | - | - | Danfoss Electronics | 023Z5043 | + 70 C | - 20 C | - | - | - | - | - | 2.625 V | 2.375 V | - | 654 | - | - | - | - | Liquid Line | Hermetic Filter Drier | - | 77.76 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656P14854I3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | Murrelektronik | 7700-A3A01-UMB0100 | + 85 C | - 40 C | - | - | - | - | - | 3.465 V | 3.135 V | - | 656 | - | - | - | - | - | - | - | 148.5 MHz | 30 PPM | SMD/SMT | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 654L10623I3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | Aluminum | - | - | - | - | Brady | 126993 | + 85 C | - 40 C | - | - | - | - | - | 3.465 V | 3.135 V | - | 654 | - | Safety Signs | - | - | - | - | - | 106.25 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | - | Standard Oscillators | - | LVDS | Haute Tension | White | English | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654V20484C3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | AN58TN0CED | + 70 C | - 20 C | - | - | - | - | - | 3.465 V | 3.135 V | - | 654 | - | - | - | - | - | - | - | 204.8 MHz | 30 PPM | SMD/SMT | - | - | - | - | - | - | - | Standard Oscillators | - | LVDS | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656C25004I3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | 3.465 V | 3.135 V | - | 656C | - | - | - | - | - | - | - | 250 MHz | 30 PPM | SMD/SMT | - | - | 15 pF | - | - | - | - | Standard Oscillators | - | HCMOS | - | - | - | - | - | - | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 656P148B4C3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | CE, CSA, IEC, UL | - | - | - | Cutler Hammer, Div of Eaton Co | LGX360039ZGG | + 70 C | - 20 C | - | - | - | No | - | 3.465 V | 3.135 V | - | 656 | - | - | - | - | - | - | 600 A | 148.351648 MHz | 30 PPM | SMD/SMT | - | - | - | - | - | Ground Fault | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656P12504I2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | Miscellaneous | - | + 85 C | - 40 C | - | - | - | - | - | 2.625 V | 2.375 V | - | 656 | - | - | - | - | - | - | - | 125 MHz | 30 PPM | SMD/SMT | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 654M4334I2T CTS | In Stock | - | - | PCB Mount | 5 mm x 3.2 mm | - | CSA;UR | - | - | - | Wago | 232-134/047-000 | + 85 C | - 40 C | - | - | - | No | - | 2.625 V | 2.375 V | - | 654M | - | - | Polyamide | Gray | - | - | - | 43.35 MHz | 30 PPM | SMD/SMT | - | - | 15 pF | 1 | 4 | - | - | Standard Oscillators | -76 to 185 Degrees F | HCMOS | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654E20483I3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | 4 | Lower Mount | 1/2 NPT | NOSHOK | 40-901-5000-psi/kPa-1/2 | + 85 C | - 40 C | - | - | 0-5,000 psi | - | - | 3.465 V | 3.135 V | - | 654 | - | - | - | - | - | - | - | 204.8 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656E31253I3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | Turck | PKGC4M-5-PSGC4M/S760 | + 85 C | - 40 C | - | - | - | - | - | 3.465 V | 3.135 V | - | 656 | - | - | - | - | - | - | - | 312.5 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656C12284C3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | Miscellaneous | - | + 70 C | - 20 C | - | - | - | - | - | 3.465 V | 3.135 V | - | 656C | - | - | - | - | - | - | - | 122.88 MHz | 30 PPM | SMD/SMT | - | - | 15 pF | - | - | - | - | Standard Oscillators | - | HCMOS | - | - | - | - | - | - | - | 1.85 mm | 7 mm | 5 mm |