- Frequency Stability
- Product Type
- Output Format
- Frequency
- Termination Style
- Maximum Operating Temperature
- Minimum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Weight | Insert Material | Base Product Number | Contact Finish Mating | Contact Sizes | For Use With/Related Products | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Primary Material | Product Status | Standard Number | Supply Voltage-Max | Supply Voltage-Min | Voltage-Input | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Power (Watts) | Fastening Type | Contact Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Housing Color | Output Type | Operating Supply Voltage | Voltage - Input (Min) | ESR (Equivalent Series Resistance) | Failure Rate | Current - Supply (Disable) (Max) | Note | Current - Output (Max) | Load Capacitance | Output Configuration | Operating Mode | Shell Size, MIL | Current - Output | Accessory Type | Frequency Tolerance | Spread Spectrum Bandwidth | Control Features | Usage | Voltage - Output | Voltage - Output (Min/Fixed) | Topology | Number of Regulators | Protection Features | Current - Quiescent (Iq) | Voltage Dropout (Max) | PSRR | Product Type | Includes | 1st Connector | 2nd Connector | Voltage - Output (Max) | Output Format | Absolute Pull Range (APR) | Dimming | Features | User Configuration | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 634E2503C3T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | SG-8101 | - | - | - | + 70 C | EPSON | - 20 C | Tape & Reel (TR) | - | Active | - | 3.465 V | 3.135 V | - | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 62.208 MHz | ±15ppm | CMOS | - | - | - | SMD/SMT | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | LVPECL | - | - | - | - | 1.1 mm | 0.055 (1.40mm) | 3.2 mm | 2.5 mm | - | - | - | - | ||
![]() 634M5004C3T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | + 70 C | Suntsu Electronics, Inc. | - 20 C | Bulk | - | Active | - | 3.465 V | 3.135 V | - | - | 0°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 27.12 MHz | ±50ppm | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | 17pF | - | Fundamental | - | - | - | ±25ppm | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | HCMOS | - | - | - | - | 1.1 mm | 0.031 (0.80mm) | 3.2 mm | 2.5 mm | - | - | - | - | ||
![]() 358P625B5C3T CTS | In Stock | - | - | Surface Mount | 6-SMD, Flat Leads | - | - | - | SNT-6A | - | - | S-1200 | - | - | - | + 70 C | ABLIC Inc. | - 20 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | S-1200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 62.5 MHz | 25 PPM | - | - | - | - | SMD/SMT | - | - | 40 µA | - | - | - | - | 10V | - | Fixed | 3.3 V | - | - | - | - | - | - | - | Positive | - | - | 150mA | - | - | - | Enable | - | - | 4.5V | - | 1 | Over Current | 1 µA | 0.19V @ 100mA | 65dB (1kHz) | VCXO | - | - | - | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 356L921B4I2T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | KYOCERA AVX | - 40 C | Tray | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 92.16 MHz | 30 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ClimaSys Series | + 70 C | Schneider Electric | - 20 C | Bulk | - | Active | - | 3.465 VDC | 3.135 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 106.25 MHz | 50 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | Cooling Unit | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 356L250B4C2T CTS | In Stock | - | - | Panel Mount | - | Flange | - | Aluminum Alloy | - | - | - | CA310 | Gold | - | - | + 70 C | ITT Cannon, LLC | - 20 C | Bulk | Metal | Active | - | - | - | - | 50V | -55°C ~ 125°C | MIL-DTL-5015, CA-B | - | - | - | Crimp | - | Receptacle, Male Pins | - | - | 16 | - | Black | - | Reverse Bayonet Lock | - | 22A | - | N (Normal) | - | IP67 - Dust Tight, Waterproof | 25 MHz | 30 PPM | - | Black Zinc Cobalt | 24-5 | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | 19.7µin (0.50µm) | - | - | ||
![]() 356C777B3I3T CTS | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | + 85 C | AUTEC POWER SYSTEMS | - 40 C | Bulk | - | Active | UL 8750 | 3.465 VDC | 3.135 VDC | - | - | -40°C ~ 70°C | LWA150-C | 6.34 L x 2.66 W x 1.32 H (161.0mm x 67.6mm x 33.5mm) | - | - | - | - | - | Constant Current | - | - | - | - | 150 W | - | - | - | - | - | - | - | 77.76 MHz | 50 PPM | - | - | - | - | Wire Leads | - | - | - | 1 | cUL, UL | 90% | 4 kV | 277VAC, 420VDC | - | - | 3.3 V | 120VAC, 127VDC | - | - | - | - | 6.3A | 15 pF | - | - | - | - | - | - | - | - | - | 14 ~ 38V | - | AC DC Converter | - | - | - | - | - | VCXO | - | - | - | - | HCMOS | - | Analog | OTP, OVP, SCP | - | - | - | - | - | - | - | - | IP67 | ||
![]() 334C625B4I2T CTS | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum | - | - | - | D38999/20FJ | - | 16 | - | + 85 C | Amphenol Aerospace Operations | - 40 C | Bulk | - | Active | - | - | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | Receptacle Housing | For Female Sockets | - | 29 | - | - | - | Threaded | Crimp | - | - | N (Normal) | Shielded | Environment Resistant | 62.5 MHz | 30 PPM | - | Electroless Nickel | 25-29 | - | SMD/SMT | - | - | - | - | - | - | - | - | Silver | - | 2.5 V | - | - | - | - | Contacts Not Included | - | 15 pF | - | - | J | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | PEI-Genesis | - 40 C | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 148.35 MHz | 30 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Texas Instruments | - 40 C | Bulk | - | Active | - | 3.465 VDC | 3.135 VDC | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 106.25 MHz | 50 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Advanced Energy | - 20 C | Box | - | Active | - | 3.465 VDC | 3.135 VDC | 85 ~ 264 VAC | - | -20°C ~ 70°C (With Derating) | Xgen, XV | 10.55 L x 5.00 W (268.0mm x 127.0mm) | - | - | - | - | - | Medical | - | 6 | - | - | 1340 W | - | - | - | - | - | - | - | 400 MHz | 50 PPM | - | - | - | - | SMD/SMT | - | - | - | - | CE, cURus | 90% | 4 kV | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | LVDS | - | - | Fan Fail, Temperature Alarm | - | 1.59 (40.40mm) | - | - | - | - | - | - | - | ||
![]() 634P15363I2T CTS | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | - | - | - | - | - | + 85 C | PEI-Genesis | - 40 C | Bulk | - | Active | - | 2.625 V | 2.375 V | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 153.6 MHz | 50 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | LVPECL | - | - | - | - | 1.1 mm | - | 3.2 mm | 2.5 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | RN73R1E | - | - | - | + 70 C | KOA Speer Electronics, Inc. | - 20 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | -55°C ~ 155°C | RN73R | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.25% | 2 | - | ±50ppm/°C | - | - | 459 Ohms | - | Thin Film | - | 0.063W, 1/16W | - | - | - | - | - | - | - | 25 MHz | 25 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | LVPECL | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.016 (0.40mm) | - | - | - | - | - | AEC-Q200 | ||
![]() 634P15364C2T CTS | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | - | MDM-3 | - | - | - | + 70 C | ITT Cannon, LLC | - 20 C | Bulk | - | Active | - | 2.625 V | 2.375 V | - | - | - | 83513-Style Micro D Metal Shell (MDM) | - | - | - | - | - | - | D-Type, Micro-D | - | 37 | - | Yellow, Individual | - | - | - | - | - | - | Unshielded | - | 153.6 MHz | 30 PPM | - | - | - | Gold | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | Plug, Male Pins | Individual Wire Leads | - | LVPECL | - | - | - | - | 1.1 mm | - | 1.67 (508.00mm) | 2.5 mm | - | - | - | - | ||
![]() 634E25004I3T CTS | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | - | - | - | - | - | + 85 C | PEI-Genesis | - 40 C | Bulk | - | Active | - | 3.465 V | 3.135 V | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 MHz | 30 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | LVPECL | - | - | - | - | 1.1 mm | - | 3.2 mm | 2.5 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | PEI-Genesis | - 20 C | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 106.25 MHz | 25 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 634C13203I2T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | + 85 C | SiTime | - 40 C | Tape & Reel (TR) | - | Active | - | 2.625 V | 2.375 V | - | - | -20°C ~ 70°C | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 2.8V | - | - | - | 12.8 MHz | ±10ppm | LVCMOS, LVTTL | - | - | - | SMD/SMT | Standby (Power Down) | MEMS | 33mA | - | - | - | - | - | - | - | - | - | - | - | 70µA | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | HCMOS | - | - | - | - | 1.1 mm | 0.031 (0.80mm) | 3.2 mm | 2.5 mm | - | - | - | - | ||
![]() 634P15555C2T CTS | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | - | KJB6T | - | - | - | + 70 C | ITT Cannon, LLC | - 20 C | Bulk | - | Active | - | 2.625 V | 2.375 V | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 155.52 MHz | 25 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | LVPECL | - | - | - | - | 1.1 mm | - | 3.2 mm | 2.5 mm | - | - | - | - | ||
![]() 358L742B4C3T CTS | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | SIT9375 | - | - | - | + 70 C | SiTime | - 20 C | Tape & Reel (TR) | - | Active | - | - | - | - | - | -40°C ~ 105°C | SiT9375 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 2.5V | - | - | - | 161.132813 MHz | ±20ppm | LVDS | - | - | - | SMD/SMT | Enable/Disable | MEMS | 39mA | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | LVDS | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | - | - | - | ||
![]() 634P10625C3T CTS | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | - | - | - | - | - | + 70 C | PEI-Genesis | - 20 C | Bulk | - | Active | - | 3.465 V | 3.135 V | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 106.25 MHz | 25 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | LVPECL | - | - | - | - | 1.1 mm | - | 3.2 mm | 2.5 mm | - | - | - | - |