- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Housing Material | Approvals | Case Size | Case Style | Connections | Insulation Materials | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Outlets | Range | RoHS | Shaft Type | Supply Voltage-Max | Supply Voltage-Min | Timing Range | Voltage, Rating | Operating Temperature | Series | Termination | Type | Composition | Color | Shielding | Current Rating | Frequency | Frequency Stability | Number of Conductors | Termination Style | Output Voltage | Output Type | Operating Supply Voltage | Wire Gauge | Load Capacitance | Number of Levels | Number of Poles | Jacket Color | Protections | Product Type | Temperature Range | Coil Voltage | Output Format | Legend | Background Color | Outer Diameter | Mode of Operation | Language | Connection Type | Input Voltage | Contacts | Bearings | IP Rating | Mating Connector | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 656V148A3I2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | 4.5 | Lower Mount | 1/4 NPT | - | NOSHOK | 45-760-100-psi-1/4 | + 85 C | - 40 C | - | - | - | 0-100 psi | - | - | 2.625 V | 2.375 V | - | - | - | 656 | - | - | - | - | - | - | 148.3516 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 656M5403I3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | ABB | ACH580-BCR-156A-4+B056+E213+K454 | + 85 C | - 40 C | - | - | - | - | - | - | 3.465 V | 3.135 V | - | - | - | 656M | - | - | - | - | - | - | 54 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | 15 pF | - | - | - | - | Standard Oscillators | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 656M24573C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | Murrelektronik | 7000-74711-7780900 | + 70 C | - 20 C | - | - | - | - | - | - | 2.625 V | 2.375 V | - | - | - | 656M | - | - | - | - | - | - | 245.76 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | 15 pF | - | - | - | - | Standard Oscillators | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 656M3883C3T CTS | In Stock | - | - | Socket | 7 mm x 5 mm | - | - | CE, CSA, UL | - | - | - | - | SSAC | TDR2A13-SSAC | + 70 C | - 20 C | - | - | - | - | - | - | 3.465 V | 3.135 V | 0 | - | - | 656M | 8 Pin | - | - | - | - | - | 38.88 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | 15 pF | - | - | - | - | Standard Oscillators | - | 24 VAC | HCMOS | - | - | - | Repeat Cycle | - | - | - | DPDT | - | - | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 656M4333C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | + 70 C | - 20 C | - | - | - | - | - | - | 2.625 V | 2.375 V | - | - | - | 656M | - | - | - | - | - | - | 43.35 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | 15 pF | - | - | - | - | Standard Oscillators | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 656L23303I2T CTS | In Stock | - | - | PCB Mount | 7 mm x 5 mm | - | - | - | - | - | - | - | Wago | 831-3526 | + 85 C | - 40 C | - | - | - | - | No | - | 2.625 V | 2.375 V | - | - | - | 656 | - | - | Polyamide | Gray | - | - | 233 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | 1 | 6 | - | - | Standard Oscillators | -76 to 221 Degrees F | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 654V15003C3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | Schneider | 470419 | + 70 C | - 20 C | - | - | - | - | - | - | 3.465 V | 3.135 V | - | - | - | 654 | - | - | - | - | - | - | 150 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | LVDS | - | - | - | - | - | Threaded | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656E15624C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | Danaher Controls | HS35204884462 | + 70 C | - 20 C | - | Hollowshaft | - | - | - | Hollow | 2.625 V | 2.375 V | - | - | -40 to 70 Degrees C | 656 | 10 Pin Connector | - | - | - | - | - | 156.25 MHz | 30 PPM | - | SMD/SMT | 5~15 VDC | Differential | - | - | - | - | - | - | - | Standard Oscillators | - | - | LVPECL | - | - | - | - | - | - | 5~15 VDC | - | Yes | IP67 | Not Included | 2 mm | 7 mm | 5 mm | ||
![]() 656M18434C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | + 70 C | - 20 C | - | - | - | - | - | - | 2.625 V | 2.375 V | - | - | - | 656M | - | - | - | - | - | - | 184.32 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | 15 pF | - | - | - | - | Standard Oscillators | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 656V12283I2T CTS | In Stock | - | - | - | 7 mm x 5 mm | Polyester | - | - | - | - | - | - | Brady | 127004 | + 85 C | - 40 C | - | - | - | - | - | - | 2.625 V | 2.375 V | - | - | - | 656 | - | Safety Signs | - | - | - | - | 122.88 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | LVDS | Electrical Room No Storage Permitted | White | - | - | English | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 654M20005C3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | CE, CSA, IEC, UL | - | - | - | - | Cutler Hammer, Div of Eaton Co | LGX363035B22G | + 70 C | - 20 C | - | - | - | - | No | - | 3.465 V | 3.135 V | - | - | - | 654M | - | - | - | - | - | 630 A | 200 MHz | 25 PPM | - | SMD/SMT | - | - | - | - | 15 pF | - | - | - | Ground Fault | Standard Oscillators | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656E5403C3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | JT325032ZG | + 70 C | - 20 C | - | - | - | - | - | - | 3.465 V | 3.135 V | - | - | - | 656 | - | - | - | - | - | - | 54 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 654L40003I3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | Mencom | CRQ-16 | + 85 C | - 40 C | - | - | - | - | - | - | 3.465 V | 3.135 V | - | - | - | 654 | - | - | - | - | - | - | 400 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656P20004C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | Aluminum | - | - | - | - | - | Grace Technologies | P-P15-K3RD10 | + 70 C | - 20 C | - | - | (2) 125V Receptacles | - | - | - | 2.625 V | 2.375 V | - | - | - | 656 | - | - | - | - | - | - | 200 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | LVPECL | - | - | - | - | - | - | - | - | - | IP65 | - | 2 mm | 7 mm | 5 mm | ||
![]() 656V16003C2T CTS | In Stock | - | - | PCB Mount | 7 mm x 5 mm | - | - | - | - | - | - | - | Wago | 831-3527 | + 70 C | - 20 C | - | - | - | - | No | - | 2.625 V | 2.375 V | - | - | - | 656 | - | - | Polyamide | Gray | - | - | 160 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | 1 | 7 | - | - | Standard Oscillators | -76 to 221 Degrees F | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 356C38DB4I2T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | AN58TN0KEC | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | - | - | 356C | - | - | - | - | - | - | 38.84 MHz | 30 PPM | - | SMD/SMT | - | - | 2.5 V | - | 15 pF | - | - | - | - | VCXO | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 654L34943I2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | Danaher Controls | HS35204884467 | + 85 C | - 40 C | - | Hollowshaft | - | - | - | Hollow | 2.625 V | 2.375 V | - | - | -40 to 70 Degrees C | 654 | 10 Pin Connector | - | - | - | - | - | 349.4 MHz | 50 PPM | - | SMD/SMT | 5~15 VDC | Differential | - | - | - | - | - | - | - | Standard Oscillators | - | - | LVDS | - | - | - | - | - | - | 5~15 VDC | - | Yes | IP67 | Included | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654E30005C3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | CE, CSA, UL | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG54K1200P2YM | + 70 C | - 20 C | Panel | - | - | - | - | - | 3.465 V | 3.135 V | - | - | - | 654 | - | - | - | - | - | 1,200 A | 300 MHz | 25 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656P16114C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | Turck | U-98988 | + 70 C | - 20 C | - | - | - | - | - | - | 2.625 V | 2.375 V | - | - | - | 656 | - | - | - | - | - | - | 161.1328 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 654M4503C3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | PUR | Murrelektronik | 7000-C0505-7320000 | + 70 C | - 20 C | - | - | - | - | - | - | 3.465 V | 3.135 V | - | 300 V | - | 654M | - | - | - | - | Unshielded | - | 45 MHz | 50 PPM | 5 | SMD/SMT | - | - | - | 22 AWG | 15 pF | - | - | Black | - | Standard Oscillators | - | - | HCMOS | - | - | 0.189 | - | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm |