- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Housing Material | Insert Material | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Cable Impedance | Cable Types | Contact Materials | Contact Sizes | Current-IEC | Current-UL | Frequency-Max | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Overall Impedance | Package | Product Status | Supply Voltage-Max | Supply Voltage-Min | Torque-Screw | Voltage-UL | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Power (Watts) | Fastening Type | Contact Type | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Insulation Height | Style | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Current - Supply (Disable) (Max) | Note | Contact Tail Length | Number of Circuits | Load Capacitance | Number of Levels | Operating Mode | Shell Size, MIL | Frequency Tolerance | Spread Spectrum Bandwidth | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Input | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Ratio - Input:Output | Includes | 1st Connector | 2nd Connector | Screw Size | Differential - Input:Output | Output Format | Absolute Pull Range (APR) | Features | Height | Height Seated (Max) | Length | Width | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 654V16114C2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | PEI-Genesis | - 20 C | - | Bulk | Active | 2.625 V | 2.375 V | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 161.1328 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | LVDS | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | ||
![]() 656M8733C3T CTS | In Stock | - | - | Panel Mount | 7 mm x 5 mm | Flange | Circular | Aluminum | - | - | - | - | - | - | - | - | - | TVP00DZ | - | - | - | 22D (97), 8 Twinax (2) | - | - | - | + 70 C | Amphenol Aerospace Operations | - 20 C | - | Bulk | Active | 3.465 V | 3.135 V | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | Receptacle Housing | For Female Sockets | - | 99 (97 + 2 Twinax) | - | - | - | Threaded | Crimp | - | - | B | Unshielded | Environment Resistant | - | - | 87.351542 MHz | 50 PPM | - | Zinc Nickel | 25-7 | SMD/SMT | - | - | - | Black | - | - | - | Contacts Not Included | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | HCMOS | - | - | 1.85 mm | - | 7 mm | 5 mm | - | - | ||
![]() 654C14854C2T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | + 70 C | EPSON | - 20 C | - | Tape & Reel (TR) | Active | 2.625 V | 2.375 V | - | - | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | - | 49.3767 MHz | ±20ppm | CMOS | - | - | SMD/SMT | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | 3.5mA | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | HCMOS | - | - | 1.2 mm | 0.055 (1.40mm) | 5 mm | 3.2 mm | - | - | ||
![]() 634V30004C3T CTS | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | - | Free Hanging (In-Line) | Free Hanging (In-Line) | - | Male | - | Male | - | 50 Ohms | LMR 600 | - | - | - | - | - | + 70 C | Amphenol Times Microwave Systems | - 20 C | 50 Ohms | Tape & Box (TB) | Active | 3.465 V | 3.135 V | - | - | -40°C ~ 85°C | LMR® | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | N-Type to N-Type | 300 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | N-Type Plug | N-Type Plug | - | - | LVDS | - | - | 1.1 mm | - | 196.9 (5.0m) 16.4 | 2.5 mm | - | - | ||
![]() 634V30004I2T CTS | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | KEMET | - 40 C | - | Tape & Reel (TR) | Active | 2.625 V | 2.375 V | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | LVDS | - | - | 1.1 mm | - | 3.2 mm | 2.5 mm | - | - | ||
![]() 654P14854C3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Reliance North America | - 20 C | - | Tape & Box (TB) | Active | 3.465 V | 3.135 V | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 148.5 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | LVPECL | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | ||
![]() 654L9603C3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | PEI-Genesis | - 20 C | - | Bulk | Active | 3.465 V | 3.135 V | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 96 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | LVDS | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | ||
![]() 656M8734I2T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Suntsu Electronics, Inc. | - 40 C | - | Bulk | Active | 2.625 V | 2.375 V | - | - | -20°C ~ 70°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 MHz | ±20ppm | - | - | - | SMD/SMT | - | - | - | - | 120 Ohms | - | - | - | - | - | 12pF | - | Fundamental | - | ±10ppm | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | HCMOS | - | - | 1.85 mm | 0.026 (0.65mm) | 7 mm | 5 mm | - | - | ||
![]() 656M8734I3T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | + 85 C | EPSON | - 40 C | - | Tape & Reel (TR) | Active | 3.465 V | 3.135 V | - | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | - | 3.428 MHz | ±15ppm | CMOS | - | - | SMD/SMT | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | 3.5mA | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | HCMOS | - | - | 1.85 mm | 0.055 (1.40mm) | 7 mm | 5 mm | - | - | ||
![]() 654L14854I2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | CA06F | - | - | - | - | - | - | - | + 85 C | ITT Cannon, LLC | - 40 C | - | Bulk | Active | 2.625 V | 2.375 V | - | - | - | MIL-DTL-5015, CA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 148.5 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | LVDS | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | ||
![]() 654L38D3I3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | PEI-Genesis | - 40 C | - | Bulk | Active | 3.465 V | 3.135 V | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38.84 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | LVDS | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | ||
![]() 654V10004C2T CTS | In Stock | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | - | - | - | - | RS73G1JRT | - | - | - | - | - | - | - | + 70 C | KOA Speer Electronics, Inc. | - 20 C | - | Tape & Reel (TR) | Active | 2.625 V | 2.375 V | - | - | -55°C ~ 155°C | RS73-RT | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | 2 | ±50ppm/°C | - | - | 147 Ohms | - | Thick Film | - | 0.2W, 1/5W | - | - | - | - | - | - | - | - | - | 100 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | LVDS | - | Automotive AEC-Q200 | 1.2 mm | 0.022 (0.55mm) | 5 mm | 3.2 mm | - | AEC-Q200 | ||
![]() 654L14854C2T CTS | In Stock | - | - | Free Hanging (In-Line) | 5 mm x 3.2 mm | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | TS13 | - | - | Phosphor Bronze | - | - | 15 A | - | + 70 C | Amphenol Anytek | - 20 C | - | Bulk | Active | 2.625 V | 2.375 V | 0.4 Nm (3.5 Lb-In) | 300 V | -40°C ~ 115°C | TS | - | - | - | - | - | Plug, Female Sockets | - | 13 | - | Gray | - | - | - | 0.200 (5.08mm) | - | - | - | - | 1.024 (26.01mm) | - | 148.5 MHz | 30 PPM | - | - | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Tin | 12-24 AWG | 13 | 90° | - | - | 0.34-2.5mm² | Standard Oscillators | 6-7mm | - | - | - | - | M3 | - | LVDS | - | Retention Latches (Wire Side) | 1.2 mm | - | 5 mm | 3.2 mm | UL94 V-0 | - | ||
![]() 656L156A4C2T CTS | In Stock | - | - | Surface Mount | 32-LCC (J-Lead) | - | - | - | 32-PLCC (11.43x13.97) | - | - | - | - | - | - | - | - | CY7B991 | - | - | - | - | - | - | 80 MHz | + 70 C | Infineon Technologies | - 20 C | - | Tape & Reel (TR) | Obsolete | 2.625 V | 2.375 V | - | - | 0°C ~ 70°C | RoboClock™ | - | - | - | - | - | Buffer/Driver | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | 156.253906 MHz | 30 PPM | TTL | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 3-State, TTL | - | Standard Oscillators | - | 8:8 | - | - | - | - | Yes/Yes | LVDS | - | - | 2 mm | - | 7 mm | 5 mm | - | - | ||
![]() 654C14454I2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | PEI-Genesis | - 40 C | - | Bulk | Active | 2.625 V | 2.375 V | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 144.5 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | HCMOS | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | ||
![]() 654L148B3C2T CTS | In Stock | - | - | Through Hole | 5 mm x 3.2 mm | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | VF32 | - | - | Copper | - | - | 10 A | - | + 70 C | Amphenol Anytek | - 20 C | - | Bulk | Active | 2.625 V | 2.375 V | - | 300 V | -40°C ~ 115°C | VF | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | 32 | - | Green | - | - | - | 0.197 (5.00mm) | - | - | - | - | 0.929 (23.60mm) | - | 148.351648 MHz | 50 PPM | - | - | - | Solder | - | - | - | - | - | - | - | - | 0.157 (4.00mm) | - | - | 2 | - | - | - | - | Tin | - | 16 | - | 90°, Right Angle | - | - | Standard Oscillators | - | - | - | - | - | - | - | LVDS | - | - | 1.2 mm | - | 5 mm | 3.2 mm | UL94 V-0 | - | ||
![]() 654V9603C3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | KYOCERA AVX | - 20 C | - | Tape & Reel (TR) | Active | 3.465 V | 3.135 V | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 96 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | LVDS | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | ||
![]() 654P8734I3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Panduit Corp | - 40 C | - | Bulk | Obsolete | 3.465 V | 3.135 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 87.351542 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | LVPECL | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | ||
![]() 656L3883C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | PEI-Genesis | - 20 C | - | Bulk | Active | 2.625 V | 2.375 V | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38.88 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | LVDS | - | - | 2 mm | - | 7 mm | 5 mm | - | - | ||
![]() 656M12504I3T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | SiTime | - 40 C | - | Strip | Active | 3.465 V | 3.135 V | - | - | -40°C ~ 85°C | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 2.8V | - | - | - | - | - | 25 MHz | ±50ppm | LVCMOS, LVTTL | - | - | SMD/SMT | Standby (Power Down) | MEMS | 33mA | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | HCMOS | - | - | 1.85 mm | 0.031 (0.80mm) | 7 mm | 5 mm | - | - |