- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Dielectric Material | Housing Material | Weight | Insert Material | Body Material | Backshell Material, Plating | Actuator Material | Center Contact Plating | Center Contact Material | Base Product Number | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Frequency-Max | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Primary Material | Product Status | Supply Voltage-Max | Supply Voltage-Min | Torque-Screw | Voltage-Input | Voltage-UL | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Current Rating (Amps) | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Insulation Height | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Approval Agency | Actuator Type | Efficiency | Housing Color | ESR (Equivalent Series Resistance) | Circuit | Failure Rate | Switch Function | Current - Supply (Disable) (Max) | Illumination Voltage (Nominal) | Illumination Type, Color | Contact Tail Length | Number of Circuits | Polarization | Current - Output (Max) | Load Capacitance | Impedance | Connector Style | Number of Levels | Number of Ports | Operating Mode | Shell Size, MIL | Illumination | Frequency Tolerance | Spread Spectrum Bandwidth | Input Type | Mechanical Life | Cable Opening | Contact Mating Finish | Voltage - Output | Reset | Mating Cycles | Voltage - Threshold | Number of Voltages Monitored | Wire Gauge or Range - AWG | Contact Termination | Reset Timeout | Operating Force | Positions Per Level | Plug Wire Entry | Header Orientation | Input | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Ratio - Input:Output | Includes | Actuator Orientation | Screw Size | PLL | Form | Differential - Input:Output | Region Utilized | Cord Length | Input Connector | Output Connector | Outline | Contact Rating @ Voltage | Insertion Loss | Body Finish | Output Format | No Load Power Consumption | Cable Group | Absolute Pull Range (APR) | Divider/Multiplier | Shield Termination | Switch Travel | Actuator Height off PCB, Vertical | Features | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Actuator Length, Right Angle | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 654V322A4C2T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Suntsu Electronics, Inc. | - 20 C | Bulk | - | Active | 2.625 V | 2.375 V | - | - | - | - | -20°C ~ 70°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27 MHz | ±50ppm | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 80 Ohms | - | - | - | - | - | - | - | - | - | - | 10pF | - | - | - | - | Fundamental | - | - | ±50ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | 1.2 mm | 0.026 (0.65mm) | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 656V5403I3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | PEI-Genesis | - 40 C | Bulk | - | Active | 3.465 V | 3.135 V | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | 2 mm | - | 7 mm | 5 mm | - | - | - | - | ||
![]() 656M15004I3T CTS | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SOIC | - | - | - | - | - | - | - | - | - | CY2308 | - | - | - | - | 133.3MHz | + 85 C | Infineon Technologies | - 40 C | Tube | - | Obsolete | 3.465 V | 3.135 V | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | Fanout Buffer (Distribution), Zero Delay Buffer | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | 150 MHz | 30 PPM | LVCMOS | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVCMOS, LVTTL | - | Standard Oscillators | - | 1:8 | - | - | - | Yes | - | No/No | - | - | - | - | - | - | - | - | HCMOS | - | - | - | Yes/Yes | - | - | - | - | 1.85 mm | - | 7 mm | 5 mm | - | - | - | - | ||
![]() 654M5403I2T CTS | In Stock | - | - | - | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | - | - | - | - | - | RN73R2A | - | - | - | - | - | + 85 C | KOA Speer Electronics, Inc. | - 40 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 2.625 V | 2.375 V | - | - | - | - | -55°C ~ 155°C | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | 2 | - | ±5ppm/°C | - | - | 715 Ohms | - | Thin Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | 54 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HCMOS | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 1.2 mm | 0.024 (0.60mm) | 5 mm | 3.2 mm | - | - | - | AEC-Q200 | ||
![]() 656E25004C3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | KYOCERA AVX | - 20 C | Bulk | - | Active | 3.465 V | 3.135 V | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVPECL | - | - | - | - | - | - | - | - | 2 mm | - | 7 mm | 5 mm | - | - | - | - | ||
![]() 656P25004I3T CTS | In Stock | - | - | Free Hanging (In-Line) | 7 mm x 5 mm | - | - | - | Polytetrafluoroethylene (PTFE) | - | - | - | Brass | - | - | Silver | Bronze | 11_716-50 | - | - | - | - | 7.5 GHz | + 85 C | Huber+Suhner, Inc. | - 40 C | Bulk | - | Active | 3.465 V | 3.135 V | - | - | - | 2500 V | -65°C ~ 165°C | - | - | - | - | - | - | Plug, Male Pin | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | 250 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | 7/16 DIN | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White Bronze | LVPECL | - | LMR-400 | - | - | Crimp | - | - | - | 2 mm | - | 7 mm | 5 mm | - | - | - | - | ||
![]() 654M5404I2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | PEI-Genesis | - 40 C | Bulk | - | Active | 2.625 V | 2.375 V | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HCMOS | - | - | - | - | - | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 656E24573C3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | PEI-Genesis | - 20 C | Bulk | - | Active | 3.465 V | 3.135 V | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 245.76 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVPECL | - | - | - | - | - | - | - | - | 2 mm | - | 7 mm | 5 mm | - | - | - | - | ||
![]() 656P15364I2T CTS | In Stock | - | - | Through Hole | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | 228ADVA | - | - | - | - | - | + 85 C | CTS Electrocomponents | - 40 C | Tray | - | Active | 2.625 V | 2.375 V | - | - | - | - | -25°C ~ 70°C | 228A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 153.6 MHz | 30 PPM | - | - | - | PC Pin | - | - | - | - | Oval Button | - | - | - | SPST-NO | - | Off-Mom | - | 3 VDC | LED, White | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | 160gf | - | - | - | - | - | Standard Oscillators | - | - | - | Top Actuated | - | - | - | - | - | - | - | - | 7.20mm x 6.80mm | 0.05A @ 12VDC | - | - | LVPECL | - | - | - | - | - | 0.25mm | 14.40mm | - | 2 mm | - | 7 mm | 5 mm | - | - | - | - | ||
![]() 656P15363C3T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Suntsu Electronics, Inc. | - 20 C | Bulk | - | Active | 3.465 V | 3.135 V | - | - | - | - | -30°C ~ 85°C | SXO32C | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | 38.4 MHz | ±30ppm | CMOS | - | - | SMD/SMT | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVPECL | - | - | - | - | - | - | - | - | 2 mm | 0.047 (1.20mm) | 7 mm | 5 mm | - | - | - | - | ||
![]() 656M24573I2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | PEI-Genesis | - 40 C | Bulk | - | Active | 2.625 V | 2.375 V | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 245.76 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HCMOS | - | - | - | - | - | - | - | - | 1.85 mm | - | 7 mm | 5 mm | - | - | - | - | ||
![]() 654L74A3I2T CTS | In Stock | - | - | Free Hanging (In-Line) | 5 mm x 3.2 mm | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | VM07 | - | Copper | - | 20 A | - | + 85 C | Amphenol Anytek | - 40 C | Bulk | - | Active | 2.625 V | 2.375 V | 0.4 Nm (3.5 Lb-In) | - | 300 V | - | -40°C ~ 115°C | VM | - | - | - | - | - | - | Plug, Female Sockets | - | 7 | - | Gray | - | - | - | - | 0.300 (7.62mm) | - | - | - | - | 0.587 (14.91mm) | 74.1758 MHz | 50 PPM | - | - | - | Screw - Pressure Clip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | 12-22 AWG | - | - | - | 7 | 180° | - | - | - | Standard Oscillators | 8-9mm | - | - | - | M2.5 | - | - | - | - | - | - | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | Mating Flange, Retention Latches (Non-Wire Side) | 1.2 mm | - | 5 mm | 3.2 mm | - | - | UL94 V-0 | - | ||
![]() 656L8733C2T CTS | In Stock | - | - | Free Hanging (In-Line), Right Angle | 7 mm x 5 mm | - | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | CA310 | Silver | - | - | - | - | + 70 C | ITT Cannon, LLC | - 20 C | Bulk | Metal | Active | 2.625 V | 2.375 V | - | - | - | 50V | -55°C ~ 125°C | MIL-DTL-5015, CA | - | - | - | Solder Cup | - | Plug, Female Sockets | - | - | 7 | - | Olive Drab | - | - | Threaded | 22A | - | - | N (Normal) | - | IP65 - Dust Tight, Water Resistant | - | 87.351542 MHz | 50 PPM | - | Olive Drab Cadmium | 16S-1 | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | 2 mm | - | 7 mm | 5 mm | - | - | - | - | ||
![]() 656C8673I2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | EDAC Inc. | - 40 C | Bulk | - | Active | 2.625 V | 2.375 V | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 86.7 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HCMOS | - | - | - | - | - | - | - | - | 1.85 mm | - | 7 mm | 5 mm | - | - | - | - | ||
![]() 656E10624I3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | PEI-Genesis | - 40 C | Bulk | - | Active | 3.465 V | 3.135 V | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 106.25 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVPECL | - | - | - | - | - | - | - | - | 2 mm | - | 7 mm | 5 mm | - | - | - | - | ||
![]() 656L31254I3T CTS | In Stock | - | - | Surface Mount | 4-SMD, Flat Leads | - | - | SNT-4A | - | - | - | - | - | - | - | - | - | S-80809 | - | - | - | - | - | + 85 C | ABLIC Inc. | - 40 C | Tape & Reel (TR) | - | Active | 3.465 V | 3.135 V | - | - | - | - | -40°C ~ 85°C (TA) | S-808xxC | - | - | - | - | - | - | Voltage Detector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 312.5 MHz | 30 PPM | Push-Pull, Totem Pole | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | - | 0.9V | 1 | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | 2 mm | - | 7 mm | 5 mm | - | - | - | - | ||
![]() 654C13503C2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | 0.243 lb (110.22 g) | - | - | - | - | - | - | KTPS05 | - | - | - | - | - | + 70 C | Kaga Electronics USA | - 20 C | Box | - | Active | 2.625 V | 2.375 V | - | 100 ~ 240 VAC | - | - | 0°C ~ 40°C | KTPS05 (5W) | 2.20 L x 1.10 W x 1.65 H (56.0mm x 28.0mm x 42.0mm) | - | - | - | - | - | - | - | - | - | - | ITE (Commercial) | 5.4 W | - | - | - | - | - | - | - | - | 135 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | cUL, UL | - | Level VI | - | - | - | - | - | - | - | - | - | - | Positive Center | 600mA | 15 pF | - | - | - | - | - | - | - | - | - | Fixed Blade | - | - | - | 9V | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | Wall Mount (Class II) | - | North America | 59 (1.50m) | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | - | - | - | HCMOS | - | - | - | - | - | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 654L13503I2T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | + 85 C | EPSON | - 40 C | Tape & Reel (TR) | - | Active | 2.625 V | 2.375 V | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 64.2178 MHz | ±15ppm | CMOS | - | - | SMD/SMT | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | 1.2 mm | 0.055 (1.40mm) | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 654M5005C3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | PEI-Genesis | - 20 C | Bulk | - | Active | 3.465 V | 3.135 V | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 MHz | 25 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HCMOS | - | - | - | - | - | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 654V30003I3T CTS | In Stock | - | - | Panel Mount, Through Hole | 5 mm x 3.2 mm | Flange | Composite | - | - | - | - | - | - | - | - | - | - | CTVP00RF | Gold | Copper Alloy | - | - | - | + 85 C | Amphenol Aerospace Operations | - 40 C | Bulk | Composite | Active | 3.465 V | 3.135 V | - | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ HD | - | - | - | Solder | - | Receptacle, Female Sockets | - | - | 9 | - | Silver | Military | - | Threaded | - | - | - | N (Normal) | Shielded | Environment Resistant | - | 300 MHz | 50 PPM | - | Electroless Nickel | 9-9 | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | 50.0µin (1.27µm) | - | - | - |