- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Minimum Operating Temperature
- Maximum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
- Height
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Housing Material | Approvals | Insulation Materials | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Outlets | Range | RoHS | Shaft Type | Supply Voltage-Max | Supply Voltage-Min | SwitchingFrequency | Timing Range | Voltage, Rating | Operating Temperature | Series | Termination | Shielding | Current Rating | Frequency | Frequency Stability | Number of Conductors | Termination Style | Output Voltage | Output Type | Operating Supply Voltage | Wire Gauge | Load Capacitance | Cable Length | Jacket Color | Protections | Product Type | Coil Voltage | Output Format | Outer Diameter | Mode of Operation | Connection Type | Input Voltage | Power Type | Contacts | Bearings | IP Rating | Mating Connector | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 356P500B5C3T CTS | In Stock | - | - | - | - | - | - | PUR, PVC | Murrelektronik | 8000-00000-3745000 | + 70 C | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | 356P/L | - | Unshielded | - | 50 MHz | 25 PPM | 13 | SMD/SMT | - | - | 3.3 V | 22 AWG, 18 AWG | - | - | Gray | - | VCXO | - | LVPECL | 0.362 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 634P14853I3T CTS | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | - | - | Pepperl Fuchs | 235827 | + 85 C | - 40 C | - | - | - | - | - | - | 3.465 V | 3.135 V | - | - | - | - | 634 | - | - | - | 148.5 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | - | - | - | - | - | 1.1 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | + 70 C | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | 356P/L | - | - | - | 25 MHz | 30 PPM | - | SMD/SMT | - | - | 2.5 V | - | - | - | - | - | VCXO | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Aluminum | - | - | Grace Technologies | P-P11R2-M7RX-C3 | + 85 C | - 40 C | - | - | None | - | - | - | 3.465 VDC | 3.135 VDC | - | - | - | - | 334P/L | - | - | - | 400 MHz | 50 PPM | - | SMD/SMT | - | - | 3.3 V | - | - | - | - | - | VCXO | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 1650240 | + 85 C | - 40 C | - | - | - | 5 MilliMeters | Yes | - | - | - | 500 Hertz | - | - | -13~158 Degrees F | 334C | - | Shielded | - | 125 MHz | 30 PPM | - | SMD/SMT | - | NO NPN | 3.3 V | - | 15 pF | 30 Meters | - | - | VCXO | - | HCMOS | - | - | 30 Meter Cable | - | DC | - | - | - | - | 0.018 MilliMeters | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface | - | - | CSA, UL | - | Amperite | 26NO5XB | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | 5 | - | - | 334P/L | 0.250 in Flat Blade | - | - | 132 MHz | 30 PPM | - | SMD/SMT | - | - | 2.5 V | - | - | - | - | - | VCXO | 26 VAC, 26 VDC | LVPECL | - | On Delay | - | - | - | 1NO | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | GE | EP102ULH2D01 | + 70 C | - 20 C | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | 334P/L | - | - | 1 A | 125 MHz | 30 PPM | - | SMD/SMT | - | - | 3.3 V | - | - | - | - | Branch Circuit | VCXO | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 358L921B4C2T CTS | In Stock | - | - | - | - | - | - | PUR, PVC | Murrelektronik | 7000-C0101-2280000 | + 70 C | - 20 C | - | - | - | - | - | - | - | - | - | - | 300 V | - | 358P/L | - | Unshielded | - | 92.16 MHz | 30 PPM | 5 | SMD/SMT | - | - | 2.5 V | 18 AWG | - | - | Gray | - | VCXO | - | LVDS | 0.276 | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | ABB | MS132-12T | + 70 C | - 20 C | - | - | - | - | - | - | 3.465 VDC | 3.135 VDC | - | - | - | - | 356P/L | - | - | - | 148.35 MHz | 50 PPM | - | SMD/SMT | - | - | 3.3 V | - | - | - | - | - | VCXO | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 634E7774I3T CTS | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | - | - | Danaher Controls | HS352000833B1PS | + 85 C | - 40 C | - | Hollowshaft | - | - | - | Hollow | 3.465 V | 3.135 V | - | - | - | -40 to 100 Degrees C | 634 | 7 Pin Connector | - | - | 77.76 MHz | 30 PPM | - | SMD/SMT | 5~26 VDC | Differential | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | 5~26 VDC | - | - | Yes | IP67 | Not Included | - | 1.1 mm | 3.2 mm | 2.5 mm | ||
![]() 358C74AB4I3T CTS | In Stock | - | - | Surface | - | - | CE, CSA, UL | - | SSAC | KSDS623-SSAC | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | 0 | - | - | 358C | 0.250 in Flat Blade | - | - | 74.175 MHz | 30 PPM | - | SMD/SMT | - | - | 3.3 V | - | 15 pF | - | - | - | VCXO | 230 VAC | HCMOS | - | One-Shot | - | - | - | 1NO | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Miscellaneous | - | + 70 C | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | 356C | - | - | - | 100 MHz | 30 PPM | - | SMD/SMT | - | - | 2.5 V | - | 15 pF | - | - | - | VCXO | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | 3.465 VDC | 3.135 VDC | - | - | - | - | 334P/L | - | - | - | 100 MHz | 50 PPM | - | SMD/SMT | - | - | 3.3 V | - | - | - | - | - | VCXO | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 634E7774C3T CTS | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | - | - | Amphenol | - | + 70 C | - 20 C | - | - | - | - | - | - | 3.465 V | 3.135 V | - | - | - | - | 634 | - | - | - | 77.76 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | - | - | - | - | - | 1.1 mm | 3.2 mm | 2.5 mm | ||
![]() 358L873B5C3T CTS | In Stock | - | - | - | - | Aluminum | - | - | Grace Technologies | P-P11R2-M8RF0 | + 70 C | - 20 C | - | - | (2) GFCI | - | - | - | - | - | - | - | - | - | 358P/L | - | - | - | 87.35 MHz | 25 PPM | - | SMD/SMT | - | - | 3.3 V | - | - | - | - | - | VCXO | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 358L873B3C2T CTS | In Stock | - | - | - | - | - | - | - | ABB | ACH580-BCR-143A-2+F267+K451+L501 | + 70 C | - 20 C | - | - | - | - | - | - | 3.465 VDC | 3.135 VDC | - | - | - | - | 358P/L | - | - | - | 87.35 MHz | 50 PPM | - | SMD/SMT | - | - | 2.5 V | - | - | - | - | - | VCXO | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 334L777B3I3T CTS | In Stock | - | - | - | - | - | - | - | Hubbell | CC320 | + 85 C | - 40 C | - | - | - | - | - | - | 3.465 VDC | 3.135 VDC | - | - | - | - | 334P/L | - | - | - | 77.76 MHz | 50 PPM | - | SMD/SMT | - | - | 3.3 V | - | - | - | - | - | VCXO | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Miscellaneous | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | 334P/L | - | - | - | 125 MHz | 30 PPM | - | SMD/SMT | - | - | 2.5 V | - | - | - | - | - | VCXO | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | CE, CSA, UL | - | Cutler Hammer, Div of Eaton Corp | PDG54K0800P3YN | + 85 C | - 40 C | Panel | - | - | - | - | - | 3.465 VDC | 3.135 VDC | - | - | - | - | 356P/L | - | - | 800 A | 160 MHz | 50 PPM | - | SMD/SMT | - | - | 2.5 V | - | - | - | - | - | VCXO | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 356P450B3C3T CTS | In Stock | - | - | - | - | - | - | - | Turck | U-98329 | + 70 C | - 20 C | - | - | - | - | - | - | 3.465 VDC | 3.135 VDC | - | - | - | - | 356P/L | - | - | - | 45 MHz | 50 PPM | - | SMD/SMT | - | - | 3.3 V | - | - | - | - | - | VCXO | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | - | - |