- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Angle | Approvals | Cable Style | Grip Type | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Maximum Operating Temperature | Minimum Cable Diameter (mm) | Minimum Operating Temperature | Mounting | Mounting Styles | Package Type | RoHS | Shaft Type | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Termination | Resistance | Composition | Current Rating | Frequency | Frequency Stability | Termination Style | Output Voltage | Output Type | Operating Supply Voltage | Load Capacitance | Protections | Product Type | Output Format | Wattage | Input Voltage | Bearings | IP Rating | Mating Connector | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 356C38DB3C2T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | - | - | 3.465 VDC | 3.135 VDC | - | 356C | - | - | - | - | 38.84 MHz | 50 PPM | SMD/SMT | - | - | 2.5 V | 15 pF | - | VCXO | HCMOS | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Hubbell | CC3430 | - | + 70 C | - | - 20 C | - | - | - | - | - | - | - | - | 358P/L | - | - | - | - | 349.4 MHz | 25 PPM | SMD/SMT | - | - | 3.3 V | - | - | VCXO | LVDS | - | - | - | - | - | - | - | - | ||
![]() 634V10623I3T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | - | - | CE, CSA, IEC, UL | - | - | Cutler Hammer, Div of Eaton Co | LGX325035B21G | - | + 85 C | - | - 40 C | - | - | - | No | - | 3.465 V | 3.135 V | - | 634 | - | - | - | 250 A | 106.25 MHz | 50 PPM | SMD/SMT | - | - | - | - | Ground Fault | Standard Oscillators | LVDS | - | - | - | - | - | 1.1 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | Iron | 45 Degrees | cUL, UL | Round | Bushing Grip with Strain Relief | Crouse-Hinds Industrial Products | CGD292 | 6.35 mm | + 70 C | 3.18 mm | - 20 C | - | - | - | No | - | - | - | - | 356P/L | - | - | Metallic | - | 148.35 MHz | 25 PPM | SMD/SMT | - | - | 3.3 V | - | - | VCXO | LVDS | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Miscellaneous | 74C161-9 | - | + 70 C | - | - 20 C | - | - | - | - | - | 3.465 VDC | 3.135 VDC | - | 356C | - | - | - | - | 156.25 MHz | 50 PPM | SMD/SMT | - | - | 2.5 V | 15 pF | - | VCXO | HCMOS | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Amphenol | - | - | + 70 C | - | - 20 C | - | - | - | - | - | 3.465 VDC | 3.135 VDC | - | 358P/L | - | - | - | - | 155.52 MHz | 50 PPM | SMD/SMT | - | - | 2.5 V | - | - | VCXO | LVPECL | - | - | - | - | - | - | - | - | ||
![]() 356C270B3C3T CTS | In Stock | - | - | - | - | - | - | - | - | Danaher Controls | HS35200083447PS | - | + 70 C | - | - 20 C | - | Hollowshaft | - | - | Hollow | 3.465 VDC | 3.135 VDC | -40 to 70 Degrees C | 356C | 10 Pin Connector | - | - | - | 270 MHz | 50 PPM | SMD/SMT | 5~26 VDC | Differential | 3.3 V | 15 pF | - | VCXO | HCMOS | - | 5~26 VDC | Yes | IP67 | Included | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | CE, CSA, IEC, UL | - | - | Cutler Hammer, Div of Eaton Co | LGX325035B22G | - | + 70 C | - | - 20 C | - | - | - | No | - | 3.465 VDC | 3.135 VDC | - | 358P/L | - | - | - | 250 A | 153.6 MHz | 50 PPM | SMD/SMT | - | - | 3.3 V | - | Ground Fault | VCXO | LVPECL | - | - | - | - | - | - | - | - | ||
![]() 634C5005C3T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | - | - | CE, CSA, UL | - | - | Cutler Hammer, Div of Eaton Corp | PDG54K0800P4DM | - | + 70 C | - | - 20 C | Panel | - | - | - | - | 3.465 V | 3.135 V | - | 634C | - | - | - | 800 A | 50 MHz | 25 PPM | SMD/SMT | - | - | - | 15 pF | - | Standard Oscillators | HCMOS | - | - | - | - | - | 1.1 mm | 3.2 mm | 2.5 mm | ||
![]() 356L38DB5C3T CTS | In Stock | - | - | - | - | - | - | - | - | Miscellaneous | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | - | - | 356P/L | - | - | - | - | 38.84 MHz | 25 PPM | SMD/SMT | - | - | 3.3 V | - | - | VCXO | LVDS | - | - | - | - | - | - | - | - | ||
![]() 356L38DB4C3T CTS | In Stock | - | - | - | - | - | - | - | - | HITECH | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | - | - | 356P/L | - | - | - | - | 38.84 MHz | 30 PPM | SMD/SMT | - | - | 3.3 V | - | - | VCXO | LVDS | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Murrelektronik | 7000-44711-7940030 | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | 356P/L | - | - | - | - | 184.32 MHz | 30 PPM | SMD/SMT | - | - | 2.5 V | - | - | VCXO | LVPECL | - | - | - | - | - | - | - | - | ||
![]() 634P5005C3T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | Honeywell | 27518/U | - | + 70 C | - | - 20 C | - | - | - | - | - | 3.465 V | 3.135 V | - | 634 | - | - | - | - | 50 MHz | 25 PPM | SMD/SMT | - | - | - | - | - | Standard Oscillators | LVPECL | - | - | - | - | - | 1.1 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | Aluminum | 90 Degrees | - | Round | Bushing Grip with Strain Relief | Killark-Hubbell Electrical Products | - | 22.23 mm | + 70 C | 19.05 mm | - 20 C | - | - | - | - | - | - | - | - | 358P/L | - | - | Metallic | - | 150 MHz | 30 PPM | SMD/SMT | - | - | 3.3 V | - | - | VCXO | LVPECL | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Miscellaneous | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | 334P/L | - | - | - | - | 300 MHz | 30 PPM | SMD/SMT | - | - | 3.3 V | - | - | VCXO | LVPECL | - | - | - | - | - | - | - | - | ||
![]() 356P777B4I2T CTS | In Stock | - | - | - | - | - | - | - | - | NTE Electronics | SR1-1206-262 | - | + 85 C | - | - 40 C | - | - | SMT | - | - | - | - | - | 356P/L | - | 6.2K Ohms | Metal Film | - | 77.76 MHz | 30 PPM | SMD/SMT | - | - | 2.5 V | - | - | VCXO | LVPECL | 0.1 | - | - | - | - | - | - | - | ||
![]() CA32C2404GMT CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 105 C | - | - 40 C | - | - | - | - | - | 3.3 V | 1.8 V | - | CA32 | - | - | - | - | 24 MHz | 30 PPM | SMD/SMT | - | - | - | 15 pF | - | Standard Oscillators | HCMOS | - | - | - | - | - | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA25C2603HMT CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 40 C | - | - | - | - | - | 3.3 V | 1.8 V | - | CA25 | - | - | - | - | 26 MHz | 50 PPM | SMD/SMT | - | - | - | 15 pF | - | Standard Oscillators | HCMOS | - | - | - | - | - | 1 mm | 2.5 mm | 2 mm | ||
![]() CA25C2404GLT CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 105 C | - | - 40 C | - | - | - | - | - | 3.3 V | 1.8 V | - | CA25 | - | - | - | - | 24 MHz | 30 PPM | SMD/SMT | - | - | - | 15 pF | - | Standard Oscillators | HCMOS | - | - | - | - | - | 1 mm | 2.5 mm | 2 mm | ||
![]() CA25C5003HLT CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 40 C | - | - | - | - | - | 3.3 V | 1.8 V | - | CA25 | - | - | - | - | 50 MHz | 50 PPM | SMD/SMT | - | - | - | 15 pF | - | Standard Oscillators | HCMOS | - | - | - | - | - | 1 mm | 2.5 mm | 2 mm |