- Type
- Product
- Fin Style
- Heatsink Material
- Series
- Mounting Styles
- Thermal Resistance
- Height
- Length
- Width
- Designed for
- Attachment Method
Attribute column
Manufacturer
CTS Thermal - Heat Sinks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Approvals | Base Product Number | Designed for | Device Cooled | Fin Style | For Use With/Related Products | Heatsink Material | Impedance (Max) (Zzt) | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Mounting Styles | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Fastening Type | Contact Type | Pitch | Voltage - Supply | Depth | Current Rating | Frequency | Frequency Stability | Output | Contact Finish | Function | Base Resonator | Current - Supply (Max) | Wire Gauge | Current - Supply (Disable) (Max) | Row Spacing | Attachment Method | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Accessory Type | Number of Resistors | Spread Spectrum Bandwidth | Cable Termination | Power - Max | Circuit Type | Power Per Element | Voltage - Zener (Nom) (Vz) | Specifications | Wire Type | Absolute Pull Range (APR) | Resistor-Ratio-Drift | Finish | Resistance (Ohms) | Resistor Matching Ratio | Product | Features | Product Length | Thermal Resistance | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Square Line Fin | - | Aluminum | - | - | Miscellaneous | IC157130 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heatsinks | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | TO-5 | - | - | - | - | - | - | ABB | ACH550-BDR-06A9-4+B058+E213+F2 | - | - | Screw | - | - | - | - | - | - | - | TX | - | - | - | - | - | - | Component | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Sinks | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG33K0250P2DK | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | Adhesive Mount | - | Tape & Reel (TR) | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adhesive Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.6 mm | 7.7 °C/W | - | - | - | - | - | - | - | - | ||
![]() 7-340-3PP-BA CTS | In Stock | - | - | - | - | - | - | Aluminum | - | - | TO-126, TO-202, TO-218, TO-222 | - | Straight Fin | Samsung Galaxy S23 | Aluminum | - | - | - | - | Accessories for America | - | Screw | Retail Package | - | - | Active | - | - | - | Defender | - | - | - | - | - | - | Passive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Case | - | - | - | - | - | - | - | Blue, Port Covers | - | - | - | - | - | - | Heatsinks | - | 29.21 mm | 14 C/W | - | 11.68 mm | - | 19.05 mm | 29.21 mm | - | - | - | ||
Tiny WHSL | 20 |
| - | - | - | - | - | - | - | - | BGA, PGA, PLCC, QFP | BGA/PGA/PLCC/QFP | Pin Array | - | Aluminum | - | Lead free / RoHS Compliant | - | - | - | - | Adhesive | - | 25.654(mm) | Not Required(mm) | - | No | - | - | 81D | - | - | - | 1 (Unlimited) | - | - | Passive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adhesive Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black Anodized | - | - | Heatsinks | - | 25.654 mm | 26.4 °C/W | 25.654(mm) | 9.02 mm | - | 25.65 mm | 25.65 mm | - | 9.017(mm) | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | SG-8101 | - | - | Square Line Fin | - | Aluminum | - | - | - | - | EPSON | - | - | Tape & Reel (TR) | - | - | Active | - | -40°C ~ 105°C | - | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | 16.0028 MHz | ±20ppm | CMOS | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heatsinks | - | - | - | - | - | 0.047 (1.20mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Aluminum Alloy | - | - | - | - | Square Line Fin | - | Aluminum | - | - | - | - | - | Adhesive Mount | - | - | - | - | - | - | - | - | AER | - | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adhesive Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Sinks | - | 18.6 mm | 7.2 °C/W | - | - | - | - | - | - | - | - | ||
![]() BDN14-3CB CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | Pin Array | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Passive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX0582B CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | DO-219AB | - | DO-219AB (SMF) | - | - | - | - | - | Vertical | - | - | 60 Ohms | - | - | - | - | Screw Mount | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Automotive, AEC-Q101, BZD27C-M | - | -- | Active | - | - | - | Passive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clip | 1µA @ 43V | 1.2V @ 200mA | - | - | - | - | 800mW | - | - | 56V | - | - | - | - | - | - | - | - | - | 26.6 mm | 3.35 °C/W | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | BGA, PGA, PLCC, QFP | - | Square Line Fin | - | Aluminum | - | - | - | - | - | - | Adhesive | - | - | - | - | - | - | - | APF | - | - | - | - | - | - | Component | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Sinks | - | - | 2.5 C/W | - | 9.5 mm | - | 40 mm | 40 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Mount | - | - | - | - | - | - | - | Tube | AMPMODU MTE | - | - | Obsolete | - | - | Receptacle | - | 13 | Black | - | 1 | Latch Lock | Female Socket | 0.100 (2.54mm) | - | 31 mm | - | - | - | - | Tin-Lead | - | - | - | 22-26 AWG | - | -- | Clip | - | - | - | - | - | IDC | - | - | - | - | - | Discrete or Ribbon Cable | - | - | - | - | - | - | Closed End | 6.3 mm | 3.01 °C/W | - | 18 mm | - | - | 31 mm | 100.0µin (2.54µm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Square Line Fin | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heatsinks | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | BGA, PGA, PLCC, QFP | - | Pin Array | - | Aluminum | - | - | - | - | - | - | Adhesive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Passive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adhesive Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heatsinks | - | 30.734 mm | 19.6 °C/W | - | 9.02 mm | - | 30.73 mm | 30.73 mm | - | - | - | ||
![]() PB1-36CB CTS | In Stock | - | - | - | - | - | - | - | - | - | TO-126, TO-127, TO-220 | TO-220 | Rectangular Fin | - | Aluminum | - | - | - | - | - | - | Screw | - | 12.7(mm) | Not Required(mm) | - | No | - | - | - | - | - | - | - | - | - | Passive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER LUG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black Anodized | - | - | Heatsinks | - | 25.4 mm | 20 °C/W | 25.4(mm) | 29.97 mm | - | 25.4 mm | 12.7 mm | - | 29.97(mm) | - | ||
![]() 7-345-1PP-BA CTS | In Stock | - | - | - | - | - | - | Aluminum | - | - | TO-126, TO-202, TO-218, TO-220 | - | Angled Fin | - | Aluminum | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Component | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Sinks | - | 19.05 mm | 9 °C/W | - | 14.05 mm | - | 19.05 mm | 50.8 mm | - | - | - | ||
![]() 7-342-2PP-BA CTS | In Stock | - | - | - | - | - | - | Aluminum | - | - | TO-126, TO-202, TO-218, TO-222 | - | Straight Fin | - | Aluminum | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Passive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heatsinks | - | 41.07 mm | 5 C/W | - | 17.53 mm | - | 38.1 mm | 41.15 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | 8 | 1206 | - | - | - | - | - | Pin Fin | - | Aluminum | - | - | - | - | CTS Resistor Products | - | - | Tape & Reel (TR) | - | - | Active | - | -55°C ~ 125°C | - | S4x | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | - | - | ±200ppm/°C | - | Top Mount | - | - | DDR SDRAM, DRAM, MDDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | Isolated | 63mW | - | - | - | - | - | - | 56k | - | Heat Sinks | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | - |