- Type
- Product
- Fin Style
- Heatsink Material
- Series
- Mounting Styles
- Thermal Resistance
- Height
- Length
- Width
- Designed for
- Attachment Method
Attribute column
Manufacturer
CTS Thermal - Heat Sinks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Body Material | Base Product Number | Current - Average Rectified (Io) (per Diode) | Designed for | Device Cooled | Fin Style | Heatsink Material | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Mounting Styles | Operation | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Applications | Capacitance | Voltage - Supply | Depth | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Attachment Method | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Lead Style | Current - Output | Manufacturer Size Code | Voltage - Output | Operating Temperature - Junction | Frequency - Switching | Utilized IC / Part | Supplied Contents | Voltage - DC Reverse (Vr) (Max) | Terminal Type | Board Type | Diode Configuration | Main Purpose | Absolute Pull Range (APR) | Outputs and Type | Regulator Topology | Finish | Product | Lamp Type | Features | Contacts | Product Length | Thermal Resistance | IP Rating | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Pin Fin | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heatsinks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Pin Fin | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heatsinks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | Adhesive Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adhesive Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 mm | 3.3 °C/W | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | BGA, PGA, PLCC, QFP | - | Pin Array | Aluminum | - | - | - | - | - | - | Adhesive | - | - | - | - | - | - | - | - | - | - | -- | - | - | Active | - | - | Passive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adhesive Tape | - | - | - | - | - | 280mA | - | 48V | - | 2MHz | LT8362 | Board(s) | - | - | Fully Populated | - | DC/DC, Step Up | - | 1, Non-Isolated | Boost | - | Heat Sinks | - | - | - | 28.194 mm | 20.9 °C/W | - | - | 9.02 mm | - | 28.19 mm | 28.19 mm | - | - | - | ||
![]() 7-361-BA CTS | In Stock | - | - | - | - | - | Aluminum | Aluminum | - | - | TO-126, TO-202, TO-218, TO-222 | - | Vertical Fin | Aluminum | - | - | - | - | - | - | Screw | - | - | 18.034(mm) | Not Required(mm) | - | No | - | - | - | - | - | - | - | - | - | - | Passive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black Anodized | Heatsinks | - | - | - | 20.32 mm | 30 C/W | - | 20.32(mm) | 12.7 mm | - | 18.03 mm | 23.32 mm | - | 12.7(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | BGA | - | - | - | - | - | Miscellaneous | - | - | - | Snap On | - | - | - | - | - | - | - | - | - | - | APR | - | - | - | - | - | Component | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Sinks | - | - | - | - | 5.3 C/W | - | - | 11.6 mm | - | 26.6 mm | 26.6 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | BGA | - | - | - | - | - | IDEC | HA2L-M1C23V-W | - | - | Snap On | Momentary | - | - | - | - | - | - | - | - | - | APR | - | - | - | - | - | Component | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | - | - | - | - | - | - | - | Heat Sinks | LED | - | DPDT | - | 3.3 C/W | IP65 | - | 11.6 mm | - | 37.1 mm | 37.1 mm | - | - | - | ||
![]() 7-340-4PP-BA CTS | In Stock | - | - | - | - | - | Aluminum | - | - | - | TO-126, TO-202, TO-218, TO-224 | TO-220 | Extruded | Aluminum | - | - | - | - | - | Screw Mount | Screw | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | Passive | - | - | - | 23.9 mm | - | - | - | - | - | - | 9 V | - | - | - | - | Screw Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Sinks | - | - | - | 38.1 mm | 3.1 C/W | - | - | 125.5 mm | - | 38.1 mm | 69.9 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | CDR31 | - | BGA | - | - | - | - | - | - | - | Vishay Vitramon | - | Snap On | - | Tape & Reel (TR) | - | - | Active | - | - | 100V | -55°C ~ 125°C | - | Military, MIL-PRF-55681, CDR31 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | - | - | BP | - | High Reliability | 47 pF | - | - | - | - | - | - | - | - | - | - | P (0.1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heatsinks | - | - | - | - | 3.3 C/W | - | - | 11.6 mm | - | 37.1 mm | 37.1 mm | 0.051 (1.30mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Pin Fin | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | APR | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Sinks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Axial | - | - | - | - | - | - | - | Square Line Fin | Aluminum | -- | -- | - | - | - | - | - | - | - | - | - | - | - | - | 6V | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/9, CSR21 | 0.289 Dia x 0.686 L (7.34mm x 17.42mm) | ±10% | Active | -- | - | Hermetically Sealed | - | 150µF | - | - | - | - | - | - | - | - | - | 65 mOhm | P (0.1%) | -- | - | - | - | - | - | - | - | - | C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Sinks | - | Military | - | - | - | - | - | - | -- | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Aluminum Alloy | ALUMINUM 6063 | - | - | BGA, PGA, PLCC, QFP | BGA | FORGED | Aluminum | - | - | - | - | - | Adhesive Mount | Adhesive | - | - | 30(mm) | Not Required(mm) | - | No | - | - | - | - | - | - | - | - | - | - | Passive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adhesive Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black Anodized | Heatsinks | - | - | - | 30 mm | 4.4 °C/W | - | 30(mm) | 6.3 mm | - | 30 mm | 30 mm | - | 6.3(mm) | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263AB (D²PAK) | - | - | - | 10A | BGA | - | - | - | - | - | - | - | Diodes Incorporated | - | Snap On | - | Tube | - | - | Active | - | - | - | - | - | SBR® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Super Barrier | 100 µA @ 100 V | 820 mV @ 10 A | - | - | - | - | -65°C ~ 175°C | - | - | - | 100 V | - | - | 1 Pair Common Cathode | - | - | - | - | - | Heatsinks | - | - | - | - | 5.3 C/W | - | - | 11.6 mm | - | 26.6 mm | 26.6 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | DL64R22 | - | BGA | - | - | - | - | - | - | - | TE Connectivity Deutsch Connectors | - | SMD/SMT | - | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heatsinks | - | - | - | - | 3.3 C/W | - | - | 11.6 mm | - | 37.1 mm | 37.1 mm | - | - | - | ||
![]() 7-345-3PP-BA CTS | In Stock | - | - | - | - | - | - | - | - | - | TO-126, TO-202, TO-218, TO-220 | - | Angled Fin | Aluminum | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Level | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heatsinks | - | - | - | - | - | - | - | 14.045 mm | - | 50.8 mm | 19.05 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Square Line Fin | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heatsinks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Square Line Fin | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8209 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | Active | - | - | XO (Standard) | - | - | 1.8V | - | 98.304MHz | ±10ppm | LVCMOS, LVTTL | Enable/Disable | MEMS | 33mA | - | - | - | - | 30mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | Heat Sinks | - | - | - | - | - | - | - | - | 0.032 (0.80mm) | - | - | - | - | -- | ||
![]() LAE66A3CB CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | Aluminum | - | - | TO-126, TO-127, TO-220 | TO-126/TO-220 | Rectangular Fin | Aluminum | - | - | - | - | - | - | Screw | - | - | 22.86(mm) | Not Required(mm) | - | No | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8209 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | Active | - | - | XO (Standard) | - | - | 2.8V | - | 133MHz | ±10ppm | LVCMOS, LVTTL | Standby (Power Down) | MEMS | 36mA | - | - | - | - | 70µA | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Black Anodized | Heatsinks | - | - | - | - | 20 C/W | - | 33.27(mm) | 22.86 mm | 0.032 (0.80mm) | 33.27 mm | 19.05 mm | - | 19.6(mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Square Line Fin | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | SiT8209 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | Active | - | - | XO (Standard) | - | - | 2.5V | - | 133.33333MHz | ±10ppm | LVCMOS, LVTTL | Standby (Power Down) | MEMS | 36mA | - | - | - | - | 70µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | Heat Sinks | - | - | - | - | - | - | - | - | 0.032 (0.80mm) | - | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Pin Fin | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | Active | - | - | XO (Standard) | - | - | 1.8V | - | 10MHz | ±10ppm | LVCMOS, LVTTL | Standby (Power Down) | MEMS | 31mA | - | - | - | - | 10µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | Heat Sinks | - | - | - | - | - | - | - | - | 0.032 (0.80mm) | - | - | - | - | -- |