- Type
- Product
- Fin Style
- Heatsink Material
- Series
- Mounting Styles
- Thermal Resistance
- Height
- Length
- Width
- Designed for
- Attachment Method
Attribute column
Manufacturer
CTS Thermal - Heat Sinks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Dielectric Material | Body Material | Designed for | Device Cooled | Fin Style | Heatsink Material | Impedance (Max) (Zzt) | Mfr | Mounting | Mounting Styles | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Capacitance | Power Rating | Depth | Resistor Type | Lead Pitch | Dielectric | Failure Rate | Attachment Method | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Voltage - Zener (Nom) (Vz) | Resistance Tolerance | Finish | Product | Features | Product Length | Thermal Resistance | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Plastic | - | ALUMINUM 6063 | BGA | BGA | Pin Array | Aluminum | - | - | - | Adhesive | - | 26.6(mm) | Not Required(mm) | - | No | - | - | - | - | - | * | - | - | Active | - | - | - | Passive | - | - | - | - | - | - | - | - | - | - | - | - | Adhesive | - | - | - | - | - | Black Anodized | Heatsinks | - | 26.6 mm | 5.3 °C/W | 26.6(mm) | 11.6 mm | - | 26.6 mm | 26.6 mm | 11.6(mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | BGA, PGA, PLCC, QFP | - | Pin Array | Aluminum | - | - | - | Adhesive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Passive | - | - | - | - | - | - | - | - | - | - | - | - | Adhesive Tape | - | - | - | - | - | - | Heatsinks | - | 30.734 mm | 16.5 °C/W | - | 14.1 mm | - | 30.73 mm | 30.73 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin Fin | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | APR | - | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Sinks | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXP050822B CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | TO-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TX | - | - | - | - | - | - | Component | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Sink Assemblies | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Square Line Fin | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AER | - | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Sinks | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Square Line Fin | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AER | - | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Sinks | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Square Line Fin | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AER | - | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Sinks | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | BGA, PGA, PLCC, QFP | - | Vertical Fin | Aluminum | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | APF | - | - | - | - | - | - | Component | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Sinks | - | - | 2.45 C/W | - | 12.7 mm | - | 30 mm | 30 mm | - | - | - | - | - | ||
![]() TX1822ND CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | TO-18 | - | - | - | - | - | - | - | - | Not Required(mm) | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Passive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | BGA, PGA, PLCC, QFP | BGA/PGA/PLCC/QFP | Pin Array | Aluminum | - | - | - | Adhesive | - | 23.114(mm) | Not Required(mm) | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Passive | - | - | - | - | - | - | - | - | - | - | - | - | Adhesive Tape | - | - | - | - | - | Black Anodized | Heatsinks | - | 23.114 mm | 26.9°C/W | 23.114(mm) | 9.02 mm | - | 23.11 mm | 23.11 mm | 9.017(mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin Fin | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heatsinks | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin Fin | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heatsinks | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 0603 (1608 Metric) | - | 0603 | - | - | - | - | - | - | - | - | Kamaya Inc. | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | -55°C ~ 155°C | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | - | 2 | - | ±100ppm/°C | - | 1.05 MOhms | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Mount | - | - | - | - | - | - | - | - | - | - | - | F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 mm | - | - | - | - | Clip | - | - | - | - | - | - | - | - | 34.6 mm | 1.92 °C/W | - | 20 mm | - | - | 35 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Aluminum Alloy | - | - | - | - | Square Line Fin | Aluminum | - | - | Adhesive Mount | - | - | - | - | - | - | - | - | - | - | - | AER | - | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | Adhesive Tape | - | - | - | - | - | - | Heat Sinks | - | 34.6 mm | 3.3 °C/W | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Plastic | - | - | BGA | - | Pin Fin | Aluminum | - | - | - | Adhesive | - | - | - | - | - | - | - | - | - | - | APR | - | - | - | - | - | - | Component | - | - | - | - | - | - | - | - | - | - | - | - | Adhesive | - | - | - | - | - | - | Heat Sinks | - | 34.7 mm | 3.5 °C/W | - | 34.8 mm | - | 34.8 mm | 11.43 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Square Line Fin | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heatsinks | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ALUMINUM 6063 | BGA, PGA, PLCC, QFP | BGA | FORGED | Aluminum | - | - | - | Adhesive | - | 30(mm) | Not Required(mm) | - | No | - | - | - | - | - | - | - | - | - | - | - | 100 ppm/K | Passive | 215 kOhm | - | - | - | - | - | 0.0625 W | - | General Purpose | - | - | - | Adhesive Tape | - | - | - | - | 1 | Black Anodized | Heatsinks | - | 30 mm | 2.5 °C/W | 30(mm) | 12.7 mm | - | 30 mm | 30 mm | 12.7(mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | DO-214AC, SMA | - | DO-214AC (SMA) | - | - | - | - | - | - | - | 5 Ohms | - | Screw Mount | - | - | - | - | - | - | - | - | - | - | 150°C (TJ) | BZG05B-M | - | ±1.98% | Active | - | - | - | - | - | - | - | - | - | - | - | 40 mm | - | - | - | - | Clip | 1µA @ 6.8V | 1.2V @ 200mA | 1.25W | 9.1V | - | - | - | - | 39.6 mm | 1.79 °C/W | - | 20 mm | - | - | 40 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Tin | Through Hole | - | - | 2 | - | Aluminum Alloy | PP | - | BGA, PGA, PLCC, QFP | BGA | Forged | - | - | - | Adhesive Mount | SMD/SMT | - | - | - | - | - | Compliant | 400 V | 1 kV | 1 kV | - | APF | - | 5 % | - | - | Radial | - | Passive | - | 105 °C | -55 °C | - | - | 22 nF | - | - | - | 22.5 mm | PP | - | Adhesive Tape | - | - | - | - | - | - | Heat Sinks | - | 30 mm | 3.3 °C/W | - | 19.5 mm | 19.5072 mm | 26.0096 mm | 6.5024 mm | - | No | Unknown | Lead Free | - |