- Type
- Product
- Fin Style
- Heatsink Material
- Series
- Mounting Styles
- Thermal Resistance
- Height
- Length
- Width
- Designed for
- Attachment Method
Attribute column
Manufacturer
CTS Thermal - Heat Sinks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Dielectric Material | Shell Material, Finish | Contact Materials | Designed for | Enclosure | Fin Style | For Use With/Related Products | Heatsink Material | Impedance (Max) (Zzt) | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | Package | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Contact Type | Ingress Protection | Depth | Current Rating | Note | Flange Feature | Attachment Method | Connector Style | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Accessory Type | Power - Max | Mating Cycles | Shell Size, Connector Layout | Voltage - Zener (Nom) (Vz) | Max Frequency | Product | Features | Product Length | Thermal Resistance | IP Rating | Height | Length | Width | Shell Finish Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Pin Fin | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heatsinks | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Pin Fin | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heatsinks | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Square Line Fin | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heatsinks | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Pin Fin | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heatsinks | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Square Line Fin | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heatsinks | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Quik-Spec™ Panelboards | - | - | -- | - | - | - | - | - | - | - | - | - | Quik-Spec™ | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Neutral Bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Brass, Gold Plated | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | Bulk | AMPLIMITE 109 | - | Active | -- | - | Plug for Male Contacts | - | 13 (10 + 3 Coax or Power) | Black | 2 | Signal and Coax or Power | -- | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub, Combo | - | - | - | - | -- | 3 (DB, B) - 13C3, 13W3 | - | - | - | -- | - | - | - | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 600 V | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | 30 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | BGA | R6 | - | - | - | - | - | ABB | ACS800-04-0205-7+D+J+P-ABBI | Panel | Snap On | ACS800R6IP20 | - | - | - | - | APR | - | - | - | - | - | Component | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 Hz | Heat Sinks | - | - | 3.3 C/W | IP20 | 11.6 mm | 37.1 mm | 37.1 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Pin Fin | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heatsinks | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Square Line Fin | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heatsinks | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Square Line Fin | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heatsinks | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Sinks | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | - | - | - | - | - | - | - | - | 5 Ohms | - | - | - | Screw Mount | - | - | - | - | 150°C (TJ) | - | BZG05B-M | ±1.98% | Active | - | - | - | - | - | - | - | - | - | 40 mm | - | - | - | Clip | - | 1µA @ 6.8V | 1.2V @ 200mA | - | 1.25W | - | - | 9.1V | - | - | - | 39.6 mm | 1.79 °C/W | - | 20 mm | - | 40 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Square Line Fin | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heatsinks | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Square Line Fin | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heatsinks | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Pin Fin | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heatsinks | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Pin Fin | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heatsinks | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Square Line Fin | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heatsinks | - | - | - | - | - | - | - | - | ||
![]() TXP0508B CTS | In Stock | - | - | - | - | - | - | - | - | - | TO-5 | - | Vertical Fin | - | Aluminum | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |