- Actuator
- Actuator Style
- Body Orientation
- Contact Form
- Contact Materials
- Contact Plating
- Current Rating
- Current Rating (Max)
- Illuminated
- Maximum Operating Temperature
- Mechanical Life
- Minimum Operating Temperature
Attribute column
Manufacturer
CTS Board Spacers, Standoffs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Actuator | Actuator Style | Body Orientation | Contact Materials | Illuminated | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Pole Throw Configuration | Product Depth (mm) | Rad Hardened | Seal | Switch Configuration | Switch Function Configuration | Terminal Pitch (mm) | Total # of Positions | Voltage Rating (VDC) | Voltage Rating DC | Operating Temperature | Packaging | Number of Positions | Terminal Pitch | Current Rating | Termination Style | Mechanical Life | Switch Type | Contact Form | Current Rating (Max) | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 208-9 CTS | In Stock | - | - | Tin | Slide | Raised Slide | Straight | Copper Alloy | Non-Illuminated | + 85 C | - 55 C | Through Hole | Through Hole | -55C to 85C | SPST | 9.78(mm) | No | No | OFF (ON) | OFF ON | 2.54(mm) | 9 | 24(V) | 50 VDC | -55 to 85 °C | Tube | 9 Position | 2.54 mm | 100 mA | PC Pins | 2000 | DIP | SPST | 0.05(A) | 25.04(mm) | 8.49(mm) | ||
![]() 193-8 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 193-6 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |