- Product Type
- Subcategory
- Termination Style
- Capacitance Range
- Height
- Voltage Range
- Brand
- Composition
- Configuration
- Factory Pack QuantityFactory Pack Quantity
- If - Forward Current
- Ir - Reverse Current
Attribute column
Manufacturer
CTS EMI, Filter Kits
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | RoHS | Unit Weight | Voltage, Rating | Vr - Reverse Voltage | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Termination Style | Configuration | Max Surge Current | Product Type | Voltage Range | Recovery Time | Capacitance Range | Product | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4300-900 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4400-900 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4100-901 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4306-900 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SK4000900 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | Axial | - | - | Capacitor Kits | 50 V to 350 V | - | 5 pF to 0.05 uF | - | - | - | - | - | - | ||
![]() SK4000903 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | Axial | - | - | Capacitor Kits | 50 V to 300 V | - | 5 pF to 0.027 uF | - | - | - | - | - | - | ||
![]() 4100-900 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | 0.5 % | 100 ppm/°C | - | 816 Ω | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() 4700-900 CTS | In Stock | - | - | DO-15 | Rectron | 500 | 2 A | 5 uA | Rectron | + 150 C | - 55 C | Through Hole | HER207G | Details | 0.012346 oz | - | 800 V | Bulk | HER20 | - | - | Standard Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | Through Hole | Single | 60 A | Rectifiers | - | 75 ns | - | Rectifiers | 1.7 V | Rectifiers | 3.6 mm | 7.6 mm | 3.6 mm | ||
![]() 4400-901 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SK2000900 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |