- Resistance
- Product
- Type
- Mounting Styles
- Number of Turns
- Termination Style
- Shaft Diameter
- Tolerance
- Number of Gangs
- Maximum Operating Temperature
- Minimum Operating Temperature
- Shaft Type
Attribute column
Manufacturer
CTS Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Latching Type | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Elements | Number of Detents | Operating Temp Range | Positions of Adjustment | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | RoHS | Shaft Diameter (mm) | Shaft Type | Switch Option | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Type | Resistance | Number of Positions | Applications | Number of Rows | Subcategory | Power Rating | Contact Type | Pitch | Orientation | Current Rating | Military Standard | Termination Style | Actuator Type | Contact Gender | Housing Color | Failure Rate | Row Spacing | Accessory Type | Switch Type | Adjustment Type | Product Type | Number of Turns | Taper | Linearity | Resistance Tolerance | Number of Gangs | Element Type | Product | Bushing Type | Product Category | Shaft Diameter | Product Length | Product Width | IP Rating | Product Length (mm) | Product Height (mm) | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 450D504KSD6 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 450D252KSD7 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 450D252F8 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 450D253KSD6 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 450D504KSD4 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 450D252KSD6 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | + 70 C | - 10 C | Panel Mount | - | - | - | - | - | - | - | - | - | Smooth | - | - | - | 500 V | - | - | 20 % | Rotary Metal | 25 kOhms | - | - | - | - | 250 mW (1/4 W) | - | - | Horizontal | - | - | Through Hole | - | - | - | - | - | - | Rotary Switch | - | - | 1 Turn | Audio | - | - | 1 Gang | Carbon | Potentiometers | - | - | 3.18 mm | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | + 125 C | - 40 C | Panel Mount | - | - | - | - | - | - | - | - | - | Flatted | - | - | - | 350 V | - | - | 10 % | Rotary Metal | 50 kOhms | - | - | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | 1 Turn | - | - | - | 1 Gang | Conductive Plastic | Rotary Sensor Precision Potentiometers | - | - | 6 mm | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | + 125 C | - 40 C | Panel Mount | - | - | - | - | - | - | - | - | - | Flatted | - | - | - | 500 VDC | - | - | 10 % | Rotary Metal | 5 kOhms | - | - | - | - | - | - | - | Horizontal | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | 1 Turn | - | 2 % | - | 1 Gang | Conductive Plastic | Rotary Sensor Precision Potentiometers | - | - | 6.35 mm | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | + 120 C | - 40 C | Panel Mount | - | Without Detent | - | - | - | - | - | - | - | Smooth | - | - | - | 500 VDC | - | 287 | 10 % | Rotary | 100 kOhms | - | - | - | - | 2 W | - | - | Horizontal | - | - | Solder Lug | - | - | - | - | - | - | No Switch | - | - | 1 Turn | Linear | - | - | 1 Gang | Ceramic Printed | Potentiometers | - | - | 6.35 mm | - | - | IP50 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | + 120 C | - 40 C | Panel Mount | - | Without Detent | - | - | - | - | - | - | - | Smooth / Slotted | - | - | - | 500 VDC | - | 287 | 10 % | Rotary | 1 kOhms | - | - | - | - | 2 W | - | - | Horizontal | - | - | Solder Lug | - | - | - | - | - | - | No Switch | - | - | 1 Turn | Linear | - | - | 1 Gang | Ceramic Printed | Potentiometers | - | - | 6 mm | - | - | IP50 | - | - | - | ||
![]() 450S4107 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | + 80 C | - 10 C | Panel Mount | - | - | - | - | - | - | - | - | - | Smooth / Slotted | - | - | - | 750 V | - | - | 10 % | Rotary | 1 kOhms | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | Rotary Switch | - | - | 1 Turn | Linear | - | - | 1 Gang | Composition | Potentiometers | - | - | 6 mm | - | - | - | - | - | - | ||
Tiny WHSL | 246 |
| - | Bushing Mount | - | - | - | - | - | - | - | + 70 C | - 10 C | Panel Mount | - | - | - | - | - | - | - | - | - | Smooth | - | - | - | 500 V | - | 270 | ±20% | Rotary Metal | 10 kOhms | - | - | - | - | 0.25W | - | - | Horizontal | - | - | PC Pin | Round Shaft | - | - | - | - | - | Rotary Switch | - | - | 1 Turn | Audio | - | - | 1 Gang | Carbon | Potentiometers | - | - | 3.175 mm | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | + 80 C | - 10 C | Panel Mount | - | Without Detent | - | - | - | - | - | - | - | Flatted / D | - | - | - | 750 VDC | - | - | 10 % | Rotary | 1 kOhms | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | Rotary Switch | - | - | 1 Turn | Linear | - | - | 1 Gang | Composition | Potentiometers | - | - | 6.35 mm | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | + 70 C | - 10 C | Panel Mount | - | Without Detent | - | - | - | - | - | - | - | - | - | - | - | 50 VAC, 5 VDC | - | - | 20 % | Rotary | 25 kOhms | - | - | - | - | 10 mW | - | - | Horizontal | - | - | Snap-In | - | - | - | - | - | - | No Switch | - | - | 1 Turn | Linear | - | - | 1 Gang | Carbon | Potentiometers | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Thermoplastic (TP) | TE Connectivity / AMP | - | 300 | Plug | Latched | TE Connectivity | + 105 C | - 55 C | Cable Mount / Free Hanging | - | - | - | - | - | - | - | Details | - | - | - | - | 0.032029 oz | 600 V | - | Power Triple Lock | - | Plug Housing | - | 6 Position | Wire-to-Wire | 2 Row | Headers & Wire Housings | - | Socket (Female) | 6 mm | - | - | - | Crimp | - | Pin (Male) | Natural | - | 8.1 mm | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | Wire Housings | - | Headers & Wire Housings | - | - | - | - | - | - | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | + 70 C | - 10 C | Through Hole | 1 | Without Detent | -10C to 70C | SIDE | 10(mm) | Not Required(mm) | No | - | 3.96(mm) | Flatted / D | NO | 10% | - | 50 VAC, 5 VDC | Bulk | - | 10 % | Potentiometer | 100000(ohm) | - | - | - | - | 100 W | - | - | Horizontal | - | Not Required | Pin | - | - | - | Not Required | - | - | No Switch | Flatted | - | 1 | Linear | - | ± 10% | 1 | Carbon | Potentiometers | UNTHREADED | - | 3.45 mm | 17.1 mm | 10 mm | - | 17.1(mm) | 11.1(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 287 | - | Rotary | 1 kOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometers | - | - | - | - | - | - | - | - | - |