- Resistance
- Product
- Type
- Mounting Styles
- Number of Turns
- Termination Style
- Shaft Diameter
- Tolerance
- Number of Gangs
- Maximum Operating Temperature
- Minimum Operating Temperature
- Shaft Type
Attribute column
Manufacturer
CTS Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Elements | Number of Detents | Operating Temp Range | Outside Length | Positions of Adjustment | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | RoHS | Shaft Diameter (mm) | Shaft Type | Switch Option | Tolerance (+ or -) | Voltage, Rating | Packaging | Series | Tolerance | Type | Resistance | Power Rating | Technology | Orientation | Military Standard | Termination Style | Actuator Type | Failure Rate | Switch Type | Adjustment Type | Number of Turns | Taper | Resistance Tolerance | Number of Bands | Number of Gangs | Element Type | Product | Bushing Type | Shaft Diameter | Product Length | Product Width | IP Rating | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 450D501PR16 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 450D253PR16 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 450D503KSD7 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 450D103KSD6 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 450D503KSD5 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 296UD503B1N CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 450D501KSD5 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Bushing Mount | ABB | ACH550-BCR-06A6-2+B055+F267+L511 | + 80 C | - 10 C | Panel Mount | - | Without Detent | - | - | - | - | - | - | - | - | Smooth / Slotted | - | - | 750 VDC | - | 450 | ±10% | Rotary | 50 kOhms | 0.5W | - | - | - | Solder Lug | Slotted Shaft | - | No Switch | - | 1 Turn | Linear | - | - | 1 Gang | Composition | Potentiometers | - | 6.35 mm | - | - | - | - | - | ||
Tiny WHSL | 40 |
| - | Bushing Mount | Continental Belt | 5/B162 | + 80 C | - 10 C | Panel Mount | - | Without Detent | - | 165 Inches | - | - | - | - | - | - | Flatted / D | - | - | 750 VDC | - | 450 | ±10% | Rotary | 10 kOhms | 0.5W | - | - | - | Solder Lug | Flatted Shaft | - | No Switch | - | 1 Turn | Linear | - | 5 | 1 Gang | Composition | Potentiometers | - | 6.35 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | + 70 C | - 10 C | PCB Mount | - | Center Detent | - | - | - | - | - | - | Non-Compliant | - | Flatted / D | - | - | - | - | - | 20 % | - | 10 kOhms | - | - | Vertical | - | Through Hole | - | - | - | - | 1 Turn | Linear | - | - | - | - | Potentiometers | - | 6 mm | - | - | IP40 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | + 70 C | - 10 C | PCB Mount | - | Without Detent | - | - | - | - | - | - | - | - | Flatted / D | - | - | 50 VAC, 20 VDC | - | - | 20 % | Rotary | 10 kOhms | 50 mW (1/20 W) | - | Horizontal | - | PC Pin | - | - | No Switch | - | 1 Turn | Linear | - | - | 1 Gang | Carbon | Potentiometers | - | 6 mm | - | - | IP40 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Rotary | 250 kOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometers | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | - | + 105 C | - 30 C | Panel | 1 | - | -30C to 105C | - | SIDE | 23.8(mm) | Not Required(mm) | No | - | 6.35(mm) | Smooth | YES | 20% | 500 V | Bulk | 026 | ±20% | Potentiometer | 10(ohm) | 5 W | Wirewound | - | Not Required | Solder Lug | Round Shaft | Not Required | Rotary Switch | Rotary | 1 | Linear | ± 20% | - | 1 | Wirewound | Potentiometers | STANDARD | 6.35 mm | 22.2 mm | 31.7 mm | - | 46.8(mm) | 31.71(mm) | ||
Tiny WHSL | In Stock | - | - | Bushing Mount | - | - | + 80 C | - 10 C | Panel Mount | - | Without Detent | - | - | - | - | - | - | - | - | Smooth / Slotted | - | - | 750 VDC | - | 450 | ±10% | Rotary | 5 kOhms | 500 mW | - | - | - | Solder Lug | Slotted Shaft | - | Rotary Switch | Slotted | 1 | Linear | ± 10% | - | 1 | Composition | Potentiometers | - | 6.35 mm | 20.4 mm | 27 mm | - | - | - | ||
![]() 296UD104B1N CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 296UD504B1N CTS | In Stock | - | - | - | - | - | - | - | - | 1 | - | -10C to 80C | - | TOP | 16.6(mm) | Not Required(mm) | No | - | 6(mm) | - | NO | 20% | - | Bulk | - | - | Potentiometer | 500000(ohm) | 0.15(W) | CARBON COMPOSITION | - | Not Required | Pin | - | Not Required | - | - | - | - | - | - | - | - | - | NOT REQUIRED | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | + 125 C | - 40 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Knurled / Serrated | - | - | 350 V | - | - | 10 % | Rotary Metal | 250 kOhms | - | - | - | - | Solder Lug | - | - | - | - | 1 Turn | - | - | - | 1 Gang | Conductive Plastic | Rotary Sensor Precision Potentiometers | - | 6 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | + 105 C | - 30 C | Panel | 1 | - | -30C to 105C | - | SIDE | 23.8(mm) | Not Required(mm) | No | - | 6.35(mm) | Smooth | NO | 20% | 500 VDC | Bulk | - | 10 % | Potentiometer | 5(ohm) | 5(W) | Wirewound | - | Not Required | Solder Lug | - | Not Required | No Switch | - | 1 Turn | Linear | - | - | 1 Gang | Wirewound | Potentiometers | STANDARD | 6.35 mm | - | - | - | 37.31(mm) | 31.71(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |