- Resistance
- Product
- Type
- Mounting Styles
- Number of Turns
- Termination Style
- Shaft Diameter
- Tolerance
- Number of Gangs
- Maximum Operating Temperature
- Minimum Operating Temperature
- Shaft Type
Attribute column
Manufacturer
CTS Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Brand | Bushing Material | Bushing Size | Circuit Applications | Contact Materials | Description/Function | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Lock Mate Feature | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Number of Detents | Operating Temp Range | Package | Positions of Adjustment | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | RoHS | Shaft Diameter (mm) | Shaft Type | Switch Option | Tolerance (+ or -) | Tradename | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | With Switch | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Subcategory | Power Rating | Contact Type | Pitch | Max Power Dissipation | Technology | Orientation | Current Rating | Military Standard | Termination Style | Number of Contacts | Actuator Type | Output Type | Lead Length | Failure Rate | Contact Resistance | Insulation Resistance | Row Spacing | Number of Channels | ELV | Accessory Type | Switch Type | Contact Current Rating | Insulation | Resolution | Bushing Thread | Product Type | Number of Turns | Taper | Linearity | Number of Gangs | Element Type | Product | Bushing Type | Mounting Angle | Features | Product Category | Shaft Diameter | IP Rating | Product Length (mm) | Height | Length | Width | Plating Thickness | Product Height (mm) | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 282 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | PEI-Genesis | - 10 C | Panel Mount | - | Without Detent | - | Bulk | - | - | - | Active | - | - | - | Flatted / D | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | 10 kOhms | - | - | - | - | - | - | - | - | 50 mW (1/20 W) | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | - | Potentiometers | - | - | - | - | 6 mm | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 80 C | - | - 10 C | Panel Mount | - | Without Detent | - | - | - | - | - | - | - | - | - | Knurled / Slotted | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 % | - | - | - | - | Rotary | 250 kOhms | - | - | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | No Switch | - | - | - | - | - | 1 Turn | Audio | - | 1 Gang | Carbon | Guitar Potentiometers | - | - | - | - | 6 mm | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | -10C to 70C | - | SIDE | 15.9(mm) | Not Required(mm) | - | No | - | 3.18(mm) | - | NO | 20% | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Potentiometer | 50000(ohm) | - | - | - | - | - | - | - | - | 0.25 (1/4)(W) | - | - | - | CARBON COMPOSITION | - | - | Not Required | Pin | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STANDARD | - | - | - | - | - | 34.93(mm) | - | - | - | - | 19.08(mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 10 C | Panel Mount | 1 | - | -10C to 70C | - | SIDE | 15.9(mm) | Not Required(mm) | - | No | - | 3.18(mm) | Smooth | YES | 20% | - | - | - | 500 V | - | - | - | - | Bulk | - | - | 20 % | - | - | - | - | Potentiometer | 100000(ohm) | - | - | - | - | - | - | - | - | 0.25 (1/4)(W) | - | - | - | CARBON COMPOSITION | Horizontal | - | Not Required | Pin | - | - | - | - | Not Required | - | - | - | - | - | - | Rotary Switch | - | - | - | - | - | 1 Turn | Audio | - | 1 Gang | Carbon | Potentiometers | STANDARD | - | - | - | 3.18 mm | - | 43.92(mm) | - | - | - | - | 19.08(mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 40 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | Flatted | - | - | - | - | - | 500 VDC | - | - | - | - | - | - | - | 10 % | - | - | - | - | Rotary Metal | 5 kOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | Horizontal | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Turn | - | 2 % | 1 Gang | Conductive Plastic | Rotary Sensor Precision Potentiometers | - | - | - | - | 6.35 mm | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 40 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | Slotted | - | - | - | - | - | 500 VDC | - | - | - | - | - | - | - | 10 % | - | - | - | - | Rotary Metal | 10 kOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | Horizontal | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Turn | - | 2 % | 1 Gang | Conductive Plastic | Rotary Sensor Precision Potentiometers | - | - | - | - | 6 mm | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 10 C | PCB Mount | 1 | Without Detent | -10C to 70C | - | SIDE | 15.9(mm) | Not Required(mm) | - | No | - | 3.18(mm) | Smooth | NO | 20% | - | - | - | 500 VDC | - | - | - | - | Bulk | - | - | 20 % | - | - | - | - | Potentiometer | 1 MOhms | - | - | - | - | - | - | - | - | 0.2 (1/5)(W) | - | - | - | CARBON COMPOSITION | Horizontal | - | Not Required | Pin | - | - | - | - | Not Required | - | - | - | - | - | - | No Switch | - | - | - | - | - | 1 Turn | Audio | - | 1 Gang | Carbon | Potentiometers | STANDARD | - | - | - | 3.18 mm | - | 34.93(mm) | - | - | - | - | 19.08(mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 80 C | - | - 10 C | Panel Mount | - | Without Detent | - | - | - | - | - | - | - | - | - | Smooth | - | - | - | - | - | - | - | - | - | - | - | 450G | - | 10 % | - | - | - | - | Rotary | 250 kOhms | - | - | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | No Switch | - | - | - | - | - | 1 Turn | Audio | - | 1 Gang | Carbon | Guitar Potentiometers | - | - | - | - | 6.35 mm | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 10 C | PCB Mount | - | Center Detent | - | - | - | - | - | - | - | Non-Compliant | - | Flatted / D | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 % | - | - | - | - | - | 10 kOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | - | Potentiometers | - | - | - | - | 6 mm | IP40 | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Lead, Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 120 C | - | - 40 C | Panel Mount | - | Without Detent | - | - | - | - | - | - | - | Non-Compliant | - | Smooth / Slotted | - | - | - | - | 150 V | 500 VDC | - | - | - | - | Tape & Reel | 287 | - | 1 % | 2 | - | 100 ppm/°C | - | Rotary | 3.83 Ω | - | 155 °C | -55 °C | Thick Film | - | - | - | - | 125 mW | - | - | 125 mW | - | Horizontal | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | No Switch | - | - | - | - | - | 1 Turn | Linear | - | 1 Gang | Ceramic Printed | Potentiometers | - | - | Automotive AEC-Q200 | - | 6 mm | IP50 | - | 508 µm | 2.0066 mm | 1.2446 mm | - | - | No | - | Contains Lead | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 40 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | Flatted | - | - | - | - | - | 350 V | - | - | - | - | - | - | - | 10 % | - | - | - | - | Rotary Metal | 500 kOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Turn | - | - | 1 Gang | Conductive Plastic | Rotary Sensor Precision Potentiometers | - | - | - | - | 6 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() 450D502F7 CTS | In Stock | - | - | - | - | - | - | - | - | Kobiconn | - | - | - | Brass | - | 1000 | Vinyl | - | Kobiconn | - | - | - | Push In | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | 0.027917 oz | - | - | 14 AWG | 16 AWG | - | - | Bulk | 159 | - | - | - | - | - | - | Snap Plug | - | - | - | - | - | Blue | - | Male | Terminals | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | - | - | Terminals | - | - | - | - | - | Bullet Connectors | - | - | - | Terminals | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 296XD504B1N CTS | In Stock | - | - | - | Tin | - | - | - | - | TE Connectivity / AMP | - | - | - | Tin | Round Connector System, Automotive Terminals | 3500 | - | Locking Lance | TE Connectivity | + 130 C | - | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.029242 oz | - | - | 17 AWG | 19 AWG | 17 AWG to 20 AWG | - | Reel | 2.5 mm System | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | Pin (Male) | Automotive Connectors | - | Tab | - | - | - | - | 20 A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Connectors | - | - | - | - | - | Contacts | - | Straight | - | Automotive Connectors | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Bourns | Metal | 1/4 in x 1/4 in | - | - | - | - | - | - | Bourns | - | - | - | Panel Mount | - | No Detent | - | - | - | - | - | - | - | No -RoHS Version Available | - | Round / Plain | - | - | Pro Audio | 0.455034 oz | - | - | - | - | - | Without Switch | - | EN | 21 mm x 16 mm | 10 % | - | - | - | - | Incremental | 500 kOhms | - | - | - | - | - | - | - | Encoders | 250 mW (1/4 W) | - | - | - | Rotary | - | - | - | PC Pin | - | - | Quadrature | - | - | - | - | - | 2 Channel | - | - | No Switch | - | - | 128 PPR | 1/4-32 UNEF | Encoders | 1 Turn | Audio | - | 1 Gang | - | Optical Encoders | - | - | - | Encoders | 1/8 in | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Production (Last Updated: 2 years ago) | Gold | Through Hole | - | 20 | Polyester | - | - | - | Signal | Copper | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | Compliant | - | Knurled / Serrated | - | - | - | - | - | - | - | - | - | - | - | 450G | - | 10 % | - | Solder, Through Hole | - | Pin | Rotary | 250 kOhms | 20 | 125 °C | -55 °C | - | - | 2 | - | - | 250 mW (1/4 W) | - | 2.54 mm | - | - | Straight | 3 A | - | Solder Lug | 20 | - | - | 3.175 mm | - | 10 mΩ | 5 GΩ | 7.62 mm | - | Compliant | - | No Switch | 3 A | - | - | - | - | 1 Turn | Audio | - | 1 Gang | - | Guitar Potentiometers | - | - | - | - | 0.236 in | - | - | 2.67 mm | 25.4 mm | 10.2 mm | 635 nm | - | No | UL94 V-0 | Lead Free | ||
![]() 450D254F7 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 10 C | PCB Mount | 1 | Without Detent | -10C to 70C | - | SIDE | 15.9(mm) | Not Required(mm) | - | No | - | 3.18(mm) | Smooth | NO | 20% | - | - | - | 500 VDC | - | - | - | - | Bulk | 270 | - | 20 % | - | - | - | - | Potentiometer | 5000(ohm) | - | - | - | - | - | - | - | - | 0.25 (1/4)(W) | - | - | - | CARBON COMPOSITION | Horizontal | - | Not Required | Pin | - | - | - | - | Not Required | - | - | - | - | - | - | No Switch | - | - | - | - | - | 1 Turn | Linear | - | 1 Gang | Carbon | Potentiometers | STANDARD | - | - | - | 3.18 mm | - | 34.93(mm) | - | - | - | - | 19.08(mm) | - | - | - | ||
![]() 450D253F7 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Bushing Mount | - | - | - | - | - | - | - | - | - | - | - | - | + 80 C | - | - 10 C | Panel Mount | - | Without Detent | - | - | - | - | - | - | - | - | - | Flatted / D | - | - | - | - | - | 750 VDC | - | - | - | - | - | 450 | - | ±10% | - | - | - | - | Rotary | 50 kOhms | - | - | - | - | - | - | - | - | 0.5W | - | - | - | - | - | - | - | Solder Lug | - | Flatted Shaft | - | - | - | - | - | - | - | - | - | Rotary Switch | - | - | - | - | - | 1 Turn | Linear | - | 1 Gang | Composition | Potentiometers | - | - | - | - | 6.35 mm | - | - | - | - | - | - | - | - | - | - |