- Resistance
- Product
- Type
- Mounting Styles
- Number of Turns
- Termination Style
- Shaft Diameter
- Tolerance
- Number of Gangs
- Maximum Operating Temperature
- Minimum Operating Temperature
- Shaft Type
Attribute column
Manufacturer
CTS Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Number of Terminals | Base Product Number | Body Orientation | Contact Classification | Contact Materials | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Number of Detents | Operating Temp Range | Package | Positions of Adjustment | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Shaft Diameter (mm) | Shaft Type | Shell Size / Insert Arrangement | Switch Option | Termination Method | Tolerance (+ or -) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Gender | Power (Watts) | Power Rating | Technology | Voltage - Supply | Orientation | Frequency | Frequency Stability | Military Standard | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Number of Contacts | Actuator Type | Contact Gender | Failure Rate | Current - Supply (Disable) (Max) | Number of Ports | Spread Spectrum Bandwidth | Switch Type | Family | Adjustment Type | Number of Turns | Taper | Linearity | Absolute Pull Range (APR) | Resistance Tolerance | Number of Gangs | Element Type | Product | Bushing Type | Features | Shaft Diameter | Strain Relief | Product Length | Product Width | IP Rating | Product Length (mm) | Height Seated (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 287 | - | - | - | - | Rotary | 2 kOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometers | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 120 C | - | - 40 C | Panel Mount | - | Without Detent | - | - | - | - | - | - | - | - | Smooth / Slotted | - | - | - | - | 500 VDC | - | - | 287 | - | 10 % | - | - | Rotary | 2 kOhms | - | - | - | 2 W | - | - | Horizontal | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | No Switch | - | - | 1 Turn | Linear | - | - | - | 1 Gang | Ceramic Printed | Potentiometers | - | - | 6 mm | - | - | - | IP50 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 10 C | PCB Mount | - | Without Detent | - | - | - | - | - | - | - | - | Flatted / D | - | - | - | - | 50 VAC, 10 VDC | - | - | 12VR | - | 20 % | - | - | Illuminated | 10 kOhms | - | - | - | 50 mW (1/20 W) | - | - | Horizontal | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | No Switch | - | - | 1 Turn | Linear | - | - | - | 1 Gang | Carbon | Potentiometers | - | - | 6 mm | - | - | - | IP40 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18VRG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 09VR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11VR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 287 | - | - | - | - | Rotary | 1 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometers | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 0402 (1005 Metric) | 0402 | - | RS73G1ERT | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | RS73-RT | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.25% | 2 | ±50ppm/°C | - | 475 Ohms | Thick Film | - | 0.125W, 1/8W | 5 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slotted | 1 Turns | - | - | - | 10 | 1 | - | - | - | Automotive AEC-Q200 | 6.35 mm | - | - | - | - | - | 0.016 (0.40mm) | - | AEC-Q200 | ||
![]() 026S0507 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 105 C | - | - 30 C | PCB Mount | - | Without Detent | - | - | - | - | - | - | - | - | Flatted / D | - | - | - | - | 500 VDC | - | - | - | - | 10 % | - | - | Rotary | 700 Ohms | - | - | - | 5 W | - | - | Vertical | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | No Switch | - | - | 1 Turn | Linear | - | - | - | 1 Gang | Wirewound | Potentiometers | - | - | 6.35 mm | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 105 C | - | - 30 C | Panel | 1 | - | -30C to 105C | - | SIDE | 23.8(mm) | Not Required(mm) | - | No | 6.35(mm) | Smooth | - | YES | - | 20% | 500 V | - | Bulk | - | - | 20 % | - | - | Potentiometer | 250(ohm) | - | - | - | 5(W) | Wirewound | - | - | - | - | Not Required | - | Solder Lug | - | - | - | - | - | - | Not Required | - | - | - | Rotary Switch | - | - | 1 Turn | Linear | - | - | - | 1 Gang | Wirewound | Potentiometers | STANDARD | - | 6.35 mm | - | - | - | - | 46.8(mm) | - | 31.71(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 105 C | - | - 30 C | Panel | 1 | - | -30C to 105C | - | SIDE | 23.8(mm) | Not Required(mm) | - | No | 6.35(mm) | Smooth | - | YES | - | 20% | 500 VDC | - | Bulk | - | - | 20 % | - | - | Potentiometer | 500(ohm) | - | - | - | 5 W | Wirewound | - | - | - | - | Not Required | - | Solder Lug | - | - | - | - | - | - | Not Required | - | - | - | Rotary Switch | - | Rotary | 1 | Linear | - | - | ± 20% | 1 | Wirewound | Potentiometers | STANDARD | - | 6.35 mm | - | 22.2 mm | 31.7 mm | - | 46.8(mm) | - | 31.71(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 10 C | PCB Mount | - | Without Detent | - | - | - | - | - | - | - | - | Smooth | - | - | - | - | 500 VDC | - | - | - | - | 20 % | - | - | Rotary | 1 kOhms | - | - | - | 0.25 mW | - | - | Horizontal | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | Rotary Switch | - | Rotary | 1 | Audio | - | - | 20 | 1 | Carbon | Potentiometers | - | - | 3.18 mm | - | 43.92 mm | 15.9 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 120 C | - | - 40 C | Panel Mount | - | Without Detent | - | - | - | - | - | - | - | - | Smooth / Slotted | - | - | - | - | 500 VDC | - | - | 287 | - | 10 % | - | - | Rotary | 25 kOhms | - | - | - | 2 W | - | - | Horizontal | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | No Switch | - | Slotted | 1 | Linear | - | - | ± 10% | 1 | Ceramic Printed | Potentiometers | - | - | 6.35 mm | - | 34.8 mm | 27 mm | IP50 | - | - | - | - | ||
![]() 026-WB6555 CTS | In Stock | - | - | Gold | - | - | - | 10 | - | Straight | 10Signal | Copper Alloy | - | - | - | - | Wall | - | - | -55C to 125C | - | - | 34.9(mm) | Not Required(mm) | - | No | - | - | 18-19 | - | Solder Cup | - | 700VDC/500VAC | - | - | - | - | - | - | - | Circular | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | 10(POS) | - | SKT | - | - | 1(Port) | - | - | CT | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 38.1(mm) | - | 34.9(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Honeywell-Microswitch | + 125 C | - | - 40 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Knurled / Serrated | - | - | - | - | 350 V | - | - | 284 | - | 10 % | - | - | Rotary Metal | 500 kOhms | - | - | - | 250 mW | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | Split Knurl | 1 | - | - | - | ± 10% | 1 | Conductive Plastic | Rotary Sensor Precision Potentiometers | - | - | 6 mm | - | 21.3 mm | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | + 105 C | - | - 30 C | Panel | 1 | - | -30C to 105C | - | SIDE | 23.8(mm) | Not Required(mm) | - | No | 6.35(mm) | Smooth | - | NO | - | 20% | 500 VDC | - | Bulk | 026 | - | ±20% | - | - | Potentiometer | 10000(ohm) | - | - | - | 5 W | Wirewound | - | - | - | - | Not Required | - | Solder Lug | - | - | - | - | Round Shaft | - | Not Required | - | - | - | No Switch | - | Rotary | 1 | Linear | - | - | 20 | 1 | Wirewound | Potentiometers | STANDARD | - | 6.35 mm | - | 37.31 mm | 23.8 mm | - | 37.31(mm) | - | 31.71(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 40 C | Panel | 1 | - | -40C to 125C | - | SIDE | 17.35(mm) | Not Required(mm) | - | No | 6.35(mm) | Flatted | - | NO | - | 10% | 500 V | - | Bulk | 282 | - | 10 % | - | - | Potentiometer | 5000(ohm) | - | - | - | 0.25 mW | Conductive Plastic | - | - | - | - | Not Required | - | Solder Lug | - | - | - | - | - | - | Not Required | - | - | - | - | - | Flatted | 1 Turns | - | 2 % | - | 10 | 1 | Conductive Plastic | Rotary Sensor Precision Potentiometers | STANDARD | - | 6.35 mm | - | 15.9 mm | 30.82 mm | - | 31.63(mm) | - | 29.6(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 105 C | - | - 30 C | Panel | 1 | - | -30C to 105C | - | SIDE | 23.8(mm) | Not Required(mm) | - | No | 6.35(mm) | Smooth | - | NO | - | 20% | 500 VDC | - | Bulk | - | - | 20 % | - | - | Potentiometer | 25(ohm) | - | - | - | 5 W | Wirewound | - | - | - | - | Not Required | - | Solder Lug | - | - | - | - | - | - | Not Required | - | - | - | No Switch | - | Rotary | 1 Turns | Linear | - | - | 20 | 1 | Wirewound | Potentiometers | STANDARD | - | 6.35 mm | - | 23.8 mm | 37.3 mm | - | 37.31(mm) | - | 31.71(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | + 120 C | CTS-Frequency Controls | - 40 C | Panel Mount | - | Without Detent | - | Tape & Reel (TR) | - | - | - | Active | - | - | Smooth / Slotted | - | - | - | - | 500 VDC | -30°C ~ 85°C | - | 516 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | 10 % | - | - | TCXO | 10 kOhms | - | - | - | 2 W | - | 2.8V | Horizontal | 16 MHz | ±1.5ppm | - | Clipped Sine Wave | Solder Lug | - | Crystal | 2mA | - | - | - | - | - | - | - | No Switch | - | Slotted | 1 | Linear | - | - | ± 10% | 1 | Ceramic Printed | Potentiometers | - | - | 6.35 mm | - | 34.8 mm | 27 mm | IP50 | - | 0.031 (0.80mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 287 | - | - | - | - | Rotary | 10 kOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometers | - | - | - | - | - | - | - | - | - | - | - |