- Resistance
- Product
- Type
- Mounting Styles
- Number of Turns
- Termination Style
- Shaft Diameter
- Tolerance
- Number of Gangs
- Maximum Operating Temperature
- Minimum Operating Temperature
- Shaft Type
Attribute column
Manufacturer
CTS Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Material | Body Material | Approvals | Base Product Number | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Number of Detents | Operating Temp Range | Package | Positions of Adjustment | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | RoHS | Shaft Diameter (mm) | Shaft Type | Switch Option | Tolerance (+ or -) | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Color | Applications | Gender | Capacitance | Power Rating | Technology | Voltage - Supply | Orientation | Current Rating | Frequency | Frequency Stability | Military Standard | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Number of Contacts | Actuator Type | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Voltage | Lead Style | Number of Poles | Spread Spectrum Bandwidth | Switch Type | Adjustment Type | Number of Turns | Taper | Absolute Pull Range (APR) | Resistance Tolerance | USB | Number of Gangs | Element Type | Product | Connection Type | Bushing Type | Features | Shaft Diameter | Product Length | Product Width | Phase | IP Rating | Product Length (mm) | Height Seated (Max) | Thickness (Max) | Product Height (mm) | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 10 C | PCB Mount | 1 | Without Detent | -10C to 70C | - | SIDE | 15.9(mm) | Not Required(mm) | - | No | - | 3.18(mm) | Smooth | NO | 20% | - | 500 VDC | - | Bulk | - | - | 20 % | - | - | - | Potentiometer | 50000(ohm) | - | - | - | - | 0.25 (1/4)(W) | CARBON COMPOSITION | - | Horizontal | - | - | - | Not Required | - | Pin | - | - | - | - | - | Not Required | - | - | - | - | - | - | No Switch | - | 1 Turn | Audio | - | - | - | 1 Gang | Carbon | Potentiometers | - | STANDARD | - | 3.18 mm | - | - | - | - | 34.93(mm) | - | - | 19.08(mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | + 70 C | SiTime | - 10 C | PCB Mount | - | Without Detent | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | Flatted / D | - | - | - | 50 VAC, 20 VDC | -40°C ~ 85°C | - | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | 20 % | - | - | - | XO (Standard) | 10 kOhms | - | - | - | - | 50 mW (1/20 W) | - | 1.8V | Vertical | - | 19.2 MHz | ±10ppm | - | LVCMOS, LVTTL | PC Pin | Enable/Disable | MEMS | 31mA | - | - | - | - | 30mA | - | - | - | - | No Switch | - | 1 Turn | Linear | - | - | - | 2 Gang | Carbon | Potentiometers | - | - | - | 6 mm | - | - | - | IP40 | - | 0.039 (1.00mm) | - | - | - | - | ||
![]() 270S1739 CTS | In Stock | - | - | - | - | - | - | - | - | 111040 | - | - | - | - | Molex | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Steel | - | - | - | - | - | - | + 70 C | - | - 10 C | Panel Mount | - | Without Detent | - | - | - | - | - | - | - | - | - | Knurled / Serrated | - | - | - | 150 VAC | - | - | - | - | 20 % | - | - | - | Rotary | 300 kOhms | - | - | - | - | 100 mW (1/10 W) | - | - | Horizontal | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull Switch | - | 1 Turn | Linear | - | - | - | 1 Gang | Carbon | Guitar Potentiometers | - | - | - | 6 mm | - | - | - | IP40 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 10 C | Panel Mount | - | Without Detent | - | - | - | - | - | - | - | - | - | Smooth / Slotted | - | - | - | 150 VAC | - | - | - | - | 20 % | - | - | - | Rotary | 500 kOhms | - | - | - | - | 50 mW (1/20 W) | - | - | Horizontal | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull Switch | - | 1 Turn | Log | - | - | - | 1 Gang | Carbon | Guitar Potentiometers | - | - | - | 6 mm | - | - | - | IP40 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 10 C | PCB Mount | - | Without Detent | - | - | - | - | - | - | - | - | - | Flatted / D | - | - | - | 50 VAC, 20 VDC | - | - | - | - | 20 % | - | - | - | - | 10 kOhms | - | - | - | - | 50 mW | - | - | Horizontal | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Flatted | 1 | Linear | - | ± 20% | - | 1 | - | Potentiometers | - | - | - | 6 mm | 32.5 mm | 12 mm | - | IP40 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 10 C | PCB Mount | - | Without Detent | - | - | - | - | - | - | - | - | - | Flatted / D | - | - | - | 20 VDC | - | - | - | - | 20 % | - | - | - | Rotary | 10 kOhms | - | - | - | - | 50 mW (1/20 W) | - | - | Horizontal | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | No Switch | - | 1 Turn | Linear | - | - | - | 1 Gang | Carbon | Potentiometers | - | - | - | 6 mm | - | - | - | IP40 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary | 25 kOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 10 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | Smooth | - | - | - | 500 V | - | - | 270 | - | 20 % | - | - | - | Rotary Metal | 5 kOhms | - | - | - | - | 250 mW | - | - | Horizontal | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | No Switch | Rotary | 1 | Audio | - | ± 20% | - | 1 | Carbon | Potentiometers | - | - | - | 3.18 mm | 34.93 mm | 15.9 mm | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | Aluminium | - | - | - | - | - | + 70 C | - | - 10 C | PCB Mount | - | Without Detent | - | - | - | - | - | - | - | Compliant | - | Flatted / D | - | - | - | 50 VAC | - | - | - | - | 20 % | Solder | - | Circular | Rotary | 10 kOhms | - | - | Receptacle | - | 50 mW (1/20 W) | - | - | Horizontal | - | - | - | - | - | PC Pin | - | - | - | 23 | - | - | - | - | - | - | - | - | No Switch | - | 1 Turn | Linear | - | - | - | 2 Gang | Carbon | Potentiometers | - | - | - | 6 mm | - | - | - | IP40 | - | - | - | - | Yes | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 80 C | - | - 10 C | Panel Mount | - | Without Detent | - | - | - | - | - | - | No | - | - | Flatted / D | - | - | - | 750 VDC | - | Bulk | - | - | 10 % | - | - | - | Rotary | 10 kOhms | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switch | Flatted | 1 | Linear | - | ± 10% | - | 1 | Composition | Potentiometers | - | - | - | 6.35 mm | 20.4 mm | 27 mm | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | CSA, UL | - | No | Hubbell | SNAP8300BKA | + 70 C | - | - 10 C | PCB Mount | - | Without Detent | - | - | - | - | - | - | - | - | - | Flatted / D | - | - | - | 50 VAC, 20 VDC | - | - | 11VR | - | 20 % | - | - | - | Rotary | 10 kOhms | Black | - | - | - | 50 mW (1/20 W) | - | - | Vertical | 20 A | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 125 VAC | - | 2 | - | No Switch | - | 1 Turn | Linear | - | - | No | 1 Gang | Carbon | Potentiometers | Duplex Receptacle | - | - | 6 mm | - | - | 1 | IP40 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary | 1 | - | - | ± 20% | - | 1 | - | - | - | - | - | 6.35 mm | 22.2 mm | 31.7 mm | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Bushing Mount | - | - | - | - | - | - | Cooper | 78101141343 | + 80 C | - | - 10 C | Panel Mount | - | Without Detent | - | - | - | - | - | - | - | - | - | Smooth / Slotted | - | - | - | 750 VDC | - | - | 450 | - | ±10% | - | - | - | Rotary | 10 kOhms | - | - | - | - | 0.5W | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | Slotted Shaft | - | - | - | - | - | - | - | No Switch | - | 1 Turn | Linear | - | - | - | 1 Gang | Composition | Potentiometers | - | - | - | 6.35 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() 450TD503BM6 CTS | In Stock | - | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | 500V | - | -55°C ~ 150°C | - | GA | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±20% | - | X7R | - | - | - | - | Automotive | - | 0.012 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.086 (2.18mm) | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Fagor Automation | - | + 80 C | - | - 10 C | Panel Mount | - | Without Detent | - | - | - | - | - | - | - | - | - | Smooth / Slotted | - | - | - | 750 VDC | - | - | - | - | 10 % | - | - | - | Rotary | 1 kOhms | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | No Switch | Slotted | 1 | Linear | - | ± 10% | - | 1 | Composition | Potentiometers | - | - | - | 6.35 mm | 20.4 mm | 27 mm | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 287 | - | - | - | - | - | Rotary | 1 kOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 287 | - | - | - | - | - | Rotary | 500 kOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 120 C | - | - 40 C | Panel Mount | - | Without Detent | - | - | - | - | - | - | - | - | - | Smooth | - | - | - | 500 VDC | - | - | 287 | - | 10 % | - | - | - | Rotary | 10 kOhms | - | - | - | - | 2 W | - | - | Horizontal | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | No Switch | - | 1 Turn | Linear | - | - | - | 1 Gang | Ceramic Printed | Potentiometers | - | - | - | 6.35 mm | - | - | - | IP50 | - | - | - | - | - | - |