- Resistance
- Product
- Type
- Mounting Styles
- Number of Turns
- Termination Style
- Shaft Diameter
- Tolerance
- Number of Gangs
- Maximum Operating Temperature
- Minimum Operating Temperature
- Shaft Type
Attribute column
Manufacturer
CTS Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Material | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Elements | Number of Detents | Operating Temp Range | Positions of Adjustment | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | RoHS | Shaft Diameter (mm) | Shaft Type | Shield | Switch Option | Tolerance (+ or -) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Power Rating | Technology | Orientation | Shielding | Current Rating | Military Standard | Termination Style | Actuator Type | Failure Rate | Contact Style | Note | Inductance | DC Resistance (DCR) | Q @ Freq | Switch Type | Current - Saturation | Adjustment Type | Number of Turns | Temperature Range | Taper | Resistance Tolerance | Number of Gangs | Conductor Diameter | Outer Diameter | Element Type | Product | Bushing Type | Shaft Diameter | Product Length | Product Width | IP Rating | Product Length (mm) | Height Seated (Max) | Length | Product Height (mm) | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 287 | - | - | - | - | Rotary | 1 kOhms | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometers | - | - | - | - | - | - | - | 140 mm | - | UL94 V-2 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | + 120 C | - 40 C | Panel Mount | - | Without Detent | - | - | - | - | - | - | - | Smooth / Slotted | - | - | - | 500 VDC | - | - | 287 | - | 10 % | - | - | Rotary | 2.5 kOhms | - | - | - | - | - | 2 W | - | Horizontal | - | - | - | Solder Lug | - | - | - | - | - | - | - | No Switch | - | - | 1 Turn | - | Linear | - | 1 Gang | - | - | Ceramic Printed | Potentiometers | - | 6 mm | - | - | IP50 | - | - | - | - | - | - | ||
![]() 450D501KSD4 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | + 70 C | - 10 C | Panel Mount | - | - | - | - | - | - | - | Non-Compliant | - | Smooth | - | - | - | 500 V | - | - | 270 | - | 20 % | - | - | Rotary Metal | 500 Ohms | - | - | - | - | - | 250 mW (1/4 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | - | No Switch | - | - | 1 Turn | - | Audio | - | 1 Gang | - | - | Carbon | Potentiometers | - | 3.18 mm | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | + 105 C | - 30 C | Panel | 1 | - | -30C to 105C | SIDE | 23.8(mm) | Not Required(mm) | No | Non-Compliant | 6.35(mm) | Smooth | - | YES | 20% | 500 VDC | - | Bulk | 026 | - | ±20% | - | - | Potentiometer | 5000(ohm) | - | - | - | - | - | 5(W) | Wirewound | - | - | - | Not Required | Solder Lug | Round Shaft | Not Required | - | - | - | - | - | Rotary Switch | - | - | 1 Turn | - | Linear | - | 1 Gang | - | - | Wirewound | Potentiometers | STANDARD | 6.35 mm | - | - | - | 46.8(mm) | - | - | 31.71(mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Lead, Tin | - | - | - | - | - | - | - | + 70 C | - 10 C | Panel Mount | - | Without Detent | - | - | - | - | - | Compliant | - | Knurled / Serrated | - | - | - | 150 VAC | - | - | - | - | 1 % | - | 50 ppm/°C | Rotary | 7.87 kΩ | 125 °C | -55 °C | Thin Film | - | - | 250 mW | - | Horizontal | - | - | - | Solder Lug | - | - | - | - | - | - | - | Push-Pull Switch | - | - | 1 Turn | - | Log | - | 1 Gang | - | - | Carbon | Guitar Potentiometers | - | 6 mm | - | - | IP40 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | + 70 C | - 10 C | PCB Mount | - | Without Detent | - | - | - | - | - | - | - | Flatted / D | - | - | - | 50 VAC, 20 VDC | - | - | 11VR | - | 20 % | - | - | Rotary | 10 kOhms | - | - | - | - | - | 50 mW | - | Horizontal | - | - | - | PC Pin | - | - | - | - | - | - | - | No Switch | - | Flatted | 1 | - | Linear | ± 20% | 1 | - | - | Carbon | Potentiometers | - | 6 mm | 32.5 mm | 11 mm | IP40 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Nonstandard | -- | - | -- | 1MHz | Iron Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | 506WLS | 0.127 L x 0.080 W (3.23mm x 2.03mm) | ±10% | Active | - | Wirewound | 500 Ohms | - | - | - | - | - | 2 W | - | - | Unshielded | 494mA | - | - | - | - | - | - | 2µH | 650 mOhm | -- | - | -- | Slotted | 1 | - | - | ± 10% | 1 | - | - | - | Potentiometers | - | 6.35 mm | 34.8 mm | 27 mm | - | - | 0.105 (2.67mm) | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Panel | 1 | - | -30C to 105C | SIDE | 23.8(mm) | Not Required(mm) | No | - | 6.35(mm) | - | - | YES | 20% | - | - | Bulk | - | - | - | - | - | Potentiometer | 25(ohm) | - | - | - | - | - | 5 W | Wirewound | - | - | - | Not Required | Solder Lug | - | Not Required | - | - | - | - | - | - | - | Rotary | 1 | - | - | ± 20% | 1 | - | - | - | - | STANDARD | 6.35 mm | 22.2 mm | 31.7 mm | - | 46.8(mm) | - | - | 31.71(mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | + 70 C | - 10 C | Through Hole | 1 | Without Detent | -10C to 70C | SIDE | 10(mm) | Not Required(mm) | No | - | 3.96(mm) | Flatted / D | - | NO | 10% | 50 VAC, 5 VDC | - | Bulk | - | - | 10 % | - | - | Potentiometer | 100000(ohm) | - | - | - | - | - | 100 W | - | Horizontal | - | - | Not Required | Pin | - | Not Required | - | - | - | - | - | No Switch | - | Flatted | 1 | - | Linear | ± 10% | 1 | - | - | Carbon | Potentiometers | UNTHREADED | 3.45 mm | 17.1 mm | 10 mm | - | 17.1(mm) | - | - | 11.1(mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | + 70 C | - 10 C | PCB Mount | 1 | Without Detent | -10C to 70C | SIDE | 15.9(mm) | Not Required(mm) | No | - | 3.18(mm) | Smooth | - | NO | 20% | 500 VDC | - | Bulk | - | - | 20 % | - | - | Potentiometer | 100000(ohm) | - | - | - | - | - | 0.25 (1/4)(W) | CARBON COMPOSITION | Horizontal | - | - | Not Required | Pin | - | Not Required | - | - | - | - | - | No Switch | - | - | 1 Turn | - | Audio | - | 1 Gang | - | - | Carbon | Potentiometers | STANDARD | 3.18 mm | - | - | - | 34.93(mm) | - | - | 19.08(mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | + 70 C | - 10 C | PCB Mount | 1 | Without Detent | -10C to 70C | SIDE | 15.9(mm) | Not Required(mm) | No | - | 3.18(mm) | Smooth | - | YES | 20% | 500 VDC | - | Bulk | - | - | 20 % | - | - | Potentiometer | 50000(ohm) | - | - | - | - | - | 0.25 (1/4)(W) | CARBON COMPOSITION | Horizontal | - | - | Not Required | Pin | - | Not Required | - | - | - | - | - | Rotary Switch | - | - | 1 Turn | - | Linear | - | 1 Gang | - | - | Carbon | Potentiometers | STANDARD | 3.18 mm | - | - | - | 43.92(mm) | - | - | 19.08(mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | + 125 C | - 40 C | Panel Mount | - | - | - | - | - | - | - | - | - | Knurled / Serrated | - | - | - | 350 V | - | - | - | - | 10 % | - | - | Rotary Metal | 5 kOhms | - | - | - | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | 1 Turn | - | - | - | 1 Gang | - | - | Conductive Plastic | Rotary Sensor Precision Potentiometers | - | 6 mm | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | + 70 C | - 10 C | Panel Mount | 1 | - | -10C to 70C | SIDE | 15.9(mm) | Not Required(mm) | No | - | 3.18(mm) | Smooth | - | NO | 20% | 500 V | - | Bulk | - | - | 20 % | - | - | Potentiometer | 500(ohm) | - | - | - | - | - | 0.25 (1/4)(W) | CARBON COMPOSITION | Horizontal | - | - | Not Required | Pin | - | Not Required | - | - | - | - | - | No Switch | - | - | 1 Turn | - | Linear | - | 1 Gang | - | - | Carbon | Potentiometers | STANDARD | 3.18 mm | - | - | - | 34.93(mm) | - | - | 19.08(mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | + 70 C | - 10 C | Panel Mount | 1 | - | -10C to 70C | SIDE | 15.9(mm) | Not Required(mm) | No | - | 3.18(mm) | Smooth | - | NO | 20% | 500 V | - | Bulk | - | - | 20 % | - | - | Potentiometer | 1 MOhms | - | - | - | - | - | 0.2 (1/5)(W) | CARBON COMPOSITION | Horizontal | - | - | Not Required | Pin | - | Not Required | - | - | - | - | - | No Switch | - | - | 1 Turn | - | Linear | - | 1 Gang | - | - | Carbon | Potentiometers | STANDARD | 3.18 mm | - | - | - | 34.93(mm) | - | - | 19.08(mm) | - | - | ||
![]() 296UD253B1N CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | + 70 C | - 10 C | Panel Mount | - | - | - | - | - | - | - | - | - | Smooth | - | - | - | 500 V | - | - | 270 | - | 20 % | - | - | Rotary Metal | 1 kOhms | - | - | - | - | - | 250 mW (1/4 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | - | No Switch | - | - | 1 Turn | - | Audio | - | 1 Gang | - | - | Carbon | Potentiometers | - | 3.18 mm | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | + 125 C | - 40 C | Panel Mount | - | - | - | - | - | - | - | - | - | Flatted | - | - | - | 350 V | - | - | - | - | 10 % | - | - | Rotary Metal | 250 kOhms | - | - | - | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | 1 Turn | - | - | - | 1 Gang | - | - | Conductive Plastic | Rotary Sensor Precision Potentiometers | - | 6 mm | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary | 10 kOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometers | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | + 120 C | - 40 C | Panel Mount | - | Without Detent | - | - | - | - | - | Yes | - | Smooth / Slotted | YES | - | - | 500 VDC | - | - | ÖLFLEX SERVO FD 781 CY | - | 10 % | - | - | Rotary | 500 kOhms | - | - | - | - | - | 2 W | - | Horizontal | - | - | - | Solder Lug | - | - | - | n/a | - | - | - | No Switch | - | - | 1 Turn | -40...+80 °C | Linear | - | 1 Gang | 1,5mm2 | 9,8mm | Ceramic Printed | Potentiometers | - | 6 mm | - | - | IP50 | - | - | - | - | - | - |