- Resistance
- Product
- Type
- Mounting Styles
- Number of Turns
- Termination Style
- Shaft Diameter
- Tolerance
- Number of Gangs
- Maximum Operating Temperature
- Minimum Operating Temperature
- Shaft Type
Attribute column
Manufacturer
CTS Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Number of Detents | Operating Temp Range | Package | Positions of Adjustment | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Shaft Diameter (mm) | Shaft Type | Switch Option | Tolerance (+ or -) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Power Rating | Technology | Orientation | Military Standard | Termination Style | Actuator Type | Failure Rate | Switch Type | Adjustment Type | Number of Turns | Taper | Resistance Tolerance | Number of Gangs | Element Type | Product | Bushing Type | Features | Shaft Diameter | Product Length | Product Width | Product Length (mm) | Height Seated (Max) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | + 105 C | - | - 30 C | Panel | 1 | - | -30C to 105C | - | SIDE | 23.8(mm) | Not Required(mm) | - | No | 6.35(mm) | Smooth | NO | 20% | 500 VDC | - | Bulk | - | - | 20 % | - | - | Potentiometer | 5000(ohm) | - | - | 5 W | Wirewound | - | Not Required | Solder Lug | - | Not Required | No Switch | Rotary | 1 | Linear | ± 20% | 1 | Wirewound | Potentiometers | STANDARD | - | 6.35 mm | 37.31 mm | 23.8 mm | 37.31(mm) | - | 31.71(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | + 70 C | - | - 10 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Smooth | - | - | 500 V | - | - | - | - | 20 % | - | - | Rotary Metal | 1 MOhms | - | - | 0.2 mW | - | Horizontal | - | Through Hole | - | - | Rotary Switch | Rotary | 1 | Linear | 20 | 1 | Carbon | Potentiometers | - | - | 3.18 mm | 15.9 mm | 19.08 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Axial | Axial | RNC55 | + 105 C | Vishay Dale | - 30 C | Panel Mount | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | Flatted / D | - | - | 500 VDC | -65°C ~ 175°C | - | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | 2 | ±50ppm/°C | Rotary | 280 Ohms | Metal Film | 0.125W, 1/8W | 5 W | - | - | - | Solder Lug | - | S (0.001%) | No Switch | - | 1 Turn | Linear | - | 1 Gang | Wirewound | Potentiometers | - | Military, Moisture Resistant, Weldable | 6.35 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | + 70 C | - | - 10 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Smooth | - | - | 500 V | - | - | - | - | 20 % | - | - | Rotary Metal | 500 kOhms | - | - | 0.2 mW | - | Horizontal | - | Through Hole | - | - | No Switch | Rotary | 1 | Audio | 20 | 1 | Carbon | Potentiometers | - | - | 3.18 mm | 15.9 mm | 19.08 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | + 70 C | - | - 10 C | Panel Mount | 1 | - | -10C to 70C | - | SIDE | 15.9(mm) | Not Required(mm) | - | No | 3.18(mm) | Smooth | NO | 20% | 500 V | - | Bulk | - | - | 20 % | - | - | Potentiometer | 250000(ohm) | - | - | 0.2 (1/5)(W) | CARBON COMPOSITION | Horizontal | Not Required | Pin | - | Not Required | No Switch | - | 1 Turn | Linear | - | 1 Gang | Carbon | Potentiometers | STANDARD | - | 3.18 mm | - | - | 34.93(mm) | - | 19.08(mm) | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | - | - | + 105 C | - | - 30 C | Panel | 1 | - | -30C to 105C | - | SIDE | 23.8(mm) | Not Required(mm) | - | No | 6.35(mm) | Smooth | YES | 20% | 500 VDC | - | Bulk | 026 | - | ±20% | - | - | Potentiometer | 1000(ohm) | - | - | 5(W) | Wirewound | - | Not Required | Solder Lug | Round Shaft | Not Required | Rotary Switch | - | 1 Turn | Linear | - | 1 Gang | Wirewound | Potentiometers | STANDARD | - | 6.35 mm | - | - | 46.8(mm) | - | 31.71(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | + 80 C | - | - 10 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Smooth / Slotted | - | - | 750 V | - | - | - | - | 10 % | - | - | Rotary | 1 kOhms | - | - | 500 mW (1/2 W) | - | - | - | Solder Lug | - | - | Rotary Switch | - | 1 Turn | Linear | - | 1 Gang | Composition | Potentiometers | - | - | 6 mm | - | - | - | - | - | ||
Tiny WHSL | 246 |
| - | Bushing Mount | - | - | - | + 70 C | - | - 10 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Smooth | - | - | 500 V | - | - | 270 | - | ±20% | - | - | Rotary Metal | 10 kOhms | - | - | 0.25W | - | Horizontal | - | PC Pin | Round Shaft | - | Rotary Switch | - | 1 Turn | Audio | - | 1 Gang | Carbon | Potentiometers | - | - | 3.175 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | + 80 C | - | - 10 C | Panel Mount | - | Without Detent | - | - | - | - | - | - | - | - | Flatted / D | - | - | 750 VDC | - | - | - | - | 10 % | - | - | Rotary | 1 kOhms | - | - | 500 mW (1/2 W) | - | - | - | Solder Lug | - | - | Rotary Switch | - | 1 Turn | Linear | - | 1 Gang | Composition | Potentiometers | - | - | 6.35 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | + 70 C | - | - 10 C | PCB Mount | 1 | Without Detent | -10C to 70C | - | SIDE | 15.9(mm) | Not Required(mm) | - | No | 3.18(mm) | Smooth | NO | 20% | 500 VDC | - | Bulk | - | - | 20 % | - | - | Potentiometer | 25000(ohm) | - | - | 0.25 (1/4)(W) | CARBON COMPOSITION | Horizontal | Not Required | Pin | - | Not Required | No Switch | - | 1 Turn | Linear | - | 1 Gang | Carbon | Potentiometers | STANDARD | - | 3.18 mm | - | - | 34.93(mm) | - | 19.08(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | + 80 C | - | - 10 C | Panel Mount | - | Without Detent | - | - | - | - | - | - | - | - | Flatted / D | - | - | 750 VDC | - | - | - | - | 10 % | - | - | Rotary | 100 kOhms | - | - | 500 mW (1/2 W) | - | - | - | Solder Lug | - | - | Rotary Switch | - | 1 Turn | Linear | - | 1 Gang | Composition | Potentiometers | - | - | 6.35 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | + 80 C | - | - 10 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Smooth / Slotted | - | - | 750 V | - | - | - | - | 10 % | - | - | Rotary | 10 kOhms | - | - | 500 mW (1/2 W) | - | - | - | Solder Lug | - | - | Rotary Switch | - | 1 Turn | Linear | - | 1 Gang | Composition | Potentiometers | - | - | 6 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | + 70 C | - | - 10 C | PCB Mount | - | Without Detent | - | - | - | - | - | - | - | - | Smooth | - | - | 500 VDC | - | - | - | - | 20 % | - | - | Rotary | 1 MOhms | - | - | 200 mW (1/5 W) | - | Horizontal | - | PC Pin | - | - | Rotary Switch | - | 1 Turn | Audio | - | 1 Gang | Carbon | Potentiometers | - | - | 3.18 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | + 125 C | - | - 40 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Flatted | - | - | 350 V | - | - | - | - | 10 % | - | - | Rotary Metal | 100 kOhms | - | - | - | - | - | - | Solder Lug | - | - | - | - | 1 Turn | - | - | 1 Gang | Conductive Plastic | Rotary Sensor Precision Potentiometers | - | - | 6 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 450D502KSD7 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 450D102KSD5 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 450D502KSD6 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 296XD501B1N CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |