- Military Standard
- Packaging
- Resistance
- Termination Style
- Type
- Failure Rate
- Mounting Styles
- Number of Turns
- Positions of Adjustment
- Power Rating
- Product Diameter (mm)
- Product Height (mm)
Attribute column
Manufacturer
CTS Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Elements | Number of Detents | Operating Temp Range | Performance Category | Positions of Adjustment | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | RoHS | Shaft Diameter (mm) | Shaft Type | Switch Option | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Number of Positions | Color | Applications | Gender | Subcategory | Power Rating | Technology | Orientation | Shielding | Military Standard | Termination Style | Failure Rate | Configuration | Number of Ports | Switch Type | Adjustment Type | Product Type | Number of Turns | Taper | Resistance Tolerance | Number of Gangs | Element Type | Product | Bushing Type | Mounting Angle | USOC Codes | Product Category | Shaft Diameter | Product Length | Product Width | Product Length (mm) | Product Height | Product Height (mm) | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 201UR105B CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 262XR503B CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 917528B CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 201XR503B CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 201XR105B CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 1289 | - | - | - | - | - | - | - | - | + 105 C | - 30 C | Panel | 1 | - | -30C to 105C | - | SIDE | 23.8(mm) | Not Required(mm) | No | - | 6.35(mm) | Smooth | NO | 20% | - | 500 VDC | Bulk | - | 20 % | - | Potentiometer | 250(ohm) | - | - | - | - | - | 5(W) | Wirewound | - | - | Not Required | Solder Lug | Not Required | - | - | No Switch | - | - | 1 Turn | Linear | ± 20% | 1 Gang | Wirewound | Potentiometers | STANDARD | - | - | - | 6.35mm | 37.3mm | - | 37.31(mm) | - | 31.71(mm) | - | ||
![]() 262UR103B CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 201XR253B CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 262UR102B CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 262XR501B CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 262XR502B CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 262UR253B CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 201XR254B CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 262UR501B CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 201XR504B CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 201UR101B CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 201XR502B CTS | In Stock | - | - | Gold | Polybutylene Terephthalate (PBT) | TE Connectivity / AMP | Phosphor Bronze | 36 | TE Connectivity | - | - | - | - | - | - | Cat 3 | - | - | - | - | Details | - | - | - | - | 0.083846 oz | - | Tube | - | - | - | Modular | - | 8 Position | Black | 10 Base-T | Jack (Female) | Modular Connectors / Ethernet Connectors | - | - | - | Unshielded | - | Through Hole | - | 1x1 | 1 Port | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | Connectors | - | Right Angle | RJ45 | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | TOP | - | Not Required(mm) | No | - | 6.35(mm) | - | - | 10% | - | - | - | - | - | - | Trimmer | 5(ohm) | - | - | - | - | - | 2(W) | Wirewound | - | - | Not Required | Pin | Not Required | - | - | - | - | - | 1(Elec)(Turn) | - | - | - | - | - | - | - | - | - | - | - | - | 23.01(mm) | - | 17.48(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | + 70 C | - 10 C | PCB Mount | 1 | Without Detent | -10C to 70C | - | SIDE | 15.9(mm) | Not Required(mm) | No | - | 3.18(mm) | Smooth | YES | 20% | - | 500 VDC | Bulk | 270 | 20 % | - | Potentiometer | 50000(ohm) | - | - | - | - | - | 0.25 (1/4)(W) | CARBON COMPOSITION | Horizontal | - | Not Required | Pin | Not Required | - | - | Rotary Switch | - | - | 1 Turn | Audio | - | 1 Gang | Carbon | Potentiometers | STANDARD | - | - | - | 3.18 mm | - | - | 43.92(mm) | - | 19.08(mm) | - | ||
![]() 917523A CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |