- Military Standard
- Packaging
- Resistance
- Termination Style
- Type
- Failure Rate
- Mounting Styles
- Number of Turns
- Positions of Adjustment
- Power Rating
- Product Diameter (mm)
- Product Height (mm)
Attribute column
Manufacturer
CTS Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temp Range | Package | Positions of Adjustment | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Shaft Diameter (mm) | Shaft Type | Switch Option | Tolerance (+ or -) | Voltage, Rating | Packaging | Series | Tolerance | Type | Resistance | Power Rating | Technology | Orientation | Military Standard | Termination Style | Failure Rate | Switch Type | Number of Turns | Taper | Number of Gangs | Element Type | Product | Bushing Type | Shaft Diameter | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 262UR504B CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 262UR503B CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 262XR104B CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | PEI-Genesis | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | + 105 C | - | - 30 C | Panel | 1 | -30C to 105C | - | SIDE | 23.8(mm) | Not Required(mm) | - | No | 6.35(mm) | Smooth | YES | 20% | 500 VDC | Bulk | - | 20 % | Potentiometer | 25000(ohm) | 5(W) | Wirewound | - | Not Required | Solder Lug | Not Required | Rotary Switch | 1 Turn | Linear | 1 Gang | Wirewound | Potentiometers | STANDARD | 6.35 mm | 46.8(mm) | 31.71(mm) | ||
![]() 201UR102B CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 201UR103B CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 201XR501B CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 262UR252B CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 201UR104B CTS | In Stock | - | - | - | - | - | Through Hole | 1 | -35C to 85C | - | TOP | 18.6(mm) | Not Required(mm) | - | No | 5.54(mm) | - | NO | 20% | - | Bulk | - | - | Trimmer | 100000(ohm) | 0.2 (1/5)(W) | CARBON COMPOSITION | - | Not Required | Pin | Not Required | - | 1(Elec)/1(Mech)(Turn) | - | - | - | - | NOT REQUIRED | - | 15.1(mm) | 11.7(mm) | ||
![]() 448UD4104BDN CTS | In Stock | - | - | - | - | - | Through Hole | 1 | - | - | SIDE | - | Not Required(mm) | - | No | - | - | NO | 20% | - | - | - | - | Potentiometer | 100000(ohm) | 0.2 (1/5)(W) | CARBON COMPOSITION | - | Not Required | Pin | Not Required | - | Not Required(Turn) | - | - | - | - | NOT REQUIRED | - | 43.7(mm) | 4.85(mm) |