- Actuator
- Actuator Style
- Body Orientation
- Contact Form
- Contact Materials
- Contact Plating
- Current Rating
- Current Rating (Max)
- Illuminated
- Maximum Operating Temperature
- Mechanical Life
- Minimum Operating Temperature
Attribute column
Manufacturer
CTS 3D Printing Filaments
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Actuator | Actuator Style | Body Orientation | Contact Materials | Dielectric Strength | Illuminated | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Package Style | Pole Throw Configuration | Product Depth (mm) | Rad Hardened | Seal | Switch Configuration | Switch Function Configuration | Terminal Pitch (mm) | Total # of Positions | Voltage Rating (VDC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Number of Positions | Terminal Pitch | Current Rating | Termination Style | Actuator Type | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Temperature Range | Current Rating (Max) | Contact Configuration | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 206-3 CTS | In Stock | - | - | Gold | - | Slide | Raised Slide | Straight | Copper Alloy | - | Non-Illuminated | + 85 C | - 55 C | Through Hole | Through Hole | -55C to 85C | - | SPST | 9.78(mm) | No | No | OFF (ON) | OFF ON | 2.54(mm) | 3 | 24(V) | 50 VDC | - | -55 to 85 °C | Tube | 3 Position | 2.54 mm | 100 mA | PC Pins | - | 10000 | DIP | - | SPST | - | 0.05(A) | - | 9.8(mm) | 8.49(mm) | ||
![]() 206-7 CTS | In Stock | - | - | Gold | Through Hole | Slide | Raised Slide | Straight | Copper Alloy | 500V ac | Non-Illuminated | +85°C | -55°C | Through Hole | Through Hole | -55C to 85C | DIP | SPST | 9.78(mm) | No | No | OFF (ON) | OFF ON | 2.54(mm) | 7 | 24(V) | 50 VDC | 24 V dc, 50 (Non Switching) V dc | -55 to 85 °C | Tube | 7 | 2.54 mm | 100 mA | PC Pins | Standard | 10000 | DIP | 100 (Non Switching) mA, 50 (Switching) mA | SPST | -55 → +85°C | 0.05(A) | SPST | 19.96(mm) | 8.49(mm) |