- Resistance
- Temperature Coefficient
- Termination Style
- Height
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product Type
- Subcategory
- Technology
- Tolerance
- Width
Attribute column
Manufacturer
CTS Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Voltage, Rating | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Subcategory | Power Rating | Technology | Termination Style | Product Type | Resistance Tolerance | Product | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 73L5R43J CTS | In Stock | - | - | 1210 | 3225 | + 125 C | - 55 C | PCB Mount | - | - | 5 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 430 mOhms | Current Sense | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | Current Sense Resistors | - | Thick Film Current Sensing Resistors | - | - | 0.55 mm | 3.2 mm | 2.6 mm | ||
![]() 73L3R91F CTS | In Stock | - | - | 0805 | 2012 | + 125 C | - 55 C | PCB Mount | - | - | 1 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 910 mOhms | Current Sense | Resistors | 125 mW (1/8 W) | Thick Film | SMD/SMT | Current Sense Resistors | - | Thick Film Current Sensing Resistors | - | - | 0.5 mm | 2 mm | 1.25 mm | ||
![]() 73E4R068F CTS | In Stock | - | - | 1206 | 3216 | + 125 C | - 55 C | PCB Mount | - | - | 1 % | 2 Terminal | 100 PPM / C | Current Sense Resistors | 68 mOhms | Current Sense | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | Current Sense Resistors | - | Thick Film Current Sensing Resistors | - | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73M5R015F CTS | In Stock | - | - | 4527 | 11570 | + 155 C | - 55 C | PCB Mount | - | - | 1 % | 2 Terminal | 50 PPM / C | - | 15 mOhms | Current Sense | Resistors | 5 W | Metal Plate | SMD/SMT | Current Sense Resistors | - | - | - | - | 1.8 mm | 11.4 mm | 6.9 mm | ||
![]() 73L1R36J CTS | In Stock | - | - | 0402 | 1005 | + 125 C | - 55 C | PCB Mount | - | - | 5 % | 2 Terminal | 300 PPM / C | Current Sense Resistors | 360 mOhms | Current Sense | Resistors | 100 mW (1/10 W) | Thick Film | SMD/SMT | Current Sense Resistors | - | Thick Film Current Sensing Resistors | - | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() 73M5R047F CTS | In Stock | - | - | 4527 | 11570 | + 155 C | - 55 C | PCB Mount | - | - | 1 % | 2 Terminal | 50 PPM / C | - | 47 mOhms | Current Sense | Resistors | 5 W | Metal Plate | SMD/SMT | Current Sense Resistors | - | - | - | - | 1.8 mm | 11.4 mm | 6.9 mm | ||
![]() 73L6R47F CTS | In Stock | - | - | 2010 | 5025 | + 125 C | - 55 C | PCB Mount | - | - | 1 % | 2 Terminal | 100 PPM / C | Current Sense Resistors | 470 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | SMD/SMT | Current Sense Resistors | - | Thick Film Current Sensing Resistors | - | - | 0.56 mm | 5 mm | 2.5 mm | ||
![]() 73L7R51F CTS | In Stock | - | - | 2512 | 6432 | + 125 C | - 55 C | PCB Mount | - | - | 1 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 510 mOhms | Current Sense | Resistors | 1 W | Thick Film | SMD/SMT | Current Sense Resistors | - | Thick Film Current Sensing Resistors | - | - | 0.56 mm | 6.3 mm | 3.2 mm | ||
![]() 73L2R20G CTS | In Stock | - | - | 0603 | 1608 | + 125 C | - 55 C | PCB Mount | - | - | 2 % | 2 Terminal | 300 PPM / C | Current Sense Resistors | 200 mOhms | Current Sense | Resistors | 100 mW (1/10 W) | Thick Film | SMD/SMT | Current Sense Resistors | - | Thick Film Current Sensing Resistors | - | - | 0.5 mm | 1.6 mm | 0.8 mm | ||
![]() 73L3R75J CTS | In Stock | - | - | 0805 | 2012 | + 125 C | - 55 C | PCB Mount | - | 73L | 5 % | 2 Terminal | ± 200ppm/°C | Current Sense Resistors | 750 mOhm | Current Sense | Resistors | 125 W | Thick Film | SMD/SMT | Current Sense Resistors | ± 5% | Thick Film Current Sensing Resistors | 2 mm | 1.25 mm | 0.5 mm | 2 mm | 1.25 mm | ||
![]() 73WL4R015J CTS | In Stock | - | - | 1206 | 3216 | + 155 C | - 55 C | PCB Mount | 200 V | 73WL | 5 % | 2 Terminal | ± 500ppm/°C | - | 15 mOhm | Current Sense | Resistors | 750 W | Thick Film | SMD/SMT | Current Sense Resistors | ± 5% | - | 3.2 mm | 1.6 mm | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73WE6R091F CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 73M2R027F CTS | In Stock | - | - | 2512 | 6435 | + 180 C | - 55 C | PCB Mount | - | 73Mx | 1 % | 2 Terminal | 100 PPM / C | Metal Plate Current Sensing Resistor | 27 mOhms | Current Sense | Resistors | - | Metal Plate | SMD/SMT | Current Sense Resistors | - | Metal Element Current Sensing Resistors | - | - | 1.2 mm | 6.4 mm | 3.5 mm | ||
![]() 73WL4R200J CTS | In Stock | - | - | 1206 | 3216 | + 155 C | - 55 C | PCB Mount | 200 V | 73WL | 5 % | 2 Terminal | 200 PPM / C | - | 200 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | SMD/SMT | Current Sense Resistors | - | - | - | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73L4R24G CTS | In Stock | - | - | 1206 | 3216 | + 125 C | - 55 C | PCB Mount | - | 73L | 2 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 240 mOhms | Current Sense | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | Current Sense Resistors | - | Thick Film Current Sensing Resistors | - | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73M1R040F CTS | In Stock | - | - | 2512 | 6432 | + 155 C | - 55 C | PCB Mount | - | 73Mx | 1 % | 2 Terminal | 100 PPM / C | Metal Plate Current Sensing Resistor | 40 mOhms | Current Sense | Resistors | 1 W | Metal Plate | SMD/SMT | Current Sense Resistors | - | Metal Element Current Sensing Resistors | - | - | 1 mm | 6.2 mm | 3.1 mm | ||
![]() 73WL6R220J CTS | In Stock | - | - | 2010 | 5025 | + 155 C | - 55 C | PCB Mount | 200 V | 73WL | 5 % | 2 Terminal | 200 PPM / C | - | 220 mOhms | Current Sense | Resistors | 1 W | Thick Film | SMD/SMT | Current Sense Resistors | - | - | - | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() 73M3BR016F CTS | In Stock | - | - | 2726 | - | + 155 C | - 55 C | PCB Mount | - | 73M | 1 % | 2 Terminal | 50 PPM / C | - | 16 mOhms | Current Sense | Resistors | 3 W | Metal Plate | SMD/SMT | Current Sense Resistors | - | - | - | - | 1.3 mm | 6.7 mm | 7.2 mm | ||
![]() 73E6R075J CTS | In Stock | - | - | 2010 | 5025 | + 125 C | - 55 C | PCB Mount | - | 73E | 5 % | 2 Terminal | 100 PPM / C | Current Sense Resistors | 75 mOhms | Current Sense | Resistors | - | Thick Film | SMD/SMT | Current Sense Resistors | - | Thick Film Current Sensing Resistors | - | - | 0.56 mm | 5 mm | 2.5 mm | ||
![]() 73WE7R024F CTS | In Stock | - | - | 2512 | 6432 | + 155 C | - 55 C | PCB Mount | - | 73WE | 1 % | 2 Terminal | 100 PPM / C | - | 24 mOhms | Current Sense | Resistors | 2 W | Thick Film | SMD/SMT | Current Sense Resistors | - | - | - | - | 0.56 mm | 6.3 mm | 3.2 mm |