- Resistance
- Temperature Coefficient
- Termination Style
- Height
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product Type
- Subcategory
- Technology
- Tolerance
- Width
Attribute column
Manufacturer
CTS Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Housing Material | Shape | Case Code - in | Case Code - mm | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Outlets | RoHS | Voltage, Rating | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Subcategory | Power Rating | Technology | Termination Style | Switch Type | Product Type | Legend | Resistance Tolerance | Background Color | Product | Connection Type | Product Length | Product Width | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 73E3R062G CTS | In Stock | - | - | - | - | - | 0805 | 2012 | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | 73E | 2 % | 2 Terminal | 100 PPM / C | Current Sense Resistors | 62 mOhms | Current Sense | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Current Sense Resistors | - | - | - | Thick Film Current Sensing Resistors | - | - | - | - | 0.5 mm | 2 mm | 1.25 mm | ||
![]() 73L7R36J CTS | In Stock | - | - | - | - | - | 2512 | 6432 | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | 73L | 5 % | 2 Terminal | ± 200ppm/°C | Current Sense Resistors | 360 mOhm | Current Sense | Resistors | 1 W | Thick Film | SMD/SMT | - | Current Sense Resistors | - | ± 5% | - | Thick Film Current Sensing Resistors | - | 6.3 mm | 3.2 mm | - | 0.56 mm | 6.3 mm | 3.2 mm | ||
![]() 73L4R24J CTS | In Stock | - | - | - | - | - | 1206 | 3216 | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | 5 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 240 mOhms | Current Sense | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Current Sense Resistors | - | - | - | Thick Film Current Sensing Resistors | - | - | - | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73WE7R036J CTS | In Stock | - | - | - | - | - | 2512 | 6432 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | 5 % | 2 Terminal | 100 PPM / C | - | 36 mOhms | Current Sense | Resistors | 2 W | Thick Film | SMD/SMT | - | Current Sense Resistors | - | - | - | - | - | - | - | - | 0.56 mm | 6.3 mm | 3.2 mm | ||
![]() 73M3BR062F CTS | In Stock | - | - | - | - | - | 2726 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | 1 % | 2 Terminal | 50 PPM / C | - | 62 mOhms | Current Sense | Resistors | 3 W | Metal Plate | SMD/SMT | - | Current Sense Resistors | - | - | - | - | - | - | - | - | 1.3 mm | 6.7 mm | 7.2 mm | ||
![]() 73E6R075G CTS | In Stock | - | - | - | - | - | 2010 | 5025 | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | 2 % | 2 Terminal | 100 PPM / C | Current Sense Resistors | 75 mOhms | Current Sense | Resistors | - | Thick Film | SMD/SMT | - | Current Sense Resistors | - | - | - | Thick Film Current Sensing Resistors | - | - | - | - | 0.56 mm | 5 mm | 2.5 mm | ||
![]() 73L3R56F CTS | In Stock | - | - | - | - | - | 0805 | 2012 | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | 1 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 560 mOhms | Current Sense | Resistors | 125 mW (1/8 W) | Thick Film | SMD/SMT | - | Current Sense Resistors | - | - | - | Thick Film Current Sensing Resistors | - | - | - | - | 0.5 mm | 2 mm | 1.25 mm | ||
![]() 73WL7R015J CTS | In Stock | - | - | - | - | - | 2512 | 6432 | - | - | + 155 C | - 55 C | PCB Mount | - | - | 200 V | - | 5 % | 2 Terminal | 500 PPM / C | - | 15 mOhms | Current Sense | Resistors | 2 W | Thick Film | SMD/SMT | - | Current Sense Resistors | - | - | - | - | - | - | - | - | 0.56 mm | 6.3 mm | 3.2 mm | ||
![]() 73M2AR011F CTS | In Stock | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | 1 % | 2 Terminal | 50 PPM / C | - | 11 mOhms | Current Sense | Resistors | 2 W | Metal Plate | SMD/SMT | - | Current Sense Resistors | - | - | - | - | - | - | - | - | 0.6 mm | 6.3 mm | 3.2 mm | ||
![]() 73M5R091F CTS | In Stock | - | - | - | - | - | 4527 | 11570 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | 1 % | 2 Terminal | 50 PPM / C | - | 91 mOhms | Current Sense | Resistors | 5 W | Metal Plate | SMD/SMT | - | Current Sense Resistors | - | - | - | - | - | - | - | - | 1.8 mm | 11.4 mm | 6.9 mm | ||
![]() 73L1R47G CTS | In Stock | - | - | - | - | - | 0402 | 1005 | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | 2 % | 2 Terminal | 300 PPM / C | Current Sense Resistors | 470 mOhms | Current Sense | Resistors | 100 mW (1/10 W) | Thick Film | SMD/SMT | - | Current Sense Resistors | - | - | - | Thick Film Current Sensing Resistors | - | - | - | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() 73M3BR030F CTS | In Stock | - | - | - | - | - | 2726 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | 1 % | 2 Terminal | 50 PPM / C | - | 30 mOhms | Current Sense | Resistors | 3 W | Metal Plate | SMD/SMT | - | Current Sense Resistors | - | - | - | - | - | - | - | - | 1.3 mm | 6.7 mm | 7.2 mm | ||
![]() 73WL7R091J CTS | In Stock | - | - | - | - | - | 2512 | 6432 | - | - | + 155 C | - 55 C | PCB Mount | - | - | 200 V | - | 5 % | 2 Terminal | 350 PPM / C | - | 91 mOhms | Current Sense | Resistors | 2 W | Thick Film | SMD/SMT | - | Current Sense Resistors | - | - | - | - | - | - | - | - | 0.56 mm | 6.3 mm | 3.2 mm | ||
![]() 73L3R22G CTS | In Stock | - | - | - | - | - | 0805 | 2012 | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | 2 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 220 mOhms | Current Sense | Resistors | 125 mW (1/8 W) | Thick Film | SMD/SMT | - | Current Sense Resistors | - | - | - | Thick Film Current Sensing Resistors | - | - | - | - | 0.5 mm | 2 mm | 1.25 mm | ||
![]() 73WE4R039F CTS | In Stock | - | - | Plastic | - | Round | - | - | Square D | ZBY8430 | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton | - | Parada De Emergencia | - | Yellow | - | - | - | - | - | - | - | - | ||
![]() 73E4R082J CTS | In Stock | - | - | - | Aluminum | - | 1206 | 3216 | Grace Technologies | P-M15Q7Q51-M3RF0 | + 125 C | - 55 C | PCB Mount | (2) GFCI | - | - | 73E | 5 % | 2 Terminal | ± 100ppm/°C | Current Sense Resistors | 82 mOhm | Current Sense | Resistors | 500 W | Thick Film | SMD/SMT | - | Current Sense Resistors | - | ± 5% | - | Thick Film Current Sensing Resistors | - | 3.2 mm | 1.6 mm | IP65 | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73WL4R910J CTS | In Stock | - | - | - | - | - | 1206 | 3216 | Schneider | 139467 | + 155 C | - 55 C | PCB Mount | - | - | 200 V | - | 5 % | 2 Terminal | 200 PPM / C | - | 910 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | SMD/SMT | - | Current Sense Resistors | - | - | - | - | Sweat | - | - | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73M3BR018F CTS | In Stock | - | - | - | - | - | 2726 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | 73M | 1 % | 2 Terminal | ± 50ppm/°C | - | 18 mOhm | Current Sense | Resistors | 3 W | Metal Plate | SMD/SMT | - | Current Sense Resistors | - | ± 1% | - | - | - | 6.7 mm | 7.2 mm | - | 1.3 mm | 6.7 mm | 7.2 mm | ||
![]() 73M1R018F CTS | In Stock | - | - | - | - | - | 2512 | 6432 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | 1 % | 2 Terminal | ± 100ppm/°C | Metal Plate Current Sensing Resistor | 18 mOhm | Current Sense | Resistors | 1 W | Metal Plate | SMD/SMT | - | Current Sense Resistors | - | ± 1% | - | Metal Element Current Sensing Resistors | - | 6.2 mm | 3.1 mm | - | 1 mm | 6.2 mm | 3.1 mm | ||
![]() 73WE7R013F CTS | In Stock | - | - | - | - | - | 2512 | 6432 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | 1 % | 2 Terminal | 100 PPM / C | - | 13 mOhms | Current Sense | Resistors | 2 W | Thick Film | SMD/SMT | - | Current Sense Resistors | - | - | - | - | - | - | - | - | 0.56 mm | 6.3 mm | 3.2 mm |