- Resistance
- Temperature Coefficient
- Termination Style
- Height
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product Type
- Subcategory
- Technology
- Tolerance
- Width
Attribute column
Manufacturer
CTS Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Voltage, Rating | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Subcategory | Power Rating | Technology | Termination Style | Product Type | Resistance Tolerance | Product | Features | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 73WE7R011F CTS | In Stock | - | - | 2512 | 6432 | + 155 C | - 55 C | PCB Mount | - | 1 % | 2 Terminal | ± 100ppm/°C | - | 11 mOhm | Current Sense | Resistors | 2 W | Thick Film | SMD/SMT | Current Sense Resistors | ± 1% | - | - | 6.3 mm | 3.2 mm | 0.56 mm | 6.3 mm | 3.2 mm | ||
![]() 73L5R30J CTS | In Stock | - | - | 1210 | 3225 | + 125 C | - 55 C | PCB Mount | - | 5 % | 2 Terminal | 200.0000 ppm/°C | Current Sense Resistors | 300 mOhm | Current Sense | Resistors | 0.5 mW | Thick Film | SMD/SMT | Current Sense Resistors | 5 | Thick Film Current Sensing Resistors | - | 3.2 mm | 2.6 mm | 0.55 mm | 3.2 mm | 2.6 mm | ||
![]() 73L5R10G CTS | In Stock | - | - | 1210 | 3225 | + 125 C | - 55 C | PCB Mount | - | 2 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 100 mOhms | Current Sense | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | Current Sense Resistors | - | Thick Film Current Sensing Resistors | - | - | - | 0.55 mm | 3.2 mm | 2.6 mm | ||
![]() 73WL4R200F CTS | In Stock | - | - | 1206 | 3216 | + 155 C | - 55 C | PCB Mount | 200 V | 1 % | 2 Terminal | 200 PPM / C | - | 200 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | SMD/SMT | Current Sense Resistors | - | - | - | - | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73M2R015F CTS | In Stock | - | - | 2512 | 6435 | + 180 C | - 55 C | PCB Mount | - | 1 % | 2 Terminal | 100 PPM / C | Metal Plate Current Sensing Resistor | 15 mOhms | Current Sense | Resistors | - | Metal Plate | SMD/SMT | Current Sense Resistors | - | Metal Element Current Sensing Resistors | - | - | - | 1.2 mm | 6.4 mm | 3.5 mm | ||
![]() 73WL7R051J CTS | In Stock | - | - | 2512 | 6432 | + 155 C | - 55 C | PCB Mount | 200 V | 5 % | 2 Terminal | 350 PPM / C | - | 51 mOhms | Current Sense | Resistors | 2 W | Thick Film | SMD/SMT | Current Sense Resistors | - | - | - | - | - | 0.56 mm | 6.3 mm | 3.2 mm | ||
![]() 73WL4R091J CTS | In Stock | - | - | 1206 | 3216 | + 155 C | - 55 C | PCB Mount | 200 V | 5 % | 2 Terminal | 350 PPM / C | - | 91 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | SMD/SMT | Current Sense Resistors | - | - | - | - | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73WL4R011J CTS | In Stock | - | - | 1206 | 3216 | + 155 C | - 55 C | PCB Mount | 200 V | 5 % | 2 Terminal | 500 PPM / C | - | 11 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | SMD/SMT | Current Sense Resistors | - | - | - | - | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73WE4R033J CTS | In Stock | - | - | 1206 | 3216 | + 155 C | - 55 C | PCB Mount | - | 5 % | 2 Terminal | 100 PPM / C | - | 33 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | SMD/SMT | Current Sense Resistors | - | - | - | - | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73WE7R062F CTS | In Stock | - | - | 2512 | 6432 | + 155 C | - 55 C | PCB Mount | - | 1 % | 2 Terminal | 100 PPM / C | - | 62 mOhms | Current Sense | Resistors | 2 W | Thick Film | SMD/SMT | Current Sense Resistors | - | - | - | - | - | 0.56 mm | 6.3 mm | 3.2 mm | ||
![]() 73WL6R013J CTS | In Stock | - | - | 2010 | 5025 | + 155 C | - 55 C | PCB Mount | 200 V | 5 % | 2 Terminal | 500 PPM / C | - | 13 mOhms | Current Sense | Resistors | 1 W | Thick Film | SMD/SMT | Current Sense Resistors | - | - | - | - | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() 73WL6R011J CTS | In Stock | - | - | 2010 | 5025 | + 155 C | - 55 C | PCB Mount | 200 V | 5 % | 2 Terminal | 500 PPM / C | - | 11 mOhms | Current Sense | Resistors | 1 W | Thick Film | SMD/SMT | Current Sense Resistors | - | - | - | - | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() 73WL6R068J CTS | In Stock | - | - | 2010 | 5025 | + 155 C | - 55 C | PCB Mount | 200 V | 5 % | 2 Terminal | 350 PPM / C | - | 68 mOhms | Current Sense | Resistors | 1 W | Thick Film | SMD/SMT | Current Sense Resistors | - | - | - | - | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() 73WE7R039F CTS | In Stock | - | - | 2512 | 6432 | + 155 C | - 55 C | PCB Mount | - | 1 % | 2 Terminal | 100 PPM / C | - | 39 mOhms | Current Sense | Resistors | 2 W | Thick Film | SMD/SMT | Current Sense Resistors | - | - | - | - | - | 0.56 mm | 6.3 mm | 3.2 mm | ||
![]() 73M3BR006F CTS | In Stock | - | - | 2726 | - | + 155 C | - 55 C | PCB Mount | - | 1 % | 2 Terminal | 50 PPM / C | - | 6 mOhms | Current Sense | Resistors | 3 W | Metal Plate | SMD/SMT | Current Sense Resistors | - | - | - | - | - | 1.3 mm | 6.7 mm | 7.2 mm | ||
![]() 73WE4R009J CTS | In Stock | - | - | 1206 | 3216 | + 155 C | - 55 C | PCB Mount | - | 5 % | 2 Terminal | 100 PPM / C | - | 9 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | SMD/SMT | Current Sense Resistors | - | - | - | - | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73L5R36F CTS | In Stock | - | - | 1210 | 3225 | + 125 C | - 55 C | PCB Mount | - | 1 % | 2 Terminal | 100 PPM / C | Current Sense Resistors | 360 mOhms | Current Sense | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | Current Sense Resistors | - | Thick Film Current Sensing Resistors | - | - | - | 0.55 mm | 3.2 mm | 2.6 mm | ||
![]() 73L5R16J CTS | In Stock | - | - | 1210 | 3225 | + 125 C | - 55 C | PCB Mount | - | 5 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 160 mOhms | Current Sense | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | Current Sense Resistors | - | Thick Film Current Sensing Resistors | - | - | - | 0.55 mm | 3.2 mm | 2.6 mm | ||
![]() 73M2AR007F CTS | In Stock | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | 1 % | 2 Terminal | 100 PPM / C | - | 7 mOhms | Current Sense | Resistors | 2 W | Metal Plate | SMD/SMT | Current Sense Resistors | - | - | - | - | - | 0.8 mm | 6.3 mm | 3.2 mm | ||
![]() 73L4R18J CTS | In Stock | - | - | 1206 | 3216 | + 125 C | - 55 C | PCB Mount | - | 5 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 180 mOhms | Current Sense | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | Current Sense Resistors | - | Thick Film Current Sensing Resistors | - | - | - | 0.55 mm | 3.2 mm | 1.6 mm |