- Resistance
- Temperature Coefficient
- Termination Style
- Height
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product Type
- Subcategory
- Technology
- Tolerance
- Width
Attribute column
Manufacturer
CTS Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Subcategory | Power Rating | Technology | Termination Style | Product Type | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 73WL4R750J CTS | In Stock | - | - | 1206 | 3216 | + 155 C | - 55 C | PCB Mount | - | 200 V | - | 73WL | 5 % | 2 Terminal | 200 PPM / C | - | 750 mOhms | - | - | - | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | SMD/SMT | Current Sense Resistors | - | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73L4R27G CTS | In Stock | - | - | 1206 | 3216 | + 125 C | - 55 C | PCB Mount | - | - | - | 73L | 2 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 270 mOhms | - | - | - | Current Sense | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73L2R36G CTS | In Stock | - | - | 0603 | 1608 | + 125 C | - 55 C | PCB Mount | Non-Compliant | - | - | 73L | 2 % | 2 Terminal | 300 PPM / C | Current Sense Resistors | 360 mOhms | - | - | - | Current Sense | Resistors | 100 mW (1/10 W) | Thick Film | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | - | 0.5 mm | 1.6 mm | 0.8 mm | ||
![]() 73WL6R150F CTS | In Stock | - | - | 2010 | 5025 | + 155 C | - 55 C | PCB Mount | Non-Compliant | 200 V | - | 73WL | 1 % | 2 Terminal | 200 PPM / C | - | 150 mOhms | - | - | - | Current Sense | Resistors | 1 W | Thick Film | SMD/SMT | Current Sense Resistors | - | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() 73L3R18G CTS | In Stock | - | - | 0805 | 2012 | + 125 C | - 55 C | PCB Mount | - | - | - | 73L | 2 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 180 mOhms | - | - | - | Current Sense | Resistors | 125 mW (1/8 W) | Thick Film | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | - | 0.5 mm | 2 mm | 1.25 mm | ||
![]() 73WE7R033F CTS | In Stock | - | - | 2512 | 6432 | + 155 C | - 55 C | PCB Mount | - | - | - | 73WE | 1 % | 2 Terminal | 100 PPM / C | - | 33 mOhms | - | - | - | Current Sense | Resistors | 2 W | Thick Film | SMD/SMT | Current Sense Resistors | - | - | 0.56 mm | 6.3 mm | 3.2 mm | ||
![]() 73L3R27G CTS | In Stock | - | - | 0805 | 2012 | + 125 C | - 55 C | PCB Mount | - | - | - | 73L | 2 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 270 mOhms | - | - | - | Current Sense | Resistors | 125 mW (1/8 W) | Thick Film | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | - | 0.5 mm | 2 mm | 1.25 mm | ||
![]() 73M1AR036F CTS | In Stock | - | - | 2512 | 6432 | + 155 C | - 55 C | PCB Mount | - | - | - | 73M | 1 % | 2 Terminal | 100 PPM / C | Metal Plate Current Sensing Resistor | 36 mOhms | - | - | - | Current Sense | Resistors | 1 W | Metal Plate | SMD/SMT | Current Sense Resistors | Metal Element Current Sensing Resistors | - | 1 mm | 6.2 mm | 3.1 mm | ||
![]() 73WE6R024J CTS | In Stock | - | - | 2010 | 5025 | + 155 C | - 55 C | PCB Mount | - | 25 V | - | 73WE | 0.1 % | 2 Terminal | 25 ppm/°C | - | 3.36 kΩ | 155 °C | -55 °C | Thin Film | Current Sense | Resistors | 63 mW | Thick Film | SMD/SMT | Current Sense Resistors | - | - | 350 µm | 5 mm | 2.5 mm | ||
![]() 73M1R008F CTS | In Stock | - | - | 2512 | 6432 | + 155 C | - 55 C | PCB Mount | - | - | - | 73Mx | 1 % | 2 Terminal | 180 PPM / C | Metal Plate Current Sensing Resistor | 8 mOhms | - | - | - | Current Sense | Resistors | 1 W | Metal Plate | SMD/SMT | Current Sense Resistors | Metal Element Current Sensing Resistors | - | 1 mm | 6.2 mm | 3.1 mm | ||
![]() 73M5R0025F CTS | In Stock | - | - | 4527 | 11570 | + 155 C | - 55 C | PCB Mount | - | - | - | 73M | 1 % | 2 Terminal | 100 PPM / C | - | 2.5 mOhms | - | - | - | Current Sense | Resistors | 5 W | Metal Plate | SMD/SMT | Current Sense Resistors | - | - | 1.8 mm | 11.4 mm | 6.9 mm | ||
![]() 73WE6R043F CTS | In Stock | - | - | 2010 | 5025 | + 155 C | - 55 C | PCB Mount | Non-Compliant | - | - | 73WE | 1 % | 2 Terminal | 100 PPM / C | - | 43 mOhms | - | - | - | Current Sense | Resistors | 1 W | Thick Film | SMD/SMT | Current Sense Resistors | - | - | 0.56 mm | 5 mm | 2.5 mm | ||
![]() 73L7R16J CTS | In Stock | - | - | 2512 | 6432 | + 125 C | - 55 C | PCB Mount | - | - | - | 73L | 5 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 160 mOhms | - | - | - | Current Sense | Resistors | 1 W | Thick Film | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | - | 0.56 mm | 6.3 mm | 3.2 mm | ||
![]() 73L2R82G CTS | In Stock | - | - | 0603 | 1608 | + 125 C | - 55 C | PCB Mount | - | - | - | 73L | 2 % | 2 Terminal | 300 PPM / C | Current Sense Resistors | 820 mOhms | - | - | - | Current Sense | Resistors | 100 mW (1/10 W) | Thick Film | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | - | 0.5 mm | 1.6 mm | 0.8 mm | ||
![]() 73L7R39G CTS | In Stock | - | - | 2512 | 6432 | + 125 C | - 55 C | PCB Mount | Non-Compliant | - | - | 73L | 2 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 390 mOhms | - | - | - | Current Sense | Resistors | 1 W | Thick Film | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | - | 0.56 mm | 6.3 mm | 3.2 mm | ||
![]() 73L7R12J CTS | In Stock | - | - | 2512 | 6432 | + 125 C | - 55 C | PCB Mount | Non-Compliant | - | Box | 73L | 5 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 120 mOhms | - | - | - | Current Sense | Resistors | 1 W | Thick Film | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | - | 0.56 mm | 6.3 mm | 3.2 mm | ||
![]() 73L7R15J CTS | In Stock | - | - | 2512 | 6432 | + 125 C | - 55 C | PCB Mount | Non-Compliant | - | - | 73L | 5 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 150 mOhms | - | - | - | Current Sense | Resistors | 1 W | Thick Film | SMD/SMT | Current Sense Resistors | Thick Film Current Sensing Resistors | - | 0.56 mm | 6.3 mm | 3.2 mm | ||
![]() 73WL4R300J CTS | In Stock | - | - | 1206 | 3216 | + 155 C | - 55 C | PCB Mount | - | 200 V | - | 73WL | 5 % | 2 Terminal | 200 PPM / C | - | 300 mOhms | - | - | - | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | SMD/SMT | Current Sense Resistors | - | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73WL4R030J CTS | In Stock | - | - | 1206 | 3216 | + 155 C | - 55 C | PCB Mount | Non-Compliant | 200 V | - | 73WL | 5 % | 2 Terminal | 500 PPM / C | - | 30 mOhms | - | - | - | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | SMD/SMT | Current Sense Resistors | - | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 73WE4R027F CTS | In Stock | - | - | 1206 | 3216 | + 155 C | - 55 C | PCB Mount | - | - | - | 73WE | 1 % | 2 Terminal | 100 PPM / C | - | 27 mOhms | - | - | - | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | SMD/SMT | Current Sense Resistors | - | - | 0.55 mm | 3.2 mm | 1.6 mm |